Hot Plate Bearing Heaters
2 Results
Electric Hot Plate Induction Heater -- 729659
from SKF/Global
from SKF/Global
Thermostat controlled bearing heating. The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between 50 and 200... [See More]
- Type: Hot Plate
- Temperature Range: 122 to 392
- Form Factor: Benchtop
Induction Bearing Heaters -- EDDYTHERM PORTABLE
from Ludeca, Inc.
from Ludeca, Inc.
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits... [See More]
- Type: Hot Plate
- Max. Bearing Weight: 22
- Form Factor: Portable