Portable Bearing Heaters

3 Results
BETEX 22 ELD Standard 3.6 kVA Induction Heater -- TB-270600S
from Quality Bearings & Components

BETEX 22 ELD Standard 3.6 kVA. INDUCTION HEATERS - PORTABLE. PART NUMBER: TB-270600S. Portable heater for use in the workshop and on site. Specs: Min. ID Ø: 10 mm. Max. OD Ø: 240 mm. Max. width: 120 mm. Automatic demagnetization. Automatic power reduction. Including 5 yokes. Shoulder... [See More]

  • Form Factor: Portable
  • Min. Bearing ID: 0.3937
  • Type: Yoke Style
  • Max. Bearing OD: 9.45
Induction Bearing Heaters -- EDDYTHERM PORTABLE
from Ludeca, Inc.

EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits... [See More]

  • Form Factor: Portable
  • Max. Bearing Weight: 22
  • Type: Hot Plate
Portable Induction Heater -- TMBH 1
from SKF/Global

A portable bearing heater weighing only 4,5 kg (10 lb). The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb). The heater uses a patented method of... [See More]

  • Form Factor: Portable
  • Min. Bearing ID: 0.7874 to 3.94
  • Type: Other
  • Temperature Range: 32 to 392