Yoke Style Bearing Heaters
from SKF/North America
High heating capacity of up to 300 kg bearing. The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for heating bearings up to a maximum weight of 300 kg (660 lbs) and solid components up to a maximum weight of 150 kg (330 lbs). [See More]
- Type: Yoke Style
- Min. Bearing ID: 0.2362 to 23.62
- Form Factor: Benchtop
- Max. Bearing Weight: 662
from Ludeca, Inc.
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits... [See More]
- Type: Yoke Style
- Max. Bearing Weight: 176
- Form Factor: Benchtop
from SKF/Global
A comprehensive range for bearings and other workpieces. The SKF TIH L series heaters are designed for induction heating of large size rolling bearings. With advanced power electronics and an effective dual coil design, the TIH L series can heat large bearings weighing up to 1 200 kg (2 600 lb),... [See More]
- Type: Yoke Style
- Min. Bearing ID: 4.53 to 27.56
- Form Factor: Benchtop
- Max. Bearing Weight: 1544
from Quality Bearings & Components
BETEX 22 ELD Standard 3.6 kVA. INDUCTION HEATERS - PORTABLE. PART NUMBER: TB-270600S. Portable heater for use in the workshop and on site. Specs: Min. ID Ø: 10 mm. Max. OD Ø: 240 mm. Max. width: 120 mm. Automatic demagnetization. Automatic power reduction. Including 5 yokes. Shoulder... [See More]
- Type: Yoke Style
- Min. Bearing ID: 0.3937
- Form Factor: Portable
- Max. Bearing OD: 9.45
from SKF/North America
A flexible heating solution for very large bearings and workpieces. The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions. Flexible design, consisting of a number of... [See More]
- Type: Yoke Style
- Form Factor: Floor Standing
from Ludeca, Inc.
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits... [See More]
- Type: Yoke Style
- Max. Bearing Weight: 660
- Form Factor: Floor Standing
from SKF/Global
High heating capacity of up to 120 kg bearing. The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of accurate electric... [See More]
- Type: Yoke Style
- Min. Bearing ID: 0.7874 to 15.75
- Form Factor: Benchtop
- Max. Bearing Weight: 265
from Quality Bearings & Components
BETEX 22 ESD Standard 3.6 kVA. INDUCTION HEATERS - BENCH-TOP. PART NUMBER: TB-280620S. Basic bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID Ø: 15 mm. Max. OD Ø: 340 mm. Max. width: 150 mm. Automatic demagnetization. Automatic power reduction. [See More]
- Type: Yoke Style
- Min. Bearing ID: 0.5906
- Form Factor: Benchtop
- Max. Bearing OD: 13.39
from SKF/Global
High heating capacity of up to 40 kg bearing. The SKF small induction heater TIH 030m combines high heating capacity with portability. The compact lightweight design makes the TIH 030m portable. Placing the induction coil outside the heater's housing allows the heating of bearings weighing up to 40... [See More]
- Type: Yoke Style
- Min. Bearing ID: 0.7874 to 11.81
- Form Factor: Benchtop
- Max. Bearing Weight: 88.2
from Quality Bearings & Components
BETEX 24 RLD Turbo 3.6 kVA. INDUCTION HEATERS - PORTABLE. PART NUMBER: TB-200600T. Portable heater for use in the workshop and on site. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID Ø: 10 mm. Max. OD Ø: 350 mm. Max. width: 135 mm. Automatic... [See More]
- Type: Yoke Style
- Min. Bearing ID: 0.3937
- Form Factor: Benchtop
- Max. Bearing OD: 13.78
from Quality Bearings & Components
BETEX 24 RSD Turbo 3.6 kVA. INDUCTION HEATERS - BENCH-TOP. PART NUMBER: TB-220620T. Basic bench-top type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID Ø: 15 mm. Max. OD Ø: 520 mm. [See More]
- Type: Yoke Style
- Min. Bearing ID: 0.5906
- Form Factor: Benchtop
- Max. Bearing OD: 20.47
from Quality Bearings & Components
BETEX 38 ESD Standard 8 kVA. INDUCTION HEATERS - BENCH-TOP. PART NUMBER: TB-310720S. Medium size bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID Ø: 30 mm. Max. OD Ø: 480 mm. Max. width: 200 mm. Automatic demagnetization. Automatic power... [See More]
- Type: Yoke Style
- Min. Bearing ID: 1.18
- Form Factor: Benchtop
- Max. Bearing OD: 18.9
from Quality Bearings & Components
BETEX 38 ZFD Standard 12 kVA. INDUCTION HEATERS - MOBILE. PART NUMBER: TB-290660S. Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. Specs: Min. ID Ø: 30 mm. Max. OD Ø: 720 mm. Max. width: 340 mm. Automatic demagnetization. Automatic power... [See More]
- Type: Yoke Style
- Min. Bearing ID: 1.18
- Form Factor: Floor Standing
- Max. Bearing OD: 28.35