Fabric Prepreg Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment

4 Results
Automated Tape Laying Equipment
from North Thin Ply Technology

NTPT ™ offers a range of Automated Tape Laying equipment for the efficient incorporation of NTPT ™ prepregs into moulded parts. The NTPT ™-developed system is used to build customised prepreg preforms with no limitation in fibre orientation or number of plies. This unique... [See More]

  • Material: Fabric Prepreg; Unidirectional Prepreg
  • System Configuration: Gantry Platform
  • Type: Automated Tape Laying
  • Deposition Rate: 7874
Tape Laying
from Automated Dynamics

One Single Tape. Automated Tape Laying (ATL) utilizes a single, wide, unidirectionally reinforced, slit tape to layup simple, gentle contours or flat parts. This is typically the case within Automated Dynamics as well, but we have taken some liberties with the definition when it improves the... [See More]

  • Material: Fabric Prepreg; Unidirectional Prepreg
  • System Configuration: Robotic Platform
  • Type: Automated Tape Laying
  • Material Width: 1 to 2
Fiber Placement Machines -- Coriolis C1
from Coriolis Composites

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]

  • Material: Fabric Prepreg; Thermoplastic; Thermoset
  • System Configuration: Robotic Platform
  • Type: Automated Fiber Placement
  • Material Width: 0.2500
Fiber Placement Machines -- Coriolis Csolo
from Coriolis Composites

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]

  • Material: Fabric Prepreg; Thermoplastic; Thermoset
  • System Configuration: Robotic Platform
  • Type: Automated Fiber Placement
  • Material Width: 0.2500 to 1.25