Thermoset Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment

11 Results
Thermoset AFP
from Automated Dynamics

Thermoset Composites. Automated Fiber Placement (AFP) of thermoset composites has been practiced and improved by Automated Dynamics for decades, and we work with clients to make the benefits of AFP a reality. We provide a cost-conscious industry with an affordable alternative in custom robotic... [See More]

  • Material: Thermoset
  • Type: Automated Fiber Placement
Fiber Placement Machines -- Coriolis C1
from Coriolis Composites

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]

  • Material: Fabric Prepreg; Thermoplastic; Thermoset
  • System Configuration: Robotic Platform
  • Type: Automated Fiber Placement
  • Material Width: 0.2500
Automated Fiber Placement (AFP) -- AFP I
from Accudyne Systems, Inc.

Automated Fiber Placement (AFP) involves placing multiple ends of fiber tow (bundle), typically resin impregnated, onto any number of surfaces whether flat, highly contoured, or everything in between. AFP is often used over ATL (Automated Tape Laying) when part curvature is extreme, ply width must... [See More]

  • Material: Thermoplastic; Thermoset
  • System Configuration: Gantry Platform
  • Type: Automated Fiber Placement
  • Material Width: 0.1250
Fiber Placement Machines -- Coriolis C3
from Coriolis Composites

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]

  • Material: Fabric Prepreg; Thermoplastic; Thermoset
  • System Configuration: Gantry Platform
  • Type: Automated Fiber Placement
  • Material Width: 0.2500 to 0.5000
Automated Fiber Placement (AFP) -- AFP II
from Accudyne Systems, Inc.

Automated Fiber Placement (AFP) involves placing multiple ends of fiber tow (bundle), typically resin impregnated, onto any number of surfaces whether flat, highly contoured, or everything in between. AFP is often used over ATL (Automated Tape Laying) when part curvature is extreme, ply width must... [See More]

  • Material: Thermoplastic; Thermoset
  • System Configuration: Gantry Platform
  • Type: Automated Fiber Placement
  • Material Width: 0.2500
Fiber Placement Machines -- Coriolis C5
from Coriolis Composites

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]

  • Material: Fabric Prepreg; Thermoplastic; Thermoset
  • System Configuration: Gantry Platform
  • Type: Automated Fiber Placement
  • Material Width: 1.5
Automated Fiber Placement (AFP) -- AFP III
from Accudyne Systems, Inc.

Automated Fiber Placement (AFP) involves placing multiple ends of fiber tow (bundle), typically resin impregnated, onto any number of surfaces whether flat, highly contoured, or everything in between. AFP is often used over ATL (Automated Tape Laying) when part curvature is extreme, ply width must... [See More]

  • Material: Thermoplastic; Thermoset
  • System Configuration: Gantry Platform
  • Type: Automated Fiber Placement
  • Material Width: 0.2500
Fiber Placement Machines -- Coriolis C5 Compact
from Coriolis Composites

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]

  • Material: Fabric Prepreg; Thermoplastic; Thermoset
  • System Configuration: Gantry Platform
  • Type: Automated Fiber Placement
  • Material Width: 1.5
Automated Tape Laminator
from Accudyne Systems, Inc.

Automated Tape Laying (ATL) involves placing typically a single end of fiber tape or fabric either binder infused or resin impregnated, onto a flat to moderately curved surface. ATL is often used rather than AFP when part curvature is mild, ply width is relatively constant, and/or ply starts or... [See More]

  • Material: Thermoplastic; Thermoset
  • System Configuration: Gantry Platform
  • Type: Automated Tape Laying
  • Material Width: 12
Fiber Placement Machines -- Coriolis Csolo
from Coriolis Composites

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]

  • Material: Fabric Prepreg; Thermoplastic; Thermoset
  • System Configuration: Robotic Platform
  • Type: Automated Fiber Placement
  • Material Width: 0.2500 to 1.25
Electron Beam Tape Laminator
from Accudyne Systems, Inc.

Automated Tape Laying (ATL) involves placing typically a single end of fiber tape or fabric either binder infused or resin impregnated, onto a flat to moderately curved surface. ATL is often used rather than AFP when part curvature is mild, ply width is relatively constant, and/or ply starts or... [See More]

  • Material: Thermoplastic; Thermoset
  • System Configuration: Gantry Platform
  • Type: Automated Tape Laying
  • Material Width: 3