Automated Fiber Placement Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment
from Accudyne Systems, Inc.
Automated Fiber Placement (AFP) involves placing multiple ends of fiber tow (bundle), typically resin impregnated, onto any number of surfaces whether flat, highly contoured, or everything in between. AFP is often used over ATL (Automated Tape Laying) when part curvature is extreme, ply width must... [See More]
- Type: Automated Fiber Placement
- Material: Thermoplastic; Thermoset
- System Configuration: Gantry Platform
- Material Width: 0.1250
from Coriolis Composites
Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]
- Type: Automated Fiber Placement
- Material: Fabric Prepreg; Thermoplastic; Thermoset
- System Configuration: Robotic Platform
- Material Width: 0.2500
from Automated Dynamics
Thermoplastic Composites. Thermoplastics are melt-processable plastics. When a thermoplastic polymer is heated above its melt point, the plastic softens enough to be consolidated. When the heat source is removed and the temperature drops below the plastic ’s melt point, it freezes, or... [See More]
- Type: Automated Fiber Placement
- Material Width: ? to 2
- Material: Thermoplastic
from Accudyne Systems, Inc.
Automated Fiber Placement (AFP) involves placing multiple ends of fiber tow (bundle), typically resin impregnated, onto any number of surfaces whether flat, highly contoured, or everything in between. AFP is often used over ATL (Automated Tape Laying) when part curvature is extreme, ply width must... [See More]
- Type: Automated Fiber Placement
- Material: Thermoplastic; Thermoset
- System Configuration: Gantry Platform
- Material Width: 0.2500
from Coriolis Composites
Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]
- Type: Automated Fiber Placement
- Material: Fabric Prepreg
- System Configuration: Robotic Platform
- Material Width: 0.2500
from Automated Dynamics
Thermoset Composites. Automated Fiber Placement (AFP) of thermoset composites has been practiced and improved by Automated Dynamics for decades, and we work with clients to make the benefits of AFP a reality. We provide a cost-conscious industry with an affordable alternative in custom robotic... [See More]
- Type: Automated Fiber Placement
- Material: Thermoset
from Accudyne Systems, Inc.
Automated Fiber Placement (AFP) involves placing multiple ends of fiber tow (bundle), typically resin impregnated, onto any number of surfaces whether flat, highly contoured, or everything in between. AFP is often used over ATL (Automated Tape Laying) when part curvature is extreme, ply width must... [See More]
- Type: Automated Fiber Placement
- Material: Thermoplastic; Thermoset
- System Configuration: Gantry Platform
- Material Width: 0.2500
from Coriolis Composites
Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]
- Type: Automated Fiber Placement
- Material: Fabric Prepreg; Thermoplastic; Thermoset
- System Configuration: Robotic Platform
- Material Width: 0.2500 to 1.25