Unidirectional Prepreg Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment
2 Results
Tape Laying
from Automated Dynamics
from Automated Dynamics
One Single Tape. Automated Tape Laying (ATL) utilizes a single, wide, unidirectionally reinforced, slit tape to layup simple, gentle contours or flat parts. This is typically the case within Automated Dynamics as well, but we have taken some liberties with the definition when it improves the... [See More]
- Material: Fabric Prepreg; Unidirectional Prepreg
- System Configuration: Robotic Platform
- Type: Automated Tape Laying
- Material Width: 1 to 2
Automated Tape Laying Equipment
from North Thin Ply Technology
from North Thin Ply Technology
NTPT ™ offers a range of Automated Tape Laying equipment for the efficient incorporation of NTPT ™ prepregs into moulded parts. The NTPT ™-developed system is used to build customised prepreg preforms with no limitation in fibre orientation or number of plies. This unique... [See More]
- Material: Fabric Prepreg; Unidirectional Prepreg
- System Configuration: Gantry Platform
- Type: Automated Tape Laying
- Deposition Rate: 7874