Robotic Platform Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment

3 Results
Lab-Scale ATL Machine
from Accudyne Systems, Inc.

Automated Tape Laying (ATL) involves placing typically a single end of fiber tape or fabric either binder infused or resin impregnated, onto a flat to moderately curved surface. ATL is often used rather than AFP when part curvature is mild, ply width is relatively constant, and/or ply starts or... [See More]

  • System Configuration: Robotic Platform
  • Material: Thermoplastic; Thermoset
  • Type: Automated Tape Laying
  • Material Width: 1
Fiber Placement Machines -- Coriolis Csolo
from Coriolis Composites

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. [See More]

  • System Configuration: Robotic Platform
  • Material: Fabric Prepreg; Thermoplastic; Thermoset
  • Type: Automated Fiber Placement
  • Material Width: 0.2500 to 1.25
Tape Laying
from Automated Dynamics

One Single Tape. Automated Tape Laying (ATL) utilizes a single, wide, unidirectionally reinforced, slit tape to layup simple, gentle contours or flat parts. This is typically the case within Automated Dynamics as well, but we have taken some liberties with the definition when it improves the... [See More]

  • System Configuration: Robotic Platform
  • Material: Fabric Prepreg; Unidirectional Prepreg
  • Type: Automated Tape Laying
  • Material Width: 1 to 2