Panel / Chassis Mount Frequency-to-Voltage Converters

8 Results
Flow Signal Conditioners -- FLSC-45 / FLSC-45B
from OMEGA Engineering, Inc.

The FLSC-45 is a dc powered frequency-to-analog output signal conditioner with a 4 to 20 mA or 1 to 5 Vdc field selectable output. The high performance electronics will accept a low level magnetic pickup signal from a paddlewheel or turbine meter directly without amplification and convert it to an... [See More]

  • Form Factor: Panel / Chassis Mount
  • Accuracy: 0.1000
  • Maximum Output: 5
  • Frequency: 65-7600 Hz
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Frequency Transducer -- S343 Series
from American Aerospace Controls, Inc.

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]

  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
  • Channels: 1
  • Accuracy: 1
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500