Frequency Input Frequency-to-Voltage Converters
from Dataforth Corporation
Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal block is the "common" or... [See More]
- Channels: 1
- Bandwidth: 100
- Differential Channels: Yes
- Accuracy: 0.0500
from Dataforth Corporation
Each SCM5B45 frequency input module provides a single channel of frequency input which is isolated and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement of external... [See More]
- Channels: 1
- Bandwidth: 100
- Differential Channels: Yes
- Maximum Output: 5
from Acromag, Inc.
Field Input: 0-50 kHz frequency ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Frequency: 0-50 kHz
- User Interface: None
from Leine & Linde AB
Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]
- Channels: 1
- Inputs: Encoder Input
- Frequency: 0.1 Hz to 1 MHz
- Form Factor: Modular Bay or Slot System
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 0.5000
from Carlen Controls, Inc.
GENERAL. The CC450IMDC converts the quadrature output of a pulse tachometer to an isolated bi-directional 0 -10VDC signal. Applications include interface with older drives requiring a D.C. feedback signal or a D.C. test signal at the drive motor location for drive response analysis. APPLICATION. A... [See More]
- Frequency: 0-20 KHz Quad A-B
from AW Company
10-30 VDC; six output options (factory set); user adjustable frequency span [See More]
- Channels: 1
- Inputs: Tach
- Frequency: .25Hz-5kHz
- Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
from American Aerospace Controls, Inc.
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]
- Channels: 1
- Accuracy: 1
- Differential Channels: Yes
- AC Voltage: 102 to 250 VAC
from Electro-Sensors, Inc.
Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]
- Channels: 1
- Frequency: 0.1Hz-10kHz
- Accuracy: 0.1000
- Inputs: Tach; Relay / Switch Input
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Channels: 4
- DC Voltage: Coupled -15 to 15V
- Accuracy: 0.1000
- AC Voltage: 50mV to 80V p-p
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 0.5000
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: 0-650 V
- AC Voltage: 0-650 V
- DC Current: 0-5 A
- AC Current: 0-5 A
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 10
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Frequency: 0-50 kHz
- User Interface: None
- Form Factor: DIN Rail