DC Voltage Input Frequency-to-Voltage Converters
from Encore Electronics, Inc.
The Model FL228 is a wide band, analog frequency. to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessible trimpot controls allow adjustment of output offset and fullscale voltage. The unit is mechanically and electrically... [See More]
- Bandwidth: 40
- DC Voltage: 0 To +/- 45 V Max
- Maximum Output: 10
- Form Factor: DIN Rail
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 0.5000
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Channels: 4
- DC Voltage: Coupled -15 to 15V
- Accuracy: 0.1000
- AC Voltage: 50mV to 80V p-p
from SPECTEC
Very versatile with field selectable inputs and outputs [See More]
- DC Voltage: 9, 11 or 36 VDC
- Form Factor: Stand-alone
- DC Current: 15mA
- User Interface: None
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 0.5000
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: 0-650 V
- AC Voltage: 0-650 V
- DC Current: 0-5 A
- AC Current: 0-5 A
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 10
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 10
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Channels: 6
- Bandwidth: 62500
- Differential Channels: Yes (optional feature)
- Maximum Output: 1