Counter / Tachometer Input Frequency-to-Voltage Converters

9 Results
Frequency to Analog Converter -- FI-V
from AW Company

10-30 VDC; six output options (factory set); user adjustable frequency span [See More]

  • Inputs: Tach
  • Frequency: .25Hz-5kHz
  • Channels: 1
  • Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Inputs: Encoder Input (optional feature); Tach; Timer / Clock Input
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Digital Signal Conditioner -- SA420
from Electro-Sensors, Inc.

Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]

  • Inputs: Tach; Relay / Switch Input
  • Accuracy: 0.1000
  • Channels: 1
  • Frequency: 0.1Hz-10kHz
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Inputs: Encoder Input (optional feature); Tach
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Inputs: Encoder Input (optional feature); Tach; Timer / Clock Input
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Inputs: Encoder Input (optional feature); Tach; Timer / Clock Input
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Inputs: Encoder Input (optional feature); Tach
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Inputs: Encoder Input (optional feature); Tach
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Inputs: Encoder Input (optional feature); Tach
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Bandwidth: 62500