Computer Programmable Frequency-to-Voltage Converters
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- User Interface: Computer Programmable; Filter
- Accuracy: 0.1000
- Channels: 4
- DC Voltage: Coupled -15 to 15V
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Bandwidth: 62500
from Electro-Sensors, Inc.
Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]
- User Interface: Front Panel; Computer Programmable
- Accuracy: 0.1000
- Channels: 1
- Frequency: 0.1Hz-10kHz
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Bandwidth: 62500
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Bandwidth: 62500
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Bandwidth: 62500
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Bandwidth: 62500
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Bandwidth: 62500