High Pass Signal Filters

7 Results
0.03Hz to 1MHz, Dual Channel Butterworth/Bessel Programmable Filter -- Model 3988
from Krohn-Hite Corporation

The Krohn-Hite 3988 Butterworth/Bessel dual channelfilter is one of a family of filters carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. The 3988 provides a tunable frequency range from 0.03Hz to 1MHz in the low-pass mode and 0.03Hz to... [See More]

  • Function: LowPass; HighPass
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
Integral Signal Conditioner -- FLSC-18
from OMEGA Engineering, Inc.

OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]

  • Function: HighPass
  • DC Voltage: 120V RMS Max
  • Form Factor: Panel / Chassis Mount
  • Frequency: 10-1000-2500 Hz
0.1Hz to 200kHz Dual Channel 4-Pole Filter -- Model 3362
from Krohn-Hite Corporation

The Krohn-Hite 3362 Dual Channel Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3362 two independent channels provide a tunable frequency range from 0.1Hz to 200kHz; and with the 002 option, the range... [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
1Hz to 99kHz Dual Channel Low-Pass/High-Pass Elliptical Programmable Filter -- Model 3901
from Krohn-Hite Corporation

The Krohn-Hite 3901 programmable, two channel. Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with the quality... [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
3Hz to 25.6MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter -- Model 3945
from Krohn-Hite Corporation

The Krohn-Hite 3945 programmable filter provides one Butterworth channel of low-pass, tunable over the range from 170Hz to 25.6MHz; and two independent Butterworth or Bessel channels of low-pass, high-pass or bypass, one channel of band-pass or band-reject, tunable over the range from 3Hz to 2MHz. [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Architecture: Analog
  • Input Channels: 3
  • Number of Poles: 4
3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter -- Model 3940
from Krohn-Hite Corporation

The Krohn-Hite 3940 programmable, dual channel, Butterworth/Bessel filter offers a programmable or benchtop filter covering a cutoff frequency range from 3Hz to 2MHz. It has a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear... [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Architecture: Analog
  • Input Channels: 2
  • Number of Poles: 4
3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter -- Model 3944
from Krohn-Hite Corporation

The Krohn-Hite Model 3944 is a 4-channel, Butterworth/Bessel filter offers a programmable or bench top filter covering a cutoff frequency range from 3Hz to 2MHz, with a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase... [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Architecture: Analog
  • Input Channels: 4
  • Number of Poles: 4