6 Signal Filters

2 Results
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Number of Poles: 6
  • Differential Channels: Yes
  • Input Channels: 1
  • Architecture: Analog
Continuous Time Fixed Frequency Filter Modules -- Module 3B
from Krohn-Hite Corporation

The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz to 600kHz high-pass. Choose between... [See More]

  • Number of Poles: 4; 6; 8; 5-8
  • Function: LowPass
  • Architecture: Analog
  • Type: Bessel; Butterworth