Rack Mount Signal Filters
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Input Channels: 1
- Architecture: Analog
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Input Channels: 1
- Architecture: Analog
from Dataforth Corporation
SCMD digital input modules provide highly reliable and safe interfaces to harsh industrial measurement and control applications. With SCMD modules installed near individual field signals, a reliable isolation barrier is provided between the field wiring computer system. Other benefits include... [See More]
- Form Factor: Rack Mount
- AC Voltage: 24V to 240V
- DC Voltage: 3.3 to 60V
- Maximum Output: 3.3
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Differential Channels: Yes
- Input Channels: 32
- DC Current: 0