8 Signal Filters

4 Results
SCM5B43 DC Transducer Input Module -- SCM5B43-xx
from Dataforth Corporation

Each SCM5B43 general purpose input module provides a single channel of transducer input which is filtered, isolated, scaled, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Number of Poles: 8
  • Differential Channels: Yes
  • Input Channels: 1
  • Architecture: Analog
0.03Hz to 1MHz, Dual Channel Butterworth/Bessel Programmable Filter -- Model 3988
from Krohn-Hite Corporation

The Krohn-Hite 3988 Butterworth/Bessel dual channelfilter is one of a family of filters carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. The 3988 provides a tunable frequency range from 0.03Hz to 1MHz in the low-pass mode and 0.03Hz to... [See More]

  • Number of Poles: 8
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
0.1Hz to 200kHz Dual Channel 8-Pole Filter -- Model 3382
from Krohn-Hite Corporation

The Krohn-Hite 3382 Dual Channel Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3382 two independent channels provide a tunable frequency range from 0.1Hz to 200kHz; and with the 002 option, the range... [See More]

  • Number of Poles: 8
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
Continuous Time Fixed Frequency Filter Modules -- Module 3B
from Krohn-Hite Corporation

The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz to 600kHz high-pass. Choose between... [See More]

  • Number of Poles: 4; 6; 8; 5-8
  • Function: LowPass
  • Architecture: Analog
  • Type: Bessel; Butterworth