Application Software Included Signal Filters

10 Results
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Input Channels: 1
  • Architecture: Analog; Digital
  • Differential Channels: Yes
  • Features: Prog
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
  • Differential Channels: Yes (optional feature)
  • Function: LowPass (optional feature); HighPass (optional feature); BandPass (optional feature); BandStop (optional feature); AllPass
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Input Channels: 32
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
  • DC Current: 0
16-Channel Isolated Digital Input Board -- OME-DB-16P
from OMEGA Engineering, Inc.

The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]

  • Input Channels: 16
  • DC Voltage: 5V 24V
  • Form Factor: PC Board
  • DC Current: 4 - 20mA
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
  • Differential Channels: Yes (optional feature)
  • Function: LowPass (optional feature); HighPass (optional feature); BandPass (optional feature); BandStop (optional feature); AllPass
24-Channel OPTO-Isolated Input Board -- OME-DB-24P / OME-DB-24PD
from OMEGA Engineering, Inc.

The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]

  • Input Channels: 24
  • DC Voltage: 24Vdc
  • Form Factor: PC Board
  • DC Current: 4 - 20mA
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
  • Differential Channels: Yes (optional feature)
  • Function: LowPass (optional feature); HighPass (optional feature); BandPass (optional feature); BandStop (optional feature); AllPass
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
  • Differential Channels: Yes (optional feature)
  • Function: LowPass (optional feature); HighPass (optional feature); BandPass (optional feature); BandStop (optional feature); AllPass
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Input Channels: 8
  • Architecture: Analog (optional feature); Digital (optional feature)
  • Differential Channels: Yes (optional feature)
  • Function: LowPass (optional feature); HighPass (optional feature); BandPass (optional feature); BandStop (optional feature); AllPass
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
  • Differential Channels: Yes (optional feature)
  • Function: LowPass (optional feature); HighPass (optional feature); BandPass (optional feature); BandStop (optional feature); AllPass