Rectangular Eddy Current Linear Encoders
from Micro-Epsilon Group
The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration... [See More]
- Body Shape: Rectangular
- Linearity: 0.2000
- Measurement Range: 0.0394 to 3.15
- Operating Temperature: -4 to 221
from Micro-Epsilon Group
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor... [See More]
- Body Shape: Rectangular
- Linearity: 0.2000
- Measurement Range: 0.0394 to 3.15
- Operating Temperature: 32 to 122
from Micro-Epsilon Group
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and... [See More]
- Body Shape: Rectangular
- Linearity: 0.2000
- Measurement Range: 0.0157 to 0.0315
- Operating Temperature: 32 to 122
from Micro-Epsilon Group
The SGS4701 displacement measuring system is developed specifically for high speed milling machine applications. Due to high machining speeds and the heat generated, the linear thermal expansion of the spindle in precision machine tools needs to be compensated for in order to keep the tool in a... [See More]
- Body Shape: Rectangular
- Linearity: 0.5000
- Measurement Range: 0.0098 to 0.0197
- Operating Temperature: 32 to 194
from Micro-Epsilon Group
As the controller is in a protected miniature housing and designed for ambient temperatures up to 115 °C, the controller is easy to integrate into the engine compartment. turboSPEED DZ140 offers excellent interference resistance for increased EMC requirements as well as in test cells and road tests. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Target Material: Non-Magnetic Targets; Non-ferrous Targets
- Output: Voltage