Ferrous Targets Eddy Current Linear Encoders
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Target Material: Magnetic Targets; Ferrous Targets
- Operating Temperature: -4 to 356
- Measurement Range: 0.0787
- Power Requirements: DC Powered
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Target Material: Magnetic Targets; Ferrous Targets
- Operating Temperature: -4 to 356
- Measurement Range: 0.0394
- Power Requirements: DC Powered
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Target Material: Magnetic Targets; Ferrous Targets
- Operating Temperature: -4 to 356
- Measurement Range: 0.1181
- Power Requirements: DC Powered
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Target Material: Magnetic Targets; Ferrous Targets
- Operating Temperature: -4 to 356
- Measurement Range: 0.2362
- Power Requirements: DC Powered
from Micro-Epsilon Group
The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent... [See More]
- Target Material: Magnetic Targets; Ferrous Targets
- Resolution: 0.0040
- Measurement Range: 0.0787
- Operating Temperature: 32 to 158
from Micro-Epsilon Group
The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent... [See More]
- Target Material: Magnetic Targets; Ferrous Targets
- Resolution: 0.0040
- Measurement Range: 0.1575
- Operating Temperature: 32 to 158
from Micro-Epsilon Group
The U6 and U8 models of the eddyNCDT 3001 series are powerful eddy current sensors with integrated controller in an M18 design. Calibrated for ferromagnetic and non-ferromagnetic materials, these compact sensors offer measuring ranges of 6 mm or 8 mm. As these sensors are temperature-compensated,... [See More]
- Target Material: Ferrous Targets
- Resolution: 0.0030
- Measurement Range: 0.2362
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration... [See More]
- Target Material: Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Linearity: 0.2000
- Measurement Range: 0.0394 to 3.15
- Operating Temperature: -4 to 221
from Micro-Epsilon Group
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor... [See More]
- Target Material: Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Linearity: 0.2000
- Measurement Range: 0.0394 to 3.15
- Operating Temperature: 32 to 122
from Micro-Epsilon Group
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and... [See More]
- Target Material: Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Linearity: 0.2000
- Measurement Range: 0.0157 to 0.0315
- Operating Temperature: 32 to 122
from Micro-Epsilon Group
The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high temperature stability allows for the combiSENSOR to provide constant measurement... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Repeatability: 0.0197
- Measurement Range: 1.97E-4 to 0.1181
- Resolution: 7.50E-6 to 2.00E-5
from Micro-Epsilon Group
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Linearity: 0.0500
- Measurement Range: 0.0016 to 0.1181
- Operating Temperature: 50 to 140
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 4.00E-5
- Measurement Range: 0.0787
- Operating Temperature: -4 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 8.00E-5
- Measurement Range: 0.1575
- Operating Temperature: -4 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 3.00E-4
- Measurement Range: 0.5906
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 4.40E-4
- Measurement Range: 0.8661
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 8.00E-4
- Measurement Range: 1.57
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 1.20E-4
- Measurement Range: 0.2362
- Operating Temperature: -4 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 1.60E-4
- Measurement Range: 0.3150
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 0.0016
- Measurement Range: 3.15
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Operating Temperature: -4 to 302
- Measurement Range: 0.0157
- Electrical Connection: Cable
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Target Material: Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Linearity: 0.2000
- Measurement Range: 0.0197
- Operating Temperature: -4 to 356
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Target Material: Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 4.00E-5
- Measurement Range: 0.0315
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Resolution: 2.50E-5
- Measurement Range: 0.0197
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The SGS4701 displacement measuring system is developed specifically for high speed milling machine applications. Due to high machining speeds and the heat generated, the linear thermal expansion of the spindle in precision machine tools needs to be compensated for in order to keep the tool in a... [See More]
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
- Linearity: 0.5000
- Measurement Range: 0.0098 to 0.0197
- Operating Temperature: 32 to 194