Voltage Eddy Current Linear Encoders

17 Results
Compact Eddy Current Measuring System -- eddyNCDT DT3005-S2-A-C1
from Micro-Epsilon Group

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]

  • Output: Voltage
  • Operating Temperature: -4 to 356
  • Measurement Range: 0.0787
  • Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
Compact Eddy Current Measuring System -- eddyNCDT DT3005-U1-A-C1
from Micro-Epsilon Group

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]

  • Output: Voltage
  • Operating Temperature: -4 to 356
  • Measurement Range: 0.0394
  • Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
Compact Eddy Current Measuring System -- eddyNCDT DT3005-U3-A-C1
from Micro-Epsilon Group

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]

  • Output: Voltage
  • Operating Temperature: -4 to 356
  • Measurement Range: 0.1181
  • Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
Compact Eddy Current Measuring System -- eddyNCDT DT3005-U6-A-C1
from Micro-Epsilon Group

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]

  • Output: Voltage
  • Operating Temperature: -4 to 356
  • Measurement Range: 0.2362
  • Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
Compact Eddy Current Sensor with Integrated Controller -- eddyNCDT DT3001-U2-A-SA
from Micro-Epsilon Group

The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent... [See More]

  • Output: Voltage
  • Resolution: 0.0040
  • Measurement Range: 0.0787
  • Operating Temperature: 32 to 158
Compact Eddy Current Sensor with Integrated Controller -- eddyNCDT DT3001-U4-A-Cx
from Micro-Epsilon Group

The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent... [See More]

  • Output: Voltage
  • Resolution: 0.0040
  • Measurement Range: 0.1575
  • Operating Temperature: 32 to 158
Compact Eddy Current Sensor with Integrated Controller -- eddyNCDT DT3001-U6-A-SA
from Micro-Epsilon Group

The U6 and U8 models of the eddyNCDT 3001 series are powerful eddy current sensors with integrated controller in an M18 design. Calibrated for ferromagnetic and non-ferromagnetic materials, these compact sensors offer measuring ranges of 6 mm or 8 mm. As these sensors are temperature-compensated,... [See More]

  • Output: Voltage
  • Resolution: 0.0030
  • Measurement Range: 0.2362
  • Operating Temperature: -4 to 158
High-Performance Eddy Current Measuring System Controller -- eddyNCDT DT3020
from Micro-Epsilon Group

The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration... [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Linearity: 0.2000
  • Measurement Range: 0.0394 to 3.15
  • Operating Temperature: -4 to 221
High-Performance Eddy Current System Controller -- eddyNCDT DT3060
from Micro-Epsilon Group

The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor... [See More]

  • Output: Voltage; Current
  • Linearity: 0.2000
  • Measurement Range: 0.0394 to 3.15
  • Operating Temperature: 32 to 122
Miniature Eddy Current System Controller -- eddyNCDT DT3070
from Micro-Epsilon Group

The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and... [See More]

  • Output: Voltage; Current
  • Linearity: 0.2000
  • Measurement Range: 0.0157 to 0.0315
  • Operating Temperature: 32 to 122
Sensor system for thickness measurement of plastics -- combiSENSOR KSB6430
from Micro-Epsilon Group

The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high temperature stability allows for the combiSENSOR to provide constant measurement... [See More]

  • Output: Voltage
  • Repeatability: 0.0197
  • Measurement Range: 1.97E-4 to 0.1181
  • Resolution: 7.50E-6 to 2.00E-5
Sensor system for thickness measurement of plastics -- combiSENSOR KSS6420
from Micro-Epsilon Group

In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute... [See More]

  • Output: Voltage
  • Linearity: 0.0500
  • Measurement Range: 0.0016 to 0.1181
  • Operating Temperature: 50 to 140
Spindle Growth System -- eddyNCDT SGS4701
from Micro-Epsilon Group

The SGS4701 displacement measuring system is developed specifically for high speed milling machine applications. Due to high machining speeds and the heat generated, the linear thermal expansion of the spindle in precision machine tools needs to be compensated for in order to keep the tool in a... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.0098 to 0.0197
  • Operating Temperature: 32 to 194
Turbocharger Speed Controller -- turboSPEED DZ140
from Micro-Epsilon Group

As the controller is in a protected miniature housing and designed for ambient temperatures up to 115 °C, the controller is easy to integrate into the engine compartment. turboSPEED DZ140 offers excellent interference resistance for increased EMC requirements as well as in test cells and road tests. [See More]

  • Output: Voltage
  • Power Requirements: DC Powered
  • Target Material: Non-Magnetic Targets; Non-ferrous Targets
  • Electrical Connection: 10-pole connector
Multi-Channel Precision Eddy-Current Displacement Sensor -- ECL150
from Lion Precision

ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM solution. Up to 8 channels in a single... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.0200 to 0.6000
  • Operating Temperature: -10 to 400
Precision Eddy-Current Displacement Sensor -- ECL101
from Lion Precision

ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail mountable electronics and threaded or... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.0200 to 0.6000
  • Operating Temperature: -10 to 400
Precision Eddy-Current Displacement Sensor -- ECL202
from Lion Precision

ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for easy... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.0100 to 0.6000
  • Operating Temperature: -10 to 400