Threaded Barrel Eddy Current Linear Encoders
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -4 to 356
- Measurement Range: 0.0787
- Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -4 to 356
- Measurement Range: 0.0394
- Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -4 to 356
- Measurement Range: 0.1181
- Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
from Micro-Epsilon Group
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -4 to 356
- Measurement Range: 0.2362
- Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
from Micro-Epsilon Group
The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent... [See More]
- Body Shape: Threaded Barrel
- Resolution: 0.0040
- Measurement Range: 0.0787
- Operating Temperature: 32 to 158
from Micro-Epsilon Group
The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent... [See More]
- Body Shape: Threaded Barrel
- Resolution: 0.0040
- Measurement Range: 0.1575
- Operating Temperature: 32 to 158
from Micro-Epsilon Group
The U6 and U8 models of the eddyNCDT 3001 series are powerful eddy current sensors with integrated controller in an M18 design. Calibrated for ferromagnetic and non-ferromagnetic materials, these compact sensors offer measuring ranges of 6 mm or 8 mm. As these sensors are temperature-compensated,... [See More]
- Body Shape: Threaded Barrel
- Resolution: 0.0030
- Measurement Range: 0.2362
- Operating Temperature: -4 to 158
from Micro-Epsilon Group
The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high temperature stability allows for the combiSENSOR to provide constant measurement... [See More]
- Body Shape: Threaded Barrel
- Repeatability: 0.0197
- Measurement Range: 1.97E-4 to 0.1181
- Resolution: 7.50E-6 to 2.00E-5
from Micro-Epsilon Group
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute... [See More]
- Body Shape: Threaded Barrel
- Linearity: 0.0500
- Measurement Range: 0.0016 to 0.1181
- Operating Temperature: 50 to 140
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Threaded Barrel
- Resolution: 4.00E-5
- Measurement Range: 0.0787
- Operating Temperature: -4 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Threaded Barrel
- Resolution: 8.00E-5
- Measurement Range: 0.1575
- Operating Temperature: -4 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Resolution: 3.00E-4
- Measurement Range: 0.5906
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Resolution: 4.40E-4
- Measurement Range: 0.8661
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Resolution: 8.00E-4
- Measurement Range: 1.57
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Threaded Barrel
- Resolution: 1.20E-4
- Measurement Range: 0.2362
- Operating Temperature: -4 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Threaded Barrel
- Resolution: 1.60E-4
- Measurement Range: 0.3150
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Resolution: 0.0016
- Measurement Range: 3.15
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -4 to 302
- Measurement Range: 0.0157
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Body Shape: Threaded Barrel
- Linearity: 0.2000
- Measurement Range: 0.0197
- Operating Temperature: -4 to 356
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Body Shape: Threaded Barrel
- Resolution: 4.00E-5
- Measurement Range: 0.0315
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Body Shape: Threaded Barrel
- Resolution: 2.50E-5
- Measurement Range: 0.0197
- Operating Temperature: 32 to 302
from Micro-Epsilon Group
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors, which... [See More]
- Body Shape: Threaded Barrel; Other; Flat sensor
- Operating Temperature: 32 to 302
- Measurement Range: 0.0394
- Target Material: Magnetic Targets; Non-Magnetic Targets; Ferrous Targets; Non-ferrous Targets
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Threaded Barrel
- Resolution: 2.00E-5
- Measurement Range: 0.0394
- Operating Temperature: -4 to 392
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Threaded Barrel
- Resolution: 4.00E-5
- Measurement Range: 0.0787
- Operating Temperature: -4 to 392
from Micro-Epsilon Group
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used... [See More]
- Body Shape: Threaded Barrel
- Resolution: 8.00E-5
- Measurement Range: 0.1575
- Operating Temperature: -4 to 392