Electro-hydraulic Pinch Valves

4 Results
Control Pinch Valves // Series 5300
from DeZURIK, Inc.

Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting the operating mechanism and... [See More]

  • Actuation: Electric; ElectroHydraulic
Control Pinch Valves // Series 5400
from DeZURIK, Inc.

Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch valves on extremely abrasive and... [See More]

  • Actuation: ElectroHydraulic
Control Pinch Valves // Series 5700
from DeZURIK, Inc.

Red Valve ’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate, repeatable, variable... [See More]

  • Actuation: ElectroHydraulic
Control Pinch Valves // Series 9000
from DeZURIK, Inc.

The Series 9000 High Pressure Control Pinch Valve is Red Valve ’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available - standard full-port for... [See More]

  • Actuation: ElectroHydraulic