Pneumatic Pinch Valves

9 Results
Pneumatic Pinch Valve -- NPP Series
from Clippard

Clippard ’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 250.00
Air Operated Pinch Valves -- HAS
from Plast-O-Matic Valves, Inc.

Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions. High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 100.00
  • Valve Size: 0.50 to 1.00
Pinch Valves
from IMI Bimba

Base/panel mount ready & accommodates flexible tubing size ranges up to 1.000 ” outer diameter (OD), with durometer hardness rating between 50-70 Shore A. It comes with a snap in retention tubing slot for quick loading/exchange procedures. [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 125.00
Air Operated Pinch Valves -- Megaflex
from Red Valve Company, Inc.

The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20 ” to 84 ”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 25.00 to 50.00
  • Valve Size: 30.00 to 84.00
Pneumatic Pinch Valve -- Model 932
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 30.00 to 125.00
  • Valve Size: 0.12 to 0.25
  • Agency: ISO; ISO 9001:2008
Air Operated Pinch Valves -- Series 2600
from Red Valve Company, Inc.

The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded and does not have fabric reinforcement, making it easier to open and close. The 2600 is also an excellent... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 50.00 to 75.00
  • Valve Size: 0.12 to 2.00
Pneumatic Pinch Valve -- Model 933
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 65.00 to 125.00
  • Valve Size: 0.25 to 0.38
  • Agency: ISO; ISO 9001:2008
Air Operated Pinch Valves -- Series 26F Sanitary Pinch Valve
from Red Valve Company, Inc.

The 26F Sanitary Valve ’s unique one-piece sleeve design, with Tri-Clover Tri-Clamps ®, incorporates an integral O-ring seal molded onto the sleeve ends. The design makes this sanitary valve a straight through port design, eliminating crevices and dead spots, in order to reduce the... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 50.00 to 75.00
  • Valve Size: 0.50 to 3.00
Pneumatic Pinch Valve -- Model 934
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 65.00 to 125.00
  • Valve Size: 0.50 to 0.75
  • Agency: ISO; ISO 9001:2008