Electro-pneumatic Pinch Valves
2 Results
Control Pinch Valves // Series 5200
from DeZURIK, Inc.
from DeZURIK, Inc.
The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The valve has... [See More]
- Actuation: ElectroPneumatic
Control Pinch Valves // Series 5200 D-Port
from DeZURIK, Inc.
from DeZURIK, Inc.
Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which closes... [See More]
- Actuation: ElectroPneumatic