Electric Pinch Valves

45 Results
Control Pinch Valves // Series 5300
from DeZURIK, Inc.

Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting the operating mechanism and... [See More]

  • Actuation: Electric; ElectroHydraulic
2-Way Miniature Pinch Valve -- NPV1-1C-01-12
from Clippard

The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]

  • Actuation: Electric
  • Power: 12
  • Maximum Pressure: 30.00
Pinch Valves with Hit & Hold Circuit -- NPV Series
from Clippard

The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid... [See More]

  • Actuation: Electric
  • Power: 12 to 24
  • Maximum Pressure: 30.00
  • Agency: CE, RoHS
Control Pinch Valves -- Series 5200 D-port
from Red Valve Company, Inc.

Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which... [See More]

  • Actuation: Electric; Pneumatic; Hydraulic
  • Maximum Pressure: 45.00 to 150.00
  • Valve Size: 6.00 to 36.00
Intelivalve™ Solenoid Pinch Valve -- Model 2100
from Acro Associates, Inc.

Acro's Intelivalve ™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact format making them the... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.06 to 0.12
  • Power: 12 to 42
284 Series - 2-way, Normally Closed And Normally Open, Solenoid Operated Pinch Valves -- SCH284A001
from ASCO

The Series 284 are 2-way, normally closed and normally. open, solenoid operated pinch valves designed to control. the flow of corrosive or high purity fluids in medical equipment,. analytical instruments, and industrial applications. Pinch valves control fluid flow by locating soft tubing in a. [See More]

  • Actuation: Electric
  • Maximum Pressure: 15.00
  • Valve Size: 0.03 to 0.07
  • Power: 12 to 24
Pinch Valves -- 075P Series
from Arcmed Bio-Chem

What is a Solenoid Operated  Pinch Valve?     A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 30.00
  • Valve Size: 0.01 to 0.06
  • Power: 12 to 24
1 Tube NC Pinch Valve -- 161P010
from NResearch

Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.03
  • Power: 6
EPK Pinch Valve
from Clark Solutions

Model EPK pinch valves are large, rugged pinch valves for use with 10 mm and 15 mm I.D. silicone tubing. The valves are particularly well suited for on/off fluid control applications where the fluid media is difficult for conventional valves to handle or where the complete fluid system wetted... [See More]

  • Actuation: Electric
  • Maximum Pressure: 7.25
  • Valve Size: 0.39 to 0.59
  • Power: 11 to 26
Pinch Valve, 2/2-way, NC -- 16.001.116
from A. u. K. Müller GmbH & Co. KG

The 16.001.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 14.50
  • Valve Size: 0.04
  • Power: 24
Solenoid Pinch Valves
from IMI Bimba

Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes toggling... [See More]

  • Actuation: Electric
  • Power: 24
Pinch Valves, 2-Way, 3-Way and Selector Valves -- SV23 Series
from Valcor Engineering Corporation

The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube configuration and are capable of... [See More]

  • Actuation: Electric
  • Power: 12 to 24
  • Maximum Pressure: 30.00
Control Pinch Valves -- Series 5200E Electrically Actuated
from Red Valve Company, Inc.

The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve... [See More]

  • Actuation: Electric
  • Maximum Pressure: 50.00 to 150.00
  • Valve Size: 1.00 to 30.00
Solenoid Pinch Valve -- Model 904
from Acro Associates, Inc.

Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing. Built in,... [See More]

  • Actuation: Electric
  • Power: 12 to 48
  • Valve Size: 0.12 to 0.25
  • Agency: ISO; ISO 9001:2008
384 Series - 3-way, Universal, Solenoid Operated PinchValves -- SCH384A001
from ASCO

The Series 384 are 3-way, universal, solenoid operated pinch. valves designed to control the flow of corrosive or high. purity fluids in medical equipment, analytical instruments,. and industrial applications. Pinch valves control fluid flow by. locating soft tubing in a mechanism that... [See More]

  • Actuation: Electric
  • Maximum Pressure: 15.00
  • Valve Size: 0.04 to 0.09
  • Power: 12 to 24
1 Tube NO Pinch Valve -- 161P021
from NResearch

Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.03
  • Power: 12
Model PS Pinch Valve -- PS-0815NC
from Clark Solutions

Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. [See More]

  • Actuation: Electric
  • Maximum Pressure: 21.76
  • Valve Size: 0.09 to 0.80
  • Power: 12 to 24
Pinch Valve, 2/2-way, NC -- 16.002.116
from A. u. K. Müller GmbH & Co. KG

The 16.002.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 14.50
  • Valve Size: 0.08
  • Power: 24
Control Pinch Valves -- Series 5300 Open Frame
from Red Valve Company, Inc.

Red Valve Company has developed a new open frame control pinch valve, the Series 5300. The Series 5300 valve features many of the same advantages of the Series 5200 line of control pinch valves, in a light-weight, low-cost open frame design. The open frame design is possible because the sleeve is... [See More]

  • Actuation: Electric; Pneumatic; Hydraulic
  • Maximum Pressure: 45.00 to 150.00
  • Valve Size: 2.00 to 36.00
1 x NO & 1 x NC Pinch Valve -- 161P091
from NResearch

Suitable for pinch applications that require synchronous switching of two streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.03
  • Power: 12
Model PS Pinch Valve -- PS-1615W
from Clark Solutions

Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or two way normally... [See More]

  • Actuation: Electric
  • Maximum Pressure: 21.76
  • Valve Size: 0.13 to 1.60
  • Power: 11 to 26
Pinch Valve, 2/2-way, NC -- 16.003.125
from A. u. K. Müller GmbH & Co. KG

The 16.003.125 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 14.50
  • Valve Size: 0.12
  • Power: 24
Control Pinch Valves -- Series 5400 Centerline Closure
from Red Valve Company, Inc.

Red Valve ’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch on extremely... [See More]

  • Actuation: Electric; Hydraulic
  • Maximum Pressure: 50.00 to 150.00
  • Valve Size: 4.00 to 54.00
2 Tube NC Pinch Valve -- 225P031-11
from NResearch

Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.03
  • Power: 12
PK & NP Pinch Valve Series
from Clark Solutions

Model PK pinch valves are rugged pinch valves for use with 1.6, 3.2 and 4.8 mm I.D. Silicone tubing. The valves are particularly well suited for on/off fluid control applications where the fluid media is difficult for conventional valves to handle or where the complete fluid system wetted components... [See More]

  • Actuation: Electric
  • Maximum Pressure: 7.25
  • Valve Size: 0.19 to 0.38
  • Power: 11 to 26
Pinch Valve, 2/2-way, NC -- 16.006.130
from A. u. K. Müller GmbH & Co. KG

The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 11.60
  • Valve Size: 0.24
  • Power: 24
Control Pinch Valves -- Series 5700 Centerline Closure
from Red Valve Company, Inc.

Red Valve ’s Series 5700 Control Pinch Valve is a cost effectivechoice when centerline valve closure is required. The Series 5700 offers a 100% full round port opening and Class V shut-off. In throttling service, the 5700 provides true feedback positioning, and accurate, repeatable variable... [See More]

  • Actuation: Electric; Hydraulic
  • Maximum Pressure: 50.00 to 150.00
  • Valve Size: 4.00 to 24.00
2 Tube NO Pinch Valve -- 225P041-11
from NResearch

Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.03
  • Power: 12
PM Universal Pinch Valve
from Clark Solutions

Model PM pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Each model can be configured for three way (dual tube), two way normally open (single tube) or two way... [See More]

  • Actuation: Electric
  • Maximum Pressure: 21.76
  • Valve Size: 0.09 to 0.12
  • Power: 11 to 26
Pinch Valve, 2/2-way, NO -- 16.001.216
from A. u. K. Müller GmbH & Co. KG

The 16.001.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 14.50
  • Valve Size: 0.04
  • Power: 24
Control Pinch Valves -- Series 5800
from Red Valve Company, Inc.

The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack, and no... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 1.00 to 12.00
2 x NO & 2 x NC Pinch Valve -- 225P071-11
from NResearch

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.03
  • Power: 12
Series 22 Pinch Valve
from Clark Solutions

The Series-22 Quarter-Turn Dia-Cam valve is a high flow capacity pinch valve, designed for hard-to handle fluids, especially slurries. The valve interior consists of a fabric reinforced elastomeric or PTFE-lined Diaphragm Spool... the only wetted component of the valve. Two opposing gear-driven... [See More]

  • Actuation: Electric
  • Maximum Pressure: 3500.00
  • Valve Size: 0.50 to 3.00
  • Power: 12 to 24
Pinch Valve, 2/2-way, NO -- 16.002.216
from A. u. K. Müller GmbH & Co. KG

The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 14.50
  • Valve Size: 0.08
  • Power: 24
Control Pinch Valves -- Series 9000 High Pressure
from Red Valve Company, Inc.

The Series 9000 high-pressure control pinch valve is Red Valve ’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar ® material. Several heavy-duty sleeve designs are available - standard full port... [See More]

  • Actuation: Manual; Electric; Hydraulic
  • Maximum Pressure: 720.00
  • Valve Size: 1.00 to 26.00
4 Tube NC Pinch Valve -- 360P051-11
from NResearch

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.03
  • Power: 12
Pinch Valve, 2/2-way, NO -- 16.003.225
from A. u. K. Müller GmbH & Co. KG

The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50 - 60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 14.50
  • Valve Size: 0.12
  • Power: 24
Control Pinch Valves -- Weirflex Adjustable Weir Valve
from Red Valve Company, Inc.

The Weirflex Level Control package allows users to monitor and control the level of available storage capacity within their pipeline by recording the level of water upstream of the valve. Utilizing an ultrasonic sensor tied to a control module, this package can be setup to indicate level, indicate... [See More]

  • Actuation: Manual; Electric
4 Tube NO Pinch Valve -- 360P061-21
from NResearch

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.06
  • Power: 12
Pinch Valve, 2/2-way, NO -- 16.006.230
from A. u. K. Müller GmbH & Co. KG

The 16.006.230 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 11.60
  • Valve Size: 0.24
  • Power: 24
4 x NO & 4 x NC Pinch Valve -- 225P081-11
from NResearch

Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.03
  • Power: 12
Pinch Valve, 3/2-way -- 16.001.316
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.001.316 are designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 14.50
  • Valve Size: 0.04
  • Power: 24
Full Opening Pinch Valve -- 225PNC1-21
from NResearch

In addition to already exceptional low power consumption, our environmental friendly Full Opening Latching GreenValve®, only requires power for approximately 100 milliseconds each time it changes its state. While the valve remains in a continuous closed or open state, there is absolutely no need for... [See More]

  • Actuation: Electric
  • Maximum Pressure: 30.00
  • Valve Size: 0.06 to 0.12
Pinch Valve, 3/2-way -- 16.002.316
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.002.316 are designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 14.50
  • Valve Size: 0.08
  • Power: 24
Pinch Valve, 3/2-way -- 16.006.330
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Actuation: Electric
  • Maximum Pressure: 0.00 to 11.60
  • Valve Size: 0.24
  • Power: 24