Manual / Hand Pinch Valves

5 Results
Control Pinch Valves -- Series 9000 High Pressure
from Red Valve Company, Inc.

The Series 9000 high-pressure control pinch valve is Red Valve ’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar ® material. Several heavy-duty sleeve designs are available - standard full port... [See More]

  • Actuation: Manual; Electric; Hydraulic
  • Maximum Pressure: 720.00
  • Valve Size: 1.00 to 26.00
Variable Flow Control Valve -- BioValve®
from Watson-Marlow Fluid Technology Group

BioValve is a precision restriction flow controller and shut-off valve for use in bioprocessing and pharmaceutical manufacturing applications. Lot numbers moulded in for full traceability. Profiled to minimise flow path turbulence. Thread pitch is calibrated to 2mm per turn, permitting controlled... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00
Control Pinch Valves -- Weirflex Adjustable Weir Valve
from Red Valve Company, Inc.

The Weirflex Level Control package allows users to monitor and control the level of available storage capacity within their pipeline by recording the level of water upstream of the valve. Utilizing an ultrasonic sensor tied to a control module, this package can be setup to indicate level, indicate... [See More]

  • Actuation: Manual; Electric
Manual Pinch Valves -- Series 70
from Red Valve Company, Inc.

The Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated and a strong fabricated steel body is used in its place. The Series 70 is less costly, lighter, versatile, and can be used when... [See More]

  • Actuation: Manual
  • Maximum Pressure: 50.00 to 150.00
  • Valve Size: 1.00 to 48.00
Manual Pinch Valves -- Series 75
from Red Valve Company, Inc.

Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body, and double acting ACME threaded pinch mechanism which closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual Pinch Valves... [See More]

  • Actuation: Manual
  • Maximum Pressure: 25.00 to 50.00
  • Valve Size: 30.00 to 96.00