Steel, Unhardened Specialty Pins

8 Results
Bridge Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 2 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials:... [See More]

  • Material: Stainless; UnhardenedSteel
  • Design Units: English
  • Pin Type: Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin
  • Nominal Diameter: 2 to 18
Guide Pin -- GAST - M3 - 8
from PENCOM

Screw mounted, 30 deg nose, clear zinc finish [See More]

  • Material: UnhardenedSteel
  • Design Units: Metric
  • Pin Type: Guide Pin
  • Nominal Diameter: 0.1181
Mold / Die Core Pins
from SelfLube, Inc.

Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000. [See More]

  • Material: UnhardenedSteel
  • Design Units: English
  • Pin Type: Mold Core Pins
  • Nominal Diameter: 0.0930 to 0.7500
Mold / Die Guide Pins
from SelfLube, Inc.

For die applications, see bushing section for mating guide pin bushings. [See More]

  • Material: UnhardenedSteel
  • Design Units: English
  • Pin Type: Mold Guide Pins
  • Nominal Diameter: 0.7500 to 3
NAAMS Guide Pins
from SelfLube, Inc.

For die applications, see bushing section for related NAAMS bushings. [See More]

  • Material: UnhardenedSteel
  • Design Units: Metric
  • Pin Type: Mold Guide Pins
  • Nominal Diameter: 1.26 to 4.92
Nitrided Ejector Pins
from SelfLube, Inc.

Available in a variety of sizes. Tolerances: Pin Diameter (D) -.0003 / -.0008, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, Length (L) +.062 / -.000. [See More]

  • Material: UnhardenedSteel
  • Design Units: English
  • Pin Type: Ejector
  • Nominal Diameter: 0.0460 to 1
Nitrided Ejector Pins - Metric
from SelfLube, Inc.

Made in a variety of sizes. Materials 1.2344 (H-13) with a core: 40-44 Rc; Surface: 68-72 Rc. [See More]

  • Material: UnhardenedSteel
  • Design Units: Metric
  • Pin Type: Ejector
  • Nominal Diameter: 0.0591 to 1.26
Straight Leader Pins
from SelfLube, Inc.

For mold applications see bushing section for mating shoulder, straight and guided ejector bushings. [See More]

  • Material: UnhardenedSteel
  • Design Units: English
  • Pin Type: Ejector; Leader Pins
  • Nominal Diameter: 0.7500 to 2.5