English Specialty Pins
from Vlier
These commercial-grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine and many other applications. Typical Uses. Material handling equipment. Trailers and rigging equipment. Food &... [See More]
- Design Units: English
- Length: 0.5000
- Nominal Diameter: 0.1800
from PennEngineering®
Use PEM eConnect ® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that ’s unmatched by traditional attachment methods. Quick, Secure Automated Installation. Use PEM eConnect ® fastening technology with our line of fully automated... [See More]
- Design Units: English
- Length: 1.21 to 1.4
- Nominal Diameter: 0.3150
from Vlier
These L-Handle commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Vlier Lock L-Handle design is the latest addition to this popular... [See More]
- Design Units: English
- Length: 0.5000
- Nominal Diameter: 0.1800
from Vlier
These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either “T ” handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Typical Uses. [See More]
- Design Units: English
- Length: 0.5000
- Nominal Diameter: 0.1800
from DME Company
Reduces cycle times. Ten times better conductivity than steel. Moldstar 150 (C18000) beryllium-free copper-based alloy. Hardness of 90-98 Rockwell B. Available in 21 diameters and four lengths [See More]
- Design Units: English
- Nominal Diameter: 0.0937 to 0.7500
- Pin Type: Core Pin
- Length: 3 to 20
from Dyson Corporation (The)
Custom, Recessed Bridge Pins. Thread Diameters - 0.5" to 20" [See More]
- Design Units: English
- Nominal Diameter: 0.5000 to 20
- Pin Type: Recessed Bridge Pins
- Material: Stainless (optional feature); HardenedSteel (optional feature); UnhardenedSteel (optional feature)
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 2 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials:... [See More]
- Design Units: English
- Nominal Diameter: 2 to 18
- Pin Type: Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin
- Material: Stainless; UnhardenedSteel
from G.L. Huyett
Solid pins that are drilled at each chamfered end. Pins are held in place by wire formed pins. The versatile headless design is used in blind holes or on yokes. [See More]
- Design Units: English
- Nominal Diameter: 0.1880 to 2
- Pin Type: Solid Pins w/ Chamfered Ends
- Length: 0.9380 to 4
from SelfLube, Inc.
Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000. [See More]
- Design Units: English
- Nominal Diameter: 0.0930 to 0.7500
- Pin Type: Mold Core Pins
- Length: 3 to 10
from DME Company
Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body... [See More]
- Design Units: English
- Nominal Diameter: 0.0937 to 0.7500
- Pin Type: Core Pin
- Length: 3 to 14
from SelfLube, Inc.
For die applications, see bushing section for mating guide pin bushings. [See More]
- Design Units: English
- Nominal Diameter: 0.7500 to 3
- Pin Type: Mold Guide Pins
- Length: 3.5 to 20
from DME Company
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body and... [See More]
- Design Units: English
- Nominal Diameter: 0.0937 to 0.7500
- Pin Type: Core Pin
- Length: 3 to 14
from SelfLube, Inc.
Available in a variety of sizes. Tolerances: Pin Diameter (D) -.0003 / -.0008, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, Length (L) +.062 / -.000. [See More]
- Design Units: English
- Nominal Diameter: 0.0460 to 1
- Pin Type: Ejector
- Length: 6 to 39
from DME Company
Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Core hardness 40-45 HRC. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. [See More]
- Design Units: English
- Nominal Diameter: 0.0312 to 1
- Pin Type: Ejector
- Material: Steel
from SelfLube, Inc.
SelfLube Sleeve Ejectors have forged heads for maximum strength and are supplied heat treated, ground. Nitrided and polished to reduce friction and wear. [See More]
- Design Units: English
- Nominal Diameter: 0.1870 to 1
- Pin Type: Ejector
- Length: 3 to 12
from DME Company
Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. Centerless ground and polished outer... [See More]
- Design Units: English
- Nominal Diameter: 0.2500 to 0.3750
- Pin Type: Puller Pin
- Length: 3.44 to 9.38
from SelfLube, Inc.
For mold applications see bushing section for mating shoulder, straight and guided ejector bushings. [See More]
- Design Units: English
- Nominal Diameter: 0.7500 to 2.5
- Pin Type: Ejector; Leader Pins
- Length: 1.75 to 18.75
from DME Company
Precision-machined flat on head keeps pin from rotating. Made from superior quality thermal shock-resisting hotwork steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Core hardness 40-45 HRC. Outside diameter nitrided to 65-74 HRC. Heads annealed for easy machining. [See More]
- Design Units: English
- Nominal Diameter: 0.1250 to 1
- Pin Type: Ejector
- Length: 6 to 25
from SelfLube, Inc.
Made in a variety of sizes. Material is 1.2344 (H-13) with a core: 50-52 Rc; Surface: 65-70 Rc. [See More]
- Design Units: English
- Nominal Diameter: 0.0310 to 1
- Pin Type: Ejector
- Length: 4 to 14
from DME Company
EP Series Nitrided Ejector Pins. High Quality, Affordable Price. 100+ sizes in stock! [See More]
- Design Units: English
- Nominal Diameter: 0.0460 to 1
- Pin Type: Ejector
- Length: 6 to 25
from SelfLube, Inc.
Each Unikix Spring Pin consists of a hardened steel rod soldered to a compression spring. A Unikix Spring Pin can eject a sheet-metal part after cut-off. This can prevent the sheet metal from being held against the stripper by stamping-fluid surface tension. They are used for ejectors, lifters,... [See More]
- Design Units: English
- Nominal Diameter: 0.1480 to 0.2000
- Pin Type: Ejector; UNIKIX Spring Pins
- Length: 3 to 4
from DME Company
Material: H-13 Steel. Core Hardness: RC 43 ± 2 [See More]
- Design Units: English
- Nominal Diameter: 0.0460 to 0.1000
- Pin Type: Ejector
- Length: 6 to 14
from DME Company
Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. [See More]
- Design Units: English
- Nominal Diameter: 0.6250
- Pin Type: Stop Pin
- Length: 0.8125
from DME Company
Dowel Leader Pins [See More]
- Design Units: English
- Nominal Diameter: 0.3755 to 0.6255
- Pin Type: Leader Pin
- Length: 4 to 6
from DME Company
Porcerax II ® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003 ”) or 20 (.0008 ”) microns throughout, the primary function is... [See More]
- Design Units: English
- Nominal Diameter: 0.2500 to 0.5000
- Pin Type: Vortex Core Pin
- Length: 3