Stainless Steel Specialty Pins
from Reid Supply
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]
- Material: Stainless; Stainless Steel
- Nominal Diameter: 0.1890
from Hartford Technologies, Inc.
Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin... [See More]
- Material: Stainless; HardenedSteel; Bearing grade chrome steel
- Nominal Diameter: 0.0310 to 1
- Pin Type: Pivot / Hinge
- Length: 0.1250 to 3
from PENCOM
Screw mounted, 30 deg nose, 300 series SS with passivate finish [See More]
- Material: Stainless
- Nominal Diameter: 0.1181
- Pin Type: Guide Pin
- Length: 0.2299
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 2 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials:... [See More]
- Material: Stainless; UnhardenedSteel
- Design Units: English
- Pin Type: Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin
- Nominal Diameter: 2 to 18
from Reid Supply
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]
- Material: Stainless; Stainless Steel
- Nominal Diameter: 0.2520
from Reid Supply
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]
- Material: Stainless; 300 Stainless Steel
- Nominal Diameter: 0.3110