Metric Specialty Pins
from Vlier
These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either “T ” handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Typical Uses. [See More]
- Design Units: Metric
- Length: 3.94
from SPIROL
Series BP100 Press-N-Lok ™ Pins were designed to permanently retain two plastic components to each other. The raised barbs are angled backwards on the pin, opposite the direction of insertion. Press-N-Lok ™ Pins are installed in two stages: First, press the pins into one half of the... [See More]
- Design Units: Metric
- Pin Type: Solid Pin
from Nord-Lock Group
EXPANDER SYSTEM TECHNOLOGY. Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine ’s life. With the Expander System, the repair can be carried out directly in the worn... [See More]
- Design Units: Metric
- Nominal Diameter: 1.5 to 6.3
- Pin Type: Pivot / Hinge
- Length: 78.74
from Nord-Lock Group
EXPANDER SYSTEM TECHNOLOGY. Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine ’s life. With the Expander System, the repair can be carried out directly in the worn... [See More]
- Design Units: Metric
- Nominal Diameter: 1.5 to 6.3
- Pin Type: Pivot / Hinge
- Length: 78.74
from Nord-Lock Group
EXPANDER SYSTEM TECHNOLOGY. Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine ’s life. With the Expander System, the repair can be carried out directly in the worn... [See More]
- Design Units: Metric
- Nominal Diameter: 1.57 to 6.3
- Pin Type: Pivot / Hinge
- Length: 78.74
from Nord-Lock Group
EXPANDER SYSTEM TECHNOLOGY. Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine ’s life. With the Expander System, the repair can be carried out directly in the worn... [See More]
- Design Units: Metric
- Nominal Diameter: 2.76 to 15.75
- Pin Type: Pivot / Hinge
- Length: 78.74
from Nord-Lock Group
EXPANDER SYSTEM TECHNOLOGY. Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine ’s life. With the Expander System, the repair can be carried out directly in the worn... [See More]
- Design Units: Metric
- Nominal Diameter: 0.5906 to 3.94
- Pin Type: Pivot / Hinge
- Length: 78.74
from Nord-Lock Group
EXPANDER SYSTEM TECHNOLOGY. Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine ’s life. With the Expander System, the repair can be carried out directly in the worn... [See More]
- Design Units: Metric
- Nominal Diameter: 0.7874 to 15.75
- Pin Type: Pivot / Hinge
- Length: 78.74
from Nord-Lock Group
EXPANDER SYSTEM TECHNOLOGY. Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine ’s life. With the Expander System, the repair can be carried out directly in the worn... [See More]
- Design Units: Metric
- Nominal Diameter: 2.76 to 15.75
- Pin Type: Pivot / Hinge
- Length: 39.37
from Nord-Lock Group
EXPANDER SYSTEM TECHNOLOGY. Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine ’s life. With the Expander System, the repair can be carried out directly in the worn... [See More]
- Design Units: Metric
- Nominal Diameter: 0.9843 to 6.3
- Pin Type: Pivot / Hinge
- Length: 19.69
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Drilled or grooved for required shear results. Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head. Dimensions: Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 3 ” (M75)... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.2500 to 3
- Pin Type: Shear
- Material: Stainless; UnhardenedSteel; Bronze, Copper, Nickel
from DME Company
DIN Hardened Core Pins [See More]
- Design Units: Metric
- Nominal Diameter: 0.0787 to 1.26
- Pin Type: Core Pin
- Material: Steel
from SelfLube, Inc.
For die applications, see bushing section for related NAAMS bushings. [See More]
- Design Units: Metric
- Nominal Diameter: 1.26 to 4.92
- Pin Type: Mold Guide Pins
- Length: 5.51 to 27.56
from DME Company
DIN Hardened Ejector Pin [See More]
- Design Units: Metric
- Nominal Diameter: 0.0591 to 0.7874
- Pin Type: Ejector
- Material: Steel
from SelfLube, Inc.
Made in a variety of sizes. Materials 1.2344 (H-13) with a core: 40-44 Rc; Surface: 68-72 Rc. [See More]
- Design Units: Metric
- Nominal Diameter: 0.0591 to 1.26
- Pin Type: Ejector
- Length: 3.94 to 39.37
from DME Company
DIN Hardened Shoulder Pin [See More]
- Design Units: Metric
- Nominal Diameter: 0.0315 to 0.0984
- Pin Type: Shoulder Pin
- Material: Steel
from SelfLube, Inc.
Available in a variety of sizes. [See More]
- Design Units: Metric
- Nominal Diameter: 0.1575 to 0.6299
- Pin Type: Ejector
- Length: 2.48 to 15.75
from DME Company
Shoulder Ejector Pin [See More]
- Design Units: Metric
- Nominal Diameter: 0.0276 to 0.1378
- Pin Type: Shoulder Pin
- Material: Steel
from SelfLube, Inc.
Available in a variety of sizes. The hardness of this particular pin is 58-62 Rc. [See More]
- Design Units: Metric
- Nominal Diameter: 0.0394 to 0.7874
- Pin Type: Ejector
- Length: 3.94 to 31.5
from DME Company
DIN Performance Core Pin [See More]
- Design Units: Metric
- Nominal Diameter: 0.0591 to 0.6299
- Pin Type: Core Pin
- Material: Steel
from DME Company
European Metric Ejector Pins [See More]
- Design Units: Metric
- Nominal Diameter: 0.0787 to 0.4724
- Pin Type: Ejector
- Length: 3.94 to 24.8