Normally Closed Eddy Current Proximity Sensors

2 Results
300 FW Series, Two Piece Sensor, Harsh Environment, Cylindrical, ECKO, Stainless Steel, Shielded, Leadwire, Normally Open/Closed, Current Sinking -- 310FW04-10
from Honeywell Sensing & IoT

Motion & Position Sensors // Proximity Sensors // Aerospace, Ordnance, & Marine (AOM) [See More]

  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Current
  • Operating Temperature: -107 to 257
  • Electrical Connection: Leadwire
ZS Series, One Piece Sensor, Harsh Environment 4-wire dc, Special, Stainless steel, Crastin (Plastic), NO NC Current Source, 14 Vdc to 33 Vdc -- ZS-00361-01
from Honeywell Sensing & IoT

Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation by the Eddy Current Killed Oscillator (ECKO) principle, which is used... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -13 to 185
  • Operation Distance: 0.0394 to 0.0783
  • Switching Frequency: 2