Rectangular Eddy Current Proximity Sensors

6 Results
Auto Focus & Scanning Sensor -- ATF-4SYS
from WDI Wise Device Inc.

The ATF4 sensor provides an auto focusing servo system with fast feed back signals needed to accurately focus almost every type of infinity corrected microscopes. It projects a reference laser spot through the microscopes own objective lens. The sensor determines direction and measures the distance... [See More]

  • Body Shape: Rectangular
  • Electrical Output: Current (optional feature)
  • Target Material: Non-Magnetic Targets
  • Electrical Connection: Integral Connector
Proximity Switches
from Azbil Corporation

Proximity switches (proximity sensors) provide contactless detection of an approaching metal object. We offer a variety of induction-based proximity switches, which make use of electromagnetic coupling to detect eddy currents generated in a metal target object. Available types include cylindrical,... [See More]

  • Body Shape: Cylindrical; Rectangular
  • Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
ZS Series, One Piece Sensor, Harsh Environment 3-wire dc, Rectangular, Stainless steel, Ceramic, NO Current Source, 14 Vdc to 33 Vdc -- ZS-00308-01
from Honeywell Sensing & IoT

Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation by the Eddy Current Killed Oscillator (ECKO) principle, which is used... [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -40 to 212
  • Operation Distance: 0.1575 to 0.1965
  • Switching Frequency: 2
Auto Focus & Tracking Sensor -- ATF-5SA
from WDI Wise Device Inc.

The WDI Laser Auto-Focus ATF5 sensor is an active optical device (incorporating a semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]

  • Body Shape: Rectangular
  • Electrical Output: Current (optional feature)
  • Target Material: Non-Magnetic Targets
  • Electrical Connection: Integral Connector
Auto Focus & Tracking System -- ATF-6CM
from WDI Wise Device Inc.

WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]

  • Body Shape: Rectangular
  • Electrical Output: Current (optional feature)
  • Target Material: Non-Magnetic Targets
  • Electrical Connection: Integral Connector
Live Animal Stabilization Sensor -- LASS
from WDI Wise Device Inc.

Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models. [See More]

  • Body Shape: Rectangular
  • Electrical Output: Current (optional feature)
  • Target Material: Non-Magnetic Targets
  • Electrical Connection: Integral Connector