Switched / Alarm Eddy Current Proximity Sensors
2 Results
Precision Analog Output Inductive Proximity Sensor -- ECA100
from Lion Precision
from Lion Precision
ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain. Vacuum... [See More]
- Electrical Output: Voltage; Switched / Alarm
- Operating Temperature: 39.2 to 122
- Operation Distance: 0.0020 to 0.6800
- Switch Type: Normally Open
Proximity Switches
from Azbil Corporation
from Azbil Corporation
Proximity switches (proximity sensors) provide contactless detection of an approaching metal object. We offer a variety of induction-based proximity switches, which make use of electromagnetic coupling to detect eddy currents generated in a metal target object. Available types include cylindrical,... [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical; Rectangular
- Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP