EVA (Ethylene-vinyl acetate ) Carrying Cases and Equipment Cases

9 Results
Carrying Case, Standard 300™ Model 311 -- STA-300-B11
from Shell-Case

The Shell-Case Standard 300 ™ Model 310 is a protective and stylish carrying solution for small and delicate equipment. Due to its size, it can fit into a bigger case or box, and it comes with an optional pouch and foam protection. [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric; External: 600D Polyester Textile Laminate, Center: Ethylene Vinyl Acetate Cases (EVA) Foam, Internal Lining: Soft-brushed Nylon
  • Height: 3
  • Case Type: Instrumentation Case; Medical Case; Optics, Photography, Sales & Demo, Test & Measurement
  • Length: 8.7
Carrying Case, Standard 300™ Model 320 -- STA-300-B21
from Shell-Case

The Shell-Case Standard 300 ™ Model 320 is a great compact carrying solution with an optional full-sized pouch, divider kit and foam. This case doesn ’t have handles or a strap and can therefore fit into a bigger case or box. [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric; External: 600D Polyester Textile Laminate, Center: Ethylene Vinyl Acetate Cases (EVA) Foam, Internal Lining: Soft-brushed Nylon
  • Height: 3.6
  • Case Type: Instrumentation Case; Medical Case; Optics, Photography, Sales & Demo, Test & Measurement
  • Length: 11
Carrying Case, Standard 300™ Model 330 -- STA-300-B31
from Shell-Case

The Shell-Case Standard 300 ™ Model 330 is a protective and stylish carrying solution that comes with a full optional set of accessories. The case has a handle and a shoulder strap, and it can be fully branded to enhance your corporate identity. [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric; External: 600D Polyester Textile Laminate, Center: Ethylene Vinyl Acetate Cases (EVA) Foam, Internal Lining: Soft-brushed Nylon
  • Height: 5.5
  • Case Type: Instrumentation Case; Medical Case; Optics, Photography, Sales & Demo, Test & Measurement
  • Length: 13.6
Carrying Case, Standard 300™ Model 340 -- STA-300-B41
from Shell-Case

The Shell-Case Standard 300 ™ Model 340 has all of the features and advantages of the Standard 300 product line. The case comes in two standard colors, has a full set of optional accessories, a handle and a shoulder strap. This protective and stylish carrying solution can also be fully branded... [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric; External: 600D Polyester Textile Laminate, Center: Ethylene Vinyl Acetate Cases (EVA) Foam, Internal Lining: Soft-brushed Nylon
  • Height: 5.5
  • Case Type: Audio/Visual Case; Instrumentation Case; Medical Case; Optics, Photography, Sales & Demo, Test & Measurement
  • Length: 15.4
Custom Cases for Electronics Equipment
from Shell-Case

Electronics equipment carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and flexible usability. Carrying cases can be provided with full integration between... [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric
  • Features: MoistureResistant
  • Case Type: Electronics Case; Instrumentation Case; Medical Case
Custom Cases for EMS / Rescue Equipment
from Shell-Case

Professional emergency carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and flexible usability. Carrying cases can be provided with full integration between... [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric
  • Features: MoistureResistant
  • Case Type: Instrumentation Case; Medical Case
Custom Cases for Medical Imaging Equipment
from Shell-Case

Medical Imaging equipment carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and flexible usability. Carrying cases can be provided with full integration... [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric
  • Features: MoistureResistant
  • Case Type: Instrumentation Case; Medical Case
Custom Cases for Optical Equipment
from Shell-Case

Optical equipment carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and flexible usability. Carrying cases can be provided with full integration between case... [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric
  • Features: MoistureResistant
  • Case Type: Instrumentation Case; Medical Case
Custom Cases for Patient Monitoring Equipment
from Shell-Case

Patient monitoring equipment carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and flexible usability. Carrying cases can be provided with full integration... [See More]

  • Material: EVA (Ethylene-vinyl acetate ); Fabric
  • Features: MoistureResistant
  • Case Type: Instrumentation Case; Medical Case