Firearm Case Carrying Cases and Equipment Cases

17 Results
Explorer Gun Case -- AP-E11413
from Ameripack Corporation

Explorer Cases are the most exciting development in the unbreakable, waterproof case market for some years, they are the first of their kind to be manufactured in Europe and therefore offer an extremely cost effective alternative to all the competition in this marketplace while presenting an... [See More]

  • Case Type: Firearm Case
  • Height: 6.25
  • Material: Plastic
  • Length: 46.81
1700 Pelican™ Case -- UCP1700BLP1-gr
from United Case

Interior Dimensions. 35.75" x 13.50" x 5.25" (90.8 x 34.3 x 13.3 cm). Watertight, crushproof, and dust proof. Easy open Double Throw latches. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Fold down side handle. Strong polyurethane... [See More]

  • Case Type: Firearm Case
  • Length: 38.12
  • Height: 6.12
  • Width: 16
Custom Blow Molded Carrying Cases and Chests
from Custom-Pak, Inc.

Carrying Cases & Chests. Custom-Pak is the world ’s largest manufacturer of blow molded cases. Our experience helps you create a great blow molded case that meets your every requirement. Our attractive and durable cases save you money and improve your sales. The Most Rugged Cases. Our... [See More]

  • Case Type: Firearm Case; Heavy Duty Case; Instrumentation Case; Molded Case; Tool Case
  • Features: Collapsible; HeavyDuty; Locking; MoistureResistant; Wheels/Rollers
  • Material: Plastic
Explorer Gun Case -- AP-E13513
from Ameripack Corporation

Explorer Cases are the most exciting development in the unbreakable, waterproof case market for some years, they are the first of their kind to be manufactured in Europe and therefore offer an extremely cost effective alternative to all the competition in this marketplace while presenting an... [See More]

  • Case Type: Firearm Case
  • Height: 6.25
  • Material: Plastic
  • Length: 55.5
1720 Pelican™ Case -- UCP1720BLN-gr
from United Case

Interior Dimensions. 42.00" x 13.50" x 5.25" (106.6 x 34.3 x 13.3 cm). Watertight, crushproof, and dust proof. Easy open Double Throw latches. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Fold down handles. Strong polyurethane... [See More]

  • Case Type: Firearm Case
  • Length: 44.37
  • Height: 6.12
  • Width: 16
Custom Blow Molded Sporting Goods Containers
from Custom-Pak, Inc.

Sporting Goods. Sporting goods manufacturers turn to blow molding for quality and durability. The blow molding process is ideally suited for rugged outdoor products, lightweight performance applications and personal impact protection. Our sporting experts will be happy to show you the benefits that... [See More]

  • Case Type: Firearm Case; Molded Case; Tool Case; Watertight Case
  • Features: MoistureResistant
  • Material: Plastic
Guncase -- AP-EGUNCASE
from Ameripack Corporation

Available in Black, w/convoluted foam. Easy action quick release "up & over" catches;. Two combination locks;. Water resistant;. Tamper resistant panels;. Free running - wheels;. Strong metal handle. [See More]

  • Case Type: Firearm Case
  • Height: 6.19
  • Material: Plastic
  • Length: 42.44
1750 Pelican™ Case -- UCP1750BLN-gr
from United Case

Interior Dimensions. 50.50" x 13.50" x 5.25" (128.2 x 34.3 x 13.3 cm). Watertight, crushproof, and dust proof. Easy open Double Throw latches. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Fold down handles. Strong polyurethane... [See More]

  • Case Type: Firearm Case
  • Length: 53
  • Height: 6.12
  • Width: 16
Pelican HL Weapons Case -- AP-PE1780W
from Ameripack Corporation

Fits M4, M16 weapons. Fast loading, lockable metal cross bar. Hi-density foam tray option for 10 weapons with scopes. Rigid polyethylene tray option for 12 weapons. Detachable halves serve as mobile weapons. Humidity gauge changes color above 40%. Watertight, crushproof, and dust proof. Easy open... [See More]

  • Case Type: Firearm Case; Military Case; Watertight Case
  • Length: 44.9
  • Height: 16.5
  • Width: 25.32
1780W Pelican™ Case -- UCP1780WBL-gr
from United Case

Interior Dimensions. 42.00" x 22.00" x 15.10" (106.6 x 55.9 x 38.3 cm). Fits M4, M16 weapons. Fast loading, lockable metal cross bar. Hi-density foam tray option for 10 weapons with scopes. Rigid polyethylene tray option for 12 weapons. Detachable halves serve as mobile weapons racks. Humidity gauge... [See More]

  • Case Type: Firearm Case
  • Length: 44.9
  • Height: 16.5
  • Width: 25.32
Pelican Weapons Case -- AP-PE1740
from Ameripack Corporation

Watertight, crushproof, and dust proof. Easy open Double Throw latches. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Comfortable rubber over-molded handle. Stainless steel hardware and padlock protectors. Strong polyurethane wheels... [See More]

  • Case Type: Firearm Case
  • Height: 14.73
  • Material: Plastic
  • Length: 44.02
iM3100 Pelican™ Storm Case -- UCS3100BLP-gr
from United Case

Interior Dimensions. 36.50" x 14.00" x 6.00" (92.7 x 35.5 x 15.2 cm). Six Press & Pull Latches. Two Double-layered, Soft-grip Handles. Two Padlockable Hasps. In-line Wheels. Vortex ® Valve. Powerful Hinges. Lightweight Strong HPX ® Resin. Watertight. Guaranteed For Life [See More]

  • Case Type: Firearm Case
  • Length: 39.8
  • Height: 6.7
  • Width: 16.5
iM3200 Pelican™ Storm Case -- UCS3200BLP-gr
from United Case

Interior Dimensions. 44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm). Six Press & Pull Latches. Two Double-layered, Soft-grip Handles. Two Padlockable Hasps. In-line Wheels. Vortex ® Valve. Powerful Hinges. Lightweight Strong HPX ® Resin. Watertight. Guaranteed For Life [See More]

  • Case Type: Firearm Case
  • Length: 47.2
  • Height: 6.7
  • Width: 16.5
iM3220 Pelican™ Storm Case -- UCS3220BLP-gr
from United Case

Interior Dimensions. 44.00" x 14.00" x 8.50" (111.7 x 35.5 x 21.6 cm). Six Press & Pull Latches. Two Double-layered, Soft-grip Handles. Two Padlockable Hasps. In-line Wheels. Vortex ® Valve. Powerful Hinges. Lightweight Strong HPX ® Resin. Watertight. Guaranteed For Life [See More]

  • Case Type: Firearm Case
  • Length: 47.2
  • Height: 9.2
  • Width: 16.5
iM3300 Pelican™ Storm Case -- UCS3300BLP-gr
from United Case

Interior Dimensions. 50.50" x 14.00" x 6.00" (128.2 x 35.5 x 15.2 cm). Six Press & Pull Latches. Two Double-layered, Soft-grip Handles. Four Padlockable Hasps. In-line Wheels. Vortex ® Valve. Powerful Hinges. Lightweight Strong HPX ® Resin. Watertight. Guaranteed For Life [See More]

  • Case Type: Firearm Case
  • Length: 53.8
  • Height: 6.7
  • Width: 16.5
M16 Pelican™ 3200 Rifle / Gun Case -- UCP472M16-3200BLK-gr
from United Case

Exterior Dimensions. 42.00" x 22.00" x 15.10" (119.8 x 41.9 x 17 cm). Interior Dimensions. 44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm). Weapon Configuration. (1) M-4 or (1) M-16 w/wo M-203 [See More]

  • Case Type: Firearm Case
  • Length: 47.2
  • Height: 6.7
  • Width: 16.5
M4-SF Pelican™ Rifle / Gun Case Foam Insert -- UCP472M4-SF-gr
from United Case

Interior Dimensions. 44.00" x 14.00" x 6.00". Exterior Dimensions. 47.20" x 16.50" x 6.70" [See More]

  • Case Type: Firearm Case