Collapsible Carrying Cases and Equipment Cases
from Ameripack Corporation
Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and side parts. Side protection profiles. High degree of stability through three sets of profiles on the... [See More]
- Features: Collapsible; Locking
- Material: Aluminum
- Case Type: ATA Case; Cargo Case
- Height: 23.6
from Custom-Pak, Inc.
Carrying Cases & Chests. Custom-Pak is the world ’s largest manufacturer of blow molded cases. Our experience helps you create a great blow molded case that meets your every requirement. Our attractive and durable cases save you money and improve your sales. The Most Rugged Cases. Our... [See More]
- Features: Collapsible; HeavyDuty; Locking; MoistureResistant; Wheels/Rollers
- Material: Plastic
- Case Type: Firearm Case; Heavy Duty Case; Instrumentation Case; Molded Case; Tool Case
from Andax Industries
Pelican 1440 Top Loader Case - Utility Dividers Black. Our Pelican 1440 includes tough Pelican rolling case polyurethane wheels & a collapsible extension handle. This Pelican waterproof case has an O-ring seal, an open cell core & solid wall composition so it's uncrushable & dustproof. [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 19.7
- Height: 18
- Width: 12
from Ameripack Corporation
Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and side parts. Side protection profiles. High degree of stability through three sets of profiles on the... [See More]
- Features: Collapsible; Locking
- Material: Aluminum
- Case Type: ATA Case; Cargo Case
- Height: 35.4
from Andax Industries
Pelican 1510 Case - Yellow Padded Dividers Olive Drab. Our Pelican 1510 Case includes a collapsible handle, tough Pelican rolling case polurethane wheels & soft rubber handles. This Pelican carry on has Pelican case dividers to hold your valuables so they don't break. Order a Pelican 1510 Case... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 22
- Height: 9
- Width: 13.81
from Ameripack Corporation
Collapsible aluminium container for transporting and storing liquid and high-viscosity substances. Highest levels of quality and hygiene with minimum effort required for cleaning. Can be collapsed quickly and easily by one person. Stacking corners. Can be stacked up to 3 high when filled and up to 7... [See More]
- Features: Collapsible
- Material: Aluminum
- Case Type: ATA Case
- Height: 29.5
from Andax Industries
Pelican 1535 Air Case - Foam Black. The Pelican Air 1535 has lighter innovative HPX Â ² Polymer walls, silent-rolling wheels, a collapsible extension handle & a Pelican Air Case Conic Curve Lid. This 1535 Air Case meets airline regs for maximum carry-ons. Order a Pelican 1535 &... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 22
- Height: 9
- Width: 14
from Ameripack Corporation
Collapsible aluminium container for transporting and storing liquid and high-viscosity substances. Highest levels of quality and hygiene with minimum effort required for cleaning. Can be collapsed quickly and easily by one person. Stacking corners. Can be stacked up to 3 high when filled and up to 7... [See More]
- Features: Collapsible
- Material: Aluminum
- Case Type: ATA Case
- Height: 32.3
from Andax Industries
Pelican 1535 Air Case - Foam Black. The Pelican Air 1535 has lighter innovative HPX Â ² Polymer walls, silent-rolling wheels, a collapsible extension handle & a Pelican Air Case Conic Curve Lid. This 1535 Air Case meets airline regs for maximum carry-ons. Order a Pelican 1535 &... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 22
- Height: 9
- Width: 14
from Ameripack Corporation
Collapsible aluminium container for transporting and storing liquid and high-viscosity substances. Highest levels of quality and hygiene with minimum effort required for cleaning. Can be collapsed quickly and easily by one person. Stacking corners. Can be stacked up to 3 high when filled and up to 7... [See More]
- Features: Collapsible
- Material: Aluminum
- Case Type: ATA Case
- Height: 44.9
from Andax Industries
Pelican 1560 Case - No Foam Desert Tan. Our Pelican 1560 features soft rubber top & side handles, a Pelican carry on collapsible extension handle & rugged poly wheels. This Pelican waterproof case has solid walls, an O-ring seal & an open cell core. Only a genuine Pelican works. Select a... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 22.07
- Height: 10.42
- Width: 17.92
from Andax Industries
Pelican 1560 Case - No Foam Yellow. Our Pelican 1560 incorporates soft rubber top & side handles, a Pelican carry on collapsible extension handle & rugged poly wheels. This Pelican waterproof case has solid walls, an O-ring seal & an open cell core. Only a real Pelican case works. Try a... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 22.07
- Height: 10.42
- Width: 17.92
from Andax Industries
Pelican 1560M Mobility Case - Foam Black. Our Pelican 1560M has soft rubber top & side handles, a collapsible extension handle & rolling case polyurethane wheels. This 1560M case has an O-ring seal, an open cell core & solid walls & it's IP54 certified. Choose a Pelican 1560M case... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 23.78
- Height: 12.08
- Width: 18.33
from Andax Industries
Pelican 1607 Air Case - No Foam Black. Our Pelican Air Case features proprietary Pelican light case HPX-2 Polymer & rugged Double-Throw Latches. This Pelican travel case has silent rolling wheels & a collapsible extension handle to make your trip a pleasure. Choose a Pelican 1607 Air Case... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 25
- Height: 14
- Width: 19
from Andax Industries
Pelican 1610 Case - Padded Dividers Black. Our Pelican 1610 has solid walls, an O-ring seal & Automatic Pressure Equalization Valve, so it's an uncrushable Pelican waterproof case. This Pelican travel case has folding handles, a collapsible handle & rugged poly wheels & to facilitate... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 25
- Height: 12
- Width: 20
from Andax Industries
Pelican 1610 Case - TrekPak Dividers Black. Our Pelican rolling case has 1610 case PU wheels & a collapsible handle. This Pelican 1610 features an open cell core with solid walls, easily opened Double Throw Latches & 62 inches of dividers. Choose a Pelican 1610 TrekPak Case & be ready... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 24.83
- Height: 11.88
- Width: 19.69
from Andax Industries
Pelican 1610M Mobility Case - Foam Black. Our Pelican 1610M with Pelican 1610 foam has a collapsible extension handle, 4 inch heavy- duty poly wheels & foldable handles. This Pelican rolling case is IP54 water resistant, uncrushable & dust resistant. Choose the Pelican 1610 case & make... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 26.2
- Height: 13.68
- Width: 23
from Andax Industries
Pelican 1615 Air Case - Yellow Dividers Black. The Pelican Air 1615 features smooth-rolling wheels, a Pelican Air Case collapsible extension handle & cutting-edge HPX Â ² Polymer. This 1615 Air Case has a Conic Curve Lid. It's uncrushable, dustproof & the airline maximum check-in... [See More]
- Features: Collapsible; Wheels/Rollers
- Length: 33
- Height: 12
- Width: 19