Air Tight Carrying Cases and Equipment Cases
from Ameripack Corporation
Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete. Rigid molded-in handle. ABS snap... [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 3.4
from Andax Industries
Pelican 472-463L-MM36 Mobile Master Roto-Molded Case - Black. Our transport case is a Roto-Molded case that holds radios, electronic equipment or medical supplies. This Roto case is airtight & waterproof & has an 8.7 cubic feet interior with 4 comfort grip handles. Try the Pelican Mobile... [See More]
- Features: Air Tight
- Height: 23.37
- Case Type: Molded Case
- Length: 34.43
from Ameripack Corporation
Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete. Rigid molded-in handle. ABS snap... [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 4.1
from Andax Industries
Pelican Single Lid Flat shipping case had recessed black with nickel black hardware for extra protection, airtight lid gasket and a Pressure Relief Valve. [See More]
- Features: Air Tight
- Length: 22.87
- Height: 13.94
- Width: 16
from Ameripack Corporation
Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete. Rigid molded-in handle. ABS snap... [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 6
from Andax Industries
Pelican Single Lid Flat shipping case had recessed black with nickel black hardware for extra protection, airtight lid gasket and a Pressure Relief Valve. [See More]
- Features: Air Tight
- Length: 22.87
- Height: 13.94
- Width: 16
from Ameripack Corporation
Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands... [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Computer/Laptop Case; Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 6.5
from Andax Industries
Pelican AL3424-1205 Single Lid Trunk Shipping Case - No Foam Black. Our Pelican case trunk has an airtight lid gasket & a shipping case relief valve. This Pelican storage trunk also has reinforced corners & edges to protect from impact. Grooves & molded ribs add strength & allow... [See More]
- Features: Air Tight
- Length: 37.25
- Height: 19.44
- Width: 27.18
from Ameripack Corporation
Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands... [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Computer/Laptop Case; Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 7.1
from Andax Industries
Pelican AL4824-1604 Single Lid Trunk Shipping Case - No Foam Black. Our Pelican trunk features reinforced corners & edges for shipping case impact protection, molded ribs & Pelican case trunk corrugations for stacking strength. An airtight lid gasket & pressure valve make the Pelican... [See More]
- Features: Air Tight
- Length: 51.62
- Height: 23.36
- Width: 27.62
from Ameripack Corporation
Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands... [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Computer/Laptop Case; Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 9.2
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. Great for water-tight storage of: Pager, Car Keys, Film & Batteries, Business / Credit Cards, small wallets and small cell phones. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow,... [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 1.38
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. Always water-tight to protect your: wallet, cell phones, standard glasses, MP3 Players, small digital cameras, passport, jewelry. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow, or Clear [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 1.62
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. Crushproof to guard your: small digital cameras, sport sunglasses, cell phones, PDA's, Minidisk players. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow, and Clear [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 3.38
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. Water-tight for GPS, Cell Phone, Gameboy, satellite pocket mail units, and handheld PC protection. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow, or Clear [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 1.88
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. A great "carry-all" case that is perfect for protecting GPS units, camera's, small video cameras. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow, or Clear [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 4.75
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. The 4000 series is great for storing small digital cameras, cell phones, GPS, and sunglasses. It also has a great belt clip for added convenience. Tough ABS Construction. Optional Loop and Belt Clip Available. Available in... [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant
- Material: ABS
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 5.75
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. Keep your cell phones, PLB (beackens), dry and safe. This is a great case for protecting sunglasses. The belt clip feature allows for greater flexibility of use. Tough ABS Construction. Optional Lanyard Available. Available... [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant
- Material: ABS
- Case Type: Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 7.5
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. When your exposed to the elements, make sure your 35mm cameras, dive masks, video cameras, etc. are safe from harm. This case size is great for carrying firearms and building a first aid kit. Tough ABS Construction. Manual... [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Computer/Laptop Case; Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 4.88
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. Rugged protection for your 35mm camera's, photography accessories, or CD storage. Also works great as a larger first aid kit. Tough ABS Construction. Manual PRV Valve. Available in Black and Yellow [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Computer/Laptop Case; Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 6.88
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. OtterBox 6000 would make a great toolbox, function as document storage, video equipment, small laptops, a customized first aid kit. Tough ABS Construction. Manual PRV Valve. Available in Black and Yellow [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Computer/Laptop Case; Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 4.75
from Ameripack Corporation
Waterproof, crushproof and they float. Protect valuables from the elements. Protect your tools with the 6500 Series Dry Box. Video cameras, documents, and CD storage are protected in the air-tight case. Tough ABS Construction. Manual PRV Valve. Available in Black and Yellow [See More]
- Features: Air Tight; Shielded (optional feature); Locking; MoistureBarrier; MoistureResistant; Vented
- Material: ABS; Plastic
- Case Type: Computer/Laptop Case; Electronics Case; Military Case; Molded Case; Watertight Case
- Height: 6.75
from Ameripack Corporation
Watertight, crushproof, and dust proof. Maximum FAA Allowable Carry On Size. Easy open Double Throw latches. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Comfortable rubber over-molded handle. Stainless steel hardware and padlock... [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant; Wheels/Rollers
- Material: Plastic
- Case Type: Watertight Case
- Height: 9
from Ameripack Corporation
Watertight, crushproof, and dust proof. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Stainless steel hardware. Available colors include Black, Silver, Orange, Yellow, Blue, OD Green, and Desert Tan [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant
- Material: Plastic
- Case Type: Watertight Case
- Height: 3.56
from Ameripack Corporation
Watertight, crushproof, and dust proof. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Stainless steel hardware. Available colors include Black, Silver, Orange, Yellow, Blue, OD Green, and Desert Tan [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant
- Material: Plastic
- Case Type: Watertight Case
- Height: 4.37
from Ameripack Corporation
Watertight, crushproof, and dust proof. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Stainless steel hardware. Available colors include Black, Silver, Orange, Yellow, OD Green, and Desert Tan [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant
- Material: Plastic
- Case Type: Watertight Case
- Height: 4.87
from Ameripack Corporation
Watertight, crushproof, and dust proof. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Stainless steel hardware. Available colors include Black, Silver, Orange, Yellow, OD Green, and Desert Tan [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant
- Material: Plastic
- Case Type: Watertight Case
- Height: 6.87
from Ameripack Corporation
Watertight, crushproof, and dust proof. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Stainless steel hardware. Available colors include Black, Silver, Orange, Yellow, OD Green, and Desert Tan [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant
- Material: Plastic
- Case Type: Watertight Case
- Height: 6
from Ameripack Corporation
Watertight, crushproof, and dust proof. Easy open Double Throw latches. Open cell core with solid wall design - strong, light weight. O-ring seal. Automatic Pressure Equalization Valve. Comfortable rubber over-molded handle. Stainless steel hardware and padlock protectors. Personalized nameplate... [See More]
- Features: Air Tight; MoistureBarrier; MoistureResistant
- Material: Plastic
- Case Type: Watertight Case
- Height: 6.87
from Ameripack Corporation
Rotationally molded shipping containers with the Roto X pattern that stack securely for efficient transport and storage. Optional heavy-duty wheels for maximum mobility. Recessed, heavy-duty twist latches will accommodate a customer supplied padlock. Spring-loaded handles are also recessed for... [See More]
- Features: Air Tight; Locking; Wheels/Rollers
- Material: Plastic
- Case Type: Molded Case; Tool Case; Watertight Case
- Height: 14.38