Other/Specialty Case Carrying Cases and Equipment Cases

23 Results
Carrying Case, Standard 300™ Model 311 -- STA-300-B11
from Shell-Case

The Shell-Case Standard 300 ™ Model 310 is a protective and stylish carrying solution for small and delicate equipment. Due to its size, it can fit into a bigger case or box, and it comes with an optional pouch and foam protection. [See More]

  • Case Type: Instrumentation Case; Medical Case; Optics, Photography, Sales & Demo, Test & Measurement
  • Height: 3
  • Material: EVA (Ethylene-vinyl acetate ); Fabric; External: 600D Polyester Textile Laminate, Center: Ethylene Vinyl Acetate Cases (EVA) Foam, Internal Lining: Soft-brushed Nylon
  • Length: 8.7
Clamshell Air Conditioned Transit Case -- Defender Series
from EIC Solutions, Inc.

Description. Rugged & Dependable Electronics Cooling for Harsh Environments. EIC's Defender ™ Series Clamshell Style Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are available in a wide range of sizes and materials including... [See More]

  • Case Type: Transit Case
Custom Blow-Molded Cases
from Plastic Forming Company, Inc. (The)

At PFC, we have produced hundreds of custom cases for everything from chainsaws and power tools to microscopes and biomedical instruments. PFC designs each carrying case, inside and out, around the specific technical and marketing requirements particular to your product. There are virtually no... [See More]

  • Case Type: Molded Case; Custom
  • Material: Polyethylene (PE)
Collapsible Aluminum Cargo Case -- APZG-45070
from Ameripack Corporation

Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and side parts. Side protection profiles. High degree of stability through three sets of profiles on the... [See More]

  • Case Type: ATA Case; Cargo Case
  • Height: 23.6
  • Material: Aluminum
  • Length: 31.5
2 disc slimline dvd case - 7mm black -- 3876
from U.S. Plastic Corporation

The Slimline cases are half the thickness of standard cases to double your storage space, available in black and clear. The cases are made from unbreakable lightweight polypropylene. Full, clear sleeve holds an insert up to 10-13/32 by 7-1/8". DVD cases are also suitable for automated loaders. 7mm. [See More]

  • Case Type: DVD Case
Carrying Case, Standard 300™ Model 320 -- STA-300-B21
from Shell-Case

The Shell-Case Standard 300 ™ Model 320 is a great compact carrying solution with an optional full-sized pouch, divider kit and foam. This case doesn ’t have handles or a strap and can therefore fit into a bigger case or box. [See More]

  • Case Type: Instrumentation Case; Medical Case; Optics, Photography, Sales & Demo, Test & Measurement
  • Height: 3.6
  • Material: EVA (Ethylene-vinyl acetate ); Fabric; External: 600D Polyester Textile Laminate, Center: Ethylene Vinyl Acetate Cases (EVA) Foam, Internal Lining: Soft-brushed Nylon
  • Length: 11
Weather Resistant Carrying Case
from Plastic Forming Company, Inc. (The)

AllConditions ™ weather-resistant Cases, are an affordable alternative for those looking to purchase a protective case!. The cases designed specifically for GoPro ® video cameras have foam interiors that have been specifically designed to hold a GoPro ® compact high performance video... [See More]

  • Case Type: Camera Case; Molded Case; GoPro® Camera
  • Height: 5
  • Material: Polyethylene (PE)
  • Length: 11.5
Collapsible Aluminum Cargo Case -- APZG-45073
from Ameripack Corporation

Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and side parts. Side protection profiles. High degree of stability through three sets of profiles on the... [See More]

  • Case Type: ATA Case; Cargo Case
  • Height: 35.4
  • Material: Aluminum
  • Length: 47.2
2 disc slimline dvd case - 7mm clear -- 3877
from U.S. Plastic Corporation

The Slimline cases are half the thickness of standard cases to double your storage space, available in black and clear. The cases are made from unbreakable lightweight polypropylene. Full, clear sleeve holds an insert up to 10-13/32 by 7-1/8". DVD cases are also suitable for automated loaders. 7mm. [See More]

  • Case Type: DVD Case
Carrying Case, Standard 300™ Model 330 -- STA-300-B31
from Shell-Case

The Shell-Case Standard 300 ™ Model 330 is a protective and stylish carrying solution that comes with a full optional set of accessories. The case has a handle and a shoulder strap, and it can be fully branded to enhance your corporate identity. [See More]

  • Case Type: Instrumentation Case; Medical Case; Optics, Photography, Sales & Demo, Test & Measurement
  • Height: 5.5
  • Material: EVA (Ethylene-vinyl acetate ); Fabric; External: 600D Polyester Textile Laminate, Center: Ethylene Vinyl Acetate Cases (EVA) Foam, Internal Lining: Soft-brushed Nylon
  • Length: 13.6
Escort Case-in-Case Flat Screen Case -- APFC-0004
from Ameripack Corporation

The Ultimate Plasma/LCD Protection. The case-in-case design provides exceptional durability, portability and protection. You can rest easy knowing that your Flat Screen Television is safe and ready for set-up while being transported by an Ameripack fabricated case. 0.50" Plywood Outer Case. 0.25"... [See More]

  • Case Type: Electronics Case; Tradeshow/Exhibit Transportation Case; Flat Screen Television Case
  • Features: Wheels/Rollers
  • Material: ABS; Wood
Deep Super Satchel -- 53653
from U.S. Plastic Corporation

The 13-1/8" x 13-1/8" x 3" (33.34 x 33.34 x 7.62 cm) Deep Super Satchel box is stackable and made from acid-free translucent polypropylene. [See More]

  • Case Type: Satchel
Carrying Case, Standard 300™ Model 340 -- STA-300-B41
from Shell-Case

The Shell-Case Standard 300 ™ Model 340 has all of the features and advantages of the Standard 300 product line. The case comes in two standard colors, has a full set of optional accessories, a handle and a shoulder strap. This protective and stylish carrying solution can also be fully branded... [See More]

  • Case Type: Audio/Visual Case; Instrumentation Case; Medical Case; Optics, Photography, Sales & Demo, Test & Measurement
  • Height: 5.5
  • Material: EVA (Ethylene-vinyl acetate ); Fabric; External: 600D Polyester Textile Laminate, Center: Ethylene Vinyl Acetate Cases (EVA) Foam, Internal Lining: Soft-brushed Nylon
  • Length: 15.4
Flat Screen Electric Lift Case -- APFC-0001
from Ameripack Corporation

The easiest and most convenient way to safely transport, setup, and display your monitor. The Flat Screen Lift Case is the perfect solution to transport and display your monitor. Not only will you know that your monitor will arrive safely, but with the capability of one person setup, you'll save... [See More]

  • Case Type: Electronics Case; Tradeshow/Exhibit Transportation Case; Flat Screen Television Case
  • Features: HeavyDuty
  • Material: Wood
Deep Super Satchel -- 54710
from U.S. Plastic Corporation

The 13-1/8" x 13-1/8" x 3" (33.34 x 33.34 x 7.62 cm) Deep Super Satchel box is stackable and made from acid-free translucent polypropylene. [See More]

  • Case Type: Satchel
Flat Screen Lift Case -- APFC-0002
from Ameripack Corporation

The affordable alternative to more expensive, heavier pneumatic and electric lifts. The FL-16 is not only less expensive, but about 25% lighter than other lift cases. This case, when in display mode, will provide you with a display height of 50" -56", depending on your monitor specs. 0.50" Heavy... [See More]

  • Case Type: Electronics Case; Tradeshow/Exhibit Transportation Case; Flat Screen Television Case
  • Features: HeavyDuty
  • Material: Wood
Deep Super Satchel -- 54711
from U.S. Plastic Corporation

The 13-1/8" x 13-1/8" x 3" (33.34 x 33.34 x 7.62 cm) Deep Super Satchel box is stackable and made from acid-free translucent polypropylene. [See More]

  • Case Type: Satchel
Flat Screen Wedge Case -- APFC-0006
from Ameripack Corporation

Make Sure Your Plasma Screen Stays Upright. The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transit. We will customize your case to your display, increasing protection for the display and... [See More]

  • Case Type: Electronics Case; Tradeshow/Exhibit Transportation Case; Flat Screen Television Case
  • Features: HeavyDuty
  • Material: Wood
Deluxe Super Satchels -- 56679
from U.S. Plastic Corporation

Translucent cases with black handles and latches. Great for storing small parts, craft supplies and much more. Includes removable dividers. O.D. - 17 1/4" x 16 3/4" x 5". [See More]

  • Case Type: Satchel
Heavy Duty Cable Trunk -- APFC-0013
from Ameripack Corporation

Safe, effective, and mobile cable management. Not just for cables, our cable trunk is carpet lined to ensure nothing is damaged by exposed hardware. Constructed of 0.50 ” Heavy Duty plywood and custom made for your application. The large latches are also very effective bottle openers!. [See More]

  • Case Type: ATA Case; Tradeshow/Exhibit Transportation Case; Cable Trunk
  • Features: HeavyDuty
  • Material: Wood
Deluxe Super Satchels -- 56680
from U.S. Plastic Corporation

Translucent cases with black handles and latches. Great for storing small parts, craft supplies and much more. Includes removable dividers. O.D. - 17 1/4" x 16 3/4" x 5". [See More]

  • Case Type: Satchel
Stnadard Flat Screen Case -- APFC-0003
from Ameripack Corporation

Heavy Duty Protection. Custom Fit. Affordable Price. The Standard Flat Screen Case Design is built to ATA Spec 300. It features a storage compartment for stand, power supply, and accessories. This model is designed for transport by outside parties who may or may not understand the delicacy of your... [See More]

  • Case Type: Screen Case
  • Features: Wheels/Rollers
  • Material: Wood
Deluxe Super Satchels -- 56681
from U.S. Plastic Corporation

Translucent cases with black handles and latches. Great for storing small parts, craft supplies and much more. Includes removable dividers. O.D. - 17 1/4" x 16 3/4" x 5". [See More]

  • Case Type: Satchel