-
Description: element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Type: Angular Contact Ball Bearing
- Rated Speed (Oil): 13000 rpm
- Special Application: Pump
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bearing Type: Thrust Bearing, Other
- Bore Size: 0.1969 inch
- Outside Diameter: 0.3937 inch
- Overall Width: 0.0025 inch
-
Description: element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Special Application: Pump
-
-
Description: element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Special Application: Pump
-
Description: element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Special Application: Pump
-
Supplier: Radwell International
Description: BALL BEARING, ANGULAR, 25MM ID, 47MM OD, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Angular Contact Ball Bearing
-
Supplier: Radwell International
Description: 6300 SERIES DEEP GROOVE RADIAL BALL BEARING, DIMENSION ID 25 OD 62 W 17. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Radial Ball Bearing
-
Supplier: Radwell International
Description: 6300 SERIES DEEP GROOVE RADIAL BALL BEARING, DIMENSION ID 45 OD 100 W 25. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Radial Ball Bearing
-
Supplier: Radwell International
Description: 6300 SERIES DEEP GROOVE RADIAL BALL BEARING, DIMENSION ID 25 OD 62 W 17. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Radial Ball Bearing
-
Supplier: DigiKey
Description: "Ball Bearing 0.984"" (25.00mm) ID X 1.850"" (47.00mm) OD X 0.472"" (12.00mm) W"
- Bore Size: 0.9840 inch
- Dynamic Axial / Thrust Load: 1730 lbs
- Outside Diameter: 1.85 inch
-
Supplier: NationSkander California Corporation
Description: Stainless Steel Ball Beairngs, ID= 14.2mm, OD= 25mm, width= 6mm Item: 14.2x25 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Cage: Nylon Closures: Open Dimensions: 14.2mm x 25mm x 6mm/Metric ID (inner
-
Supplier: Torque Transmission
Description: Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 0.9843 inch
- Design Units: Metric
- Outside Diameter: 1.61 inch
- Overall Width: 0.4378 inch
-
Supplier: RS Components, Ltd.
Description: Radial self-align ball bearing 25mm ID - Power Transmission - Rotary Bearings - Ball Bearings
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.9843 inch
- Dynamic Axial / Thrust Load: 3215 lbs
- Dynamic Radial Load: 3215 lbs
-
Supplier: NationSkander California Corporation
Description: Dimensions: 25mm x 42mm x 11mm/Metric ID (inner diameter)/Bore: 25 mm OD (outer diameter): 42mm Width/Height/thickne ss: 11mm Size: 25 x 42x 11 mm Quantity: One Ball Bearing Dynamic load rating Ca: 19,500 N Static load rating Coa: 37,000 N Limiting Speed:
-
Supplier: NationSkander California Corporation
Description: GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect
-
Supplier: ABTech, Inc.
Description: higher accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust
- Display: Digital Display
- Gaging Technology: Mechanical
- General Gage Type: Hole / Slot Gage, Other
- Range: 32 inch
-
Supplier: Hannay Reels
Description: . Gear driven crank rewind, adjustable pinion brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" male NST threads. Optional rollers: Specify roller position when ordering. Pressures to 1000 psi (69 bar). Temperatures from -25° F to
- Core Diameter: 8 inch
- Hose / Cable Length: 35 to 200 ft
- Hose / Cable Outside Diameter: 1.28 to 1.56 inch
- Hose Inside Diameter: 0.7500 to 1 inch
-
Supplier: Reelcraft Industries, Inc.
Description: . A newly redesigned latching mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a
- Hose / Cable Included: Yes
- Hose / Cable Length: 75 ft
- Live Connection: Yes
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: . A newly redesigned latching mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a
- Hose Inside Diameter: 0.5000 inch
- Hose Length: 50 ft
- Hose Outside Diameter: 0.7500 inch
- Live Connection: Yes
-
Supplier: Caster City, Inc.
Description: essential for safety in some applications - such as on worktables and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. and Polyurethane Wheels have precision sealed ball bearings ( PS
-
Supplier: U.S. Plastic Corporation
Description: % - 100% / Transfer Rate of Water at 0 PSI: 1.2 - 6.0 LPM / Maximum Pressure: 25 psi / Fan Cooled Aluminum Enclosure: Splash resistant from above / Size and (Weight): 9-1/2" x 10" x 10-1/2", (17 lbs) / Rotor Materials: 6-6 Nylon Plastic, Stainless Steel and 52100 Chrome Steel Ball
-
Supplier: Bluetools
Description: The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7511, makes this the ideal pneumatic air sander whenever a finishing sander is needed for small finishing jobs. The Taylor 2" mini sander T7511 has full ball bearing construction
- Type: Sander
Find Suppliers by Category Top
Featured Products Top
-
.20 g/cm³, which is almost 1/3 of the weight of bearing steel. It has low centrifugal force during rotation, can achieve high-speed operation, and is self-lubricating. Silicon carbide ceramic ball The product has stable performance, lighter weight than (read more)
Browse Specialty Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
are also inspected. The ball return system in the ball nut is inspected for damage. The bearings are examined and recorded. The ball nut ID is examined and checked for moment loading. Screw straightness is assessed. The engineering analysis is then (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
protection. Features: Manual rewind includes: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43014/240698689-MIT.pdf?sequence=2
.25 " ID ,.69"OD, double Outer Ball Bearing .
-
Federal Register > Friday, June 20, 2014 > [79 FR 35312] Ball Bearings and Parts Thereof from Japan and the United Kingdom: Final Results of Antidumping Duty A...
FOOTNOTE 7 Id . The products covered by the orders are ball bearings and parts thereof. … 93.50, 6909.19.50.10, 8414.90.41.75, 8431.20.00, 8431.39.00.10, 8482.10.10, 8482.10.50, 8482.80.00, 8482.91.00, 8482.99.05, 8482.99.35, 8482.99 .25 .80, 8482.99.65 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/68833/772529097-MIT.pdf?sequence=2
6061 aluminum 90 degree angle extrusion, 8 feet length, 2" x 4", .25 " thickness(1), $100 - Stainless Steel Ball Bearing , ID : 25 mm, OD: 42 mm, Thickness 9 mm, (8), $140 - .
-
Federal Register > Tuesday, January 27, 2015 > [80 FR 4248] Ball Bearings and Parts Thereof From Japan and the United Kingdom: Final Results of Antidumping Dut...
FOOTNOTE 3 Id . The products covered by the Orders are ball bearings and parts thereof. … 93.50, 6909.19.50.10, 8414.90.41.75, 8431.20.00, 8431.39.00.10, 8482.10.10, 8482.10.50, 8482.80.00, 8482.91.00, 8482.99.05, 8482.99.35, 8482.99 .25 .80, 8482.99.65 …
-
Federal Register > Thursday, September 6, 2012 > [77 FR 54891] Certain Corrosion-Resistant Carbon Steel Flat Products from the Republic of Korea: Preliminary R...
FOOTNOTE 22 Id . FOOTNOTE 24 See Ball Bearings and Parts Thereof From France, Germany, and Italy: Preliminary Results of Antidumping Duty Administrative Reviews and Rescission of Antidumping Duty Administrative Reviews in Part, 77 FR 33159 (June 5, 2012) (AFBs 2012). The petitioners note that they conducted their own targeted dumping analyses of Dongbu's and HYSCO's U.S. sales using the Department's targeted dumping methodology as applied in Steel Nails and modified in Wood Flooring .25 Based on the petitioners' own analysis, the …
-
http://usitc.gov/publications/701_731/pub4194.pdf
22 Id . at 20. instituted its remand proceedings for the sunset reviews for ball bearings from Japan and the United United Kingdom .25 It also unanimously determined that revocation of the antidumping duty orders on .
-
Federal Register > Wednesday, October 26, 2011 > [76 FR 66271] Stainless Steel Plate in Coils From Belgium: Notice of Preliminary Results of Antidumping Duty C...
… 00.26, 7219.12.00.51, 7219.12.00.56, 7219.12.00.66, 7219.12.00.71, 7219.12.00.81, 7219.31.00.10, 7219.90.00.10, 7219.90.00.20, 7219.90.00 .25 , 7219.90.00.60 … … 17952, 17953 (April 2, 2008), unchanged in Carbon and Certain Alloy Steel Wire Rod From Trinidad and Tobago: Notice of Final Results of Antidumping Duty Changed Circumstances Review, 73 FR 30052 (May 23, 2008); see also Ball Bearings and Parts Thereof from … Id .; see also Circular Welded Non-Alloy Steel Pipe From the Republic of Korea; Preliminary Results of …
-
Tribochemistry of Multiply Alkylated Cyclopentane Oils on Diamond-like Carbon (DLC) Coated Thrust Bearings
Journal of ASTM International, Vol. 5, No. 1 Paper ID JAI101223 Available online at www.astm.org H-DLC coated bearings , and compare to their chemistry on uncoated steel bearings. … is to determine if H-DLC coatings can provide performance improvements for spacecraft ball bearings, including increased … The surface roughness of raceways was in the range Ra = ϳ0 .25 –0.41 m ͑10–16 in͒, which is greater than for typical spacecraft bearing components.
-
http://usitc.gov/publications/701_731/pub4082.pdf
Bratsk triggering factors.24 According to the Court, rather than issuing factual findings on these factors, it simply “relied on the {Commission’s} record . . . for its legal conclusions” on these issues .25 After the Court denied the Commission’s and Timken’s respective motions for … We again determine that revocation of the antidumping duty orders on ball bearings from Japan and the United Kingdom is likely to lead to continuation or recurrence of material injury within a reasonably foreseeable time, and discuss our findings in detail below. 31 Id .
-
Federal Register > Wednesday, September 12, 2012 > [77 FR 56180] Certain Frozen Fish Fillets From the Socialist Republic of Vietnam: Preliminary Results of the...
Accordingly, the Department's usual practice has been to average the rates for the selected companies excluding rates that are zero, de minimis, or based entirely on facts available .25 Section 735(c)(5)(B) of the Act also provides that, where all … FOOTNOTE 25 See Ball Bearings and Parts Thereof from France, Germany, Italy, Japan, and the United Kingdom: Final Results of Antidumping Duty Administrative Reviews and Rescission of Review in Part, 73 FR 52823, 52824 (September 11, 2008) and accompanying Issues and Decision … FOOTNOTE 26 Id .
Indicates content that may require registration and/or purchase.