-
Supplier: Infineon Technologies AG
Description: Coolest dimming solution 0-10V CDM10V is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be
- Output Current: 5 milliamps
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Finder S.p.A. con unico socio
Description: Type 15.11 “Slave” Dimmers with 1-10 V input – driven from 15.10 or other devices with 0-10 V/1-10 V interface; Suitable for controlling lamp loads. Features include: Maximum lamp load 400 W Maximum 100 W load with energy saving dimmerble lamps (LED or CFL) Leading edge or Trailing
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1255911-S-24C04DI-M5T1U5 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 500 ns Voltage - Supply: 1.7V ~ 5.5V Package /
- Access Time: 500 ns
- Cycle Time: 5,000,000 ns
- Operating Temperature: -40 to 85 C
- Memory Category: EEPROM
-
-
Supplier: Renesas Electronics Corporation
Description: solution to the backlight designers.brbr The ISL97632 features a simple 1-Wire digital interface that provides a 5-bit dimming control. The dimming signal adjusts the FB voltage and therefore the LED brightness in a DC manner in 32 linear steps. An EN pin can be used to provide
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 27 volts
- Output Current: 40 milliamps
- Efficiency: 86 %
-
Supplier: Renesas Electronics Corporation
Description: proprietary regulation scheme also allows for extremely linear PWM dimming from 0.02% to 100%. The LED current can also be switched between two current levels, giving support for 3D applications. The ISL97686 incorporates extensive protections of string open and short circuit
- Number of Devices in Package: 4 #
- Package Type: QFN, SOIC
-
Supplier: Microchip Technology, Inc.
Description: controlling the H-bridge switching frequency. Having separate control of each switching frequency allows flexibility in the circuit design. The operating input supply voltage is 2.7 to 5.5V, but the Enable (EN) and Select (SEL) interface to the device will accept logic high levels down
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: the LED current through the I2C interface. The APWM dimming input frequency ranges from 100 Hz to 25 kHz, and the DPMW dimming input frequency ranges from 100 Hz to 50 kHz. The minimum output ON duty in DPWM dimming is limited by the minimum on-time (39 ns), which allows
- Input Voltage: 2.5 to 5.5 volts
- Efficiency: 89 %
- Number of Channels: 3 #
- Type: Dimmable
-
Supplier: Skyworks Solutions, Inc.
Description: flexibility, to optimize efficiency, and to minimize external passive component requirements. The SKY81453-13 supports filtered Pulse Width Modulation (PWM) dimming and I2C dimming. The duty cycle of PWM input signal and the I2C brightness control program can be used to control the LED
- Input Voltage: 2.5 to 5.5 volts
- Efficiency: 93 %
- Number of Channels: 6 #
- Type: Dimmable
-
Supplier: Renesas Electronics Corporation
Description: The ISL78171 is a 6-channel, 50mA, LED driver capable of very high dynamic range dimming. It offers an integrated boost converter, six high precision, adjustable current sinks and a SMBus/I2C interface for digital programmability and extensive diagnostics. These features provide the
- Input Voltage: 4.5 to 26.5 volts
- Output Voltage: 40 volts
- Output Current: 50 milliamps
- Efficiency: 92.9 %
-
Supplier: Microchip Technology, Inc.
Description: The HV96001 LED driver targets offline lighting applications requiring wide dimming capability. The device is capable of linear dimming and PWM dimming, with the PWM dimming capable of flicker-free dimming down to 0.1% level and lower. The HV96001 is
- Features: Other
- Package Type: SOIC
-
Supplier: ams
Description: The AS1121 is a, SPI interfaced, 40mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1121 allows up to 30V on the LED outputs.
- Input Voltage: 3.1 to 3.6 volts
- Output Current: 40 milliamps
- Number of Channels: 16 #
- Type: Dimmable
-
Supplier: ROHM Semiconductor GmbH
Description: The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Output Current: 600 milliamps
- Number of Channels: 12 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD8378FV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the ch open drain output on/off. It is optimal for small space due to its compact size.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Output Current: 400 milliamps
- Number of Channels: 8 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD8379FV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 2ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Output Current: 600 milliamps
- Number of Channels: 12 #
-
Description: REVERSE PHASE HALOGEN DIMMER
- TJ: 0 to 90 C
- Supply Voltage: 1.5 V
- Device Type: CardBus Controller
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: the input control signal. Analog Pulse Width Modulation (APWM) dimming receives the input PWM control signal from the PWM pin and converts the ON duty of the input signal to an LED current control signal. I2C dimming adjusts the LED current through the I2C interface. The APWM
- Input Voltage: 2.5 to 5.5 volts
- Efficiency: 89 %
- Number of Channels: 2 #
- Type: Dimmable
-
Supplier: ROHM Semiconductor GmbH
Description: The BD8388FV-M is a serial-in parallel-out controlled LED driver with 40 V output voltage rating. With the input of 3-line serial data, it turns the 8ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 40 volts
- Output Current: 400 milliamps
- Number of Channels: 8 #
-
Supplier: ROHM Semiconductor GmbH
Description: The BD8389FV-M is a serial-in parallel-out controlled LED driver with 40V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 40 volts
- Output Current: 600 milliamps
- Number of Channels: 12 #
-
Supplier: ROHM Semiconductor GmbH
Description: The BD83816EFV-M is a serial-in parallel-out controlled LED driver with 35 V output voltage rating. With the input of 3-line serial data, it turns the 16 ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Number of Channels: 16 #
- Type: Dimmable
-
Supplier: Skyworks Solutions, Inc.
Description: SKY81452 supports Direct Pulse Width Modulation (DPWM) dimming and analog dimming modes. In the DPWM dimming mode, the output waveform follows the Pulse Width Modulation Input (PWMI) signal and the current level is set by I2C control and an external RSET resistor. In the analog
- Input Voltage: 2.5 to 5.5 volts
- Efficiency: 93 %
- Number of Channels: 6 #
- Type: Dimmable
-
Supplier: Microchip Technology, Inc.
Description: better than ±0.5% matching, which helps ensure uniform display illumination under all conditions. The WLEDs brightness is externally preset by a resistor and dimmed using a single wire digital control signal. The MIC2860-2D single wire digital interface accepts digital programming
- Input Voltage: 3 to 5.5 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ams
Description: The AS1115 is a compact, I²C interfaced, dot-matrix LED driver for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the AS1115 can read back 16 keys and offers a detailed
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368322-MIC4832YMM Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: EL Lamp Driver MSL Level: 3 (168 Hours) Mfr: Microchip Technology
- TJ: -40 to 85 C
- Features: Other
- Package Type: SSOP
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Treatments LED Backlight (1000:1 Dimming Ratio) Tactile Button OSD User Interface: (MIL-PRF-22885G; 1 million+actuations) -Power On/OFF -Source Select -Brightness -Contrast Color via OSD Milled Al Case, sealed to IP67/NEMA6 Military Grade Sealed Connectors Wide Range Input (10-36 VDC)†
- Features: Flat Panel Monitor
-
Supplier: Microchip Technology, Inc.
Description: present in traditional charge pumps or inductive boost circuits. With a typical dropout of 40mV at 20mA, the MIC2842A allows the LEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry. The MIC2842A features Dynamic Average
- Input Voltage: 3 to 5.5 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: CoolSiC™ Schottky Diodes BAS70-04 | Schottky Diodes BSC040N08NS5 | N-Channel Power MOSFET CDM10VD-4 | LED Dimming Interface IC IDH08G65C5 | CoolSiC™ Schottky Diodes BAS70-04 | Schottky Diodes BSC040N08NS5 | N-Channel Power MOSFET CDM10VD-4 | LED Dimming Interface IC
- rDS(on): 1.4 ohms
- QG: 10 nC
- TJ: -55 to 150 C
- VGS(off): 2.5 to 3.5 volts
-
Supplier: Renesas Electronics Corporation
Description: four channels and provides 8-bit PWM dimming with adjustable dimming frequency up to 30kHz. The ISL97693 has six channels with Direct PWM dimming control. The ISL97694A has 6 channels and provides 8-, 10-, or 12-bit PWM dimming with adjustable dimming frequency up
- Number of Devices in Package: 6 #
- Package Type: QFN
-
Supplier: Win Source Electronics
Description: Manufacturer: Richtek USA Inc. Win Source Part Number: 793435-EVB_RT8555WSC Features: Dimmable, I2C Interface Voltage - Output: 36V Voltage - Input: 2.7 V ~ 24 V Supplied Contents: Board(s) Utilized IC / Part: RT8555 Outputs and Type: 6, Non-Isolated Categories: Development Boards, Kits,
- Input Voltage: 2.7 to 24 volts
- Output Voltage: 36 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 778850-LM2756TMEV Features: Dimmable, I2C Interface Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM2756 Family Name: LM2756 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits,
- Input Voltage: 2.7 to 5.5 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: Nexperia B.V.
Description: 2-bit global, 6-bit independent current setting Current accuracy within ±5 % from 5 mA to 100 mA Low voltage drops: 600 mV at 100 mA 12-bit independent PWM dimming Programmable PWM frequency: 200 Hz to 23.4 kHz Linear and exponential dimming method Integrated CAN compatible
- Form Factor: Integrated Circuit (IC)
-
Supplier: Nexperia B.V.
Description: method Integrated CAN compatible interface: Data rate up to 2 Mbit/s Supports UART data format Supports 27 slave addresses set by resistors Diagnostics and protections: Programmable Fail-Safe state LED open-circuit detection LED short-circuit detection Single-LED
- Form Factor: Integrated Circuit (IC)
-
Supplier: Infineon Technologies AG
Description: N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage
- Supply Voltage (VS): 42 volts
- tON: 120,000 ns
- tOFF: 120,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI650LCD Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 40 min. or individual VCR/DVR
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.65 kVA
- Watt Rating: 0.35 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI700LCD Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry level PCs for up to 50 minutes or individual
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.4199999999999997 kwatts
- Runtime at Half Load: 11.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI900LCD Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry level PCs for up to 50 minutes or individual
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.9 kVA
- Watt Rating: 0.47500000000000037 kwatts
- Runtime at Half Load: 10 minutes
Find Suppliers by Category Top
Featured Products Top
-
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
uninterrupted operation. Knick’s P42000 opens new possibilities for monitoring and control in high voltage environments. With its advanced isolation capabilities, due in part to 3-port galvanic isolation and a patented circuit design, industries can confidently interface DAQs with (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
. Electrical margin: Use the rated voltage (25 VDC) and tolerance (±10%) to check ratings, derating, and worst-case operation. System integration: Verify that the dielectric (X7R, -55°C to +125°C) meets interface, timing, supply, or control (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, low power modes, operating modes etc. The ACT88422 includes four DC/DC step down converters with integrated power FETs, two low-dropout regulators (LDOs (read more)
Browse IC Analog Switches Datasheets for Qorvo -
Grade Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level of 6mA, 10mA, or 30mA. This feature allows you to adjust the trip level when there is inherent current leakage from the equipment that it is (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
). • Voltage Rating: AC: 0-440VAC, 50/60Hz; DC: Up to 240VDC. • Operating Speed: Continuous rotation at 0 to 25 revolutions per minute (RPM). • Dynamic Contact Resistance Variation: Less than 10 milliohms (mΩ) per circuit throughout the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
-review teams a common technical baseline. During integration, the dielectric (X5R, -55°C to +85°C) and case size (0805 / 2012 metric) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Its electrical rating, dielectric system (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
-Universal usability: AC Input 60 mV~ to 10 V~ DC output 0 (4) … 20 mA, 0 … 10 V -Compact modular housing: (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
More Information Top
-
An effective LED dimming approach
PWM dimming circuit with a 0 – 10V interface .
-
Autoswitching LED Driver
A new miswiring protection circuit does not use a thermistor and provides excellent linearity in the 0 - 10 V dimming interface .
-
The New York Times headquarters daylighting mockup: Monitoredperformance of the daylighting control system
… respond to whichever zone gave the last command, and some ballast(s) remained dimmed at all times. The ballast manufacturer stated that the mockup DALI ballasts used the same circuit board as their conventional 0 - 10 V ballast and their DALI interface module.
-
Modular dimmable light-emitting-diode driver for general illumination applications
DALI is a bi-directional digital protocol that requires a two wire connection system similar to the “ 0 - 10V ” interface , but offers individual lamp or group addressability in a bus configuration. All the above mentioned interfacing circuits are dedicated for industrial purposes. Dimming signals by linear IC .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/507/LisaMeyer2007.pdf?sequence=1
… can be assigned to any group at any time regardless of how the power circuits are wired. The reason for this research was to explore the possibilities of a lighting control system with greater flexibility than a 0 - 10V dimming system. Annex E: Control Interface for Controllable Ballasts which is known less formally as the DALI protocol, to …
-
Partitioning digitally programmable power-control for applications to ballasts
0 - 10V To simplify design, a simple piece of user interface software can be developed to assist the ballast … … just how to enter a few basic parameters such as lamp type, line voltage and dimming protocol. After obtaining these environmental parameters, the software would "design" the circuit and implement the required firmware.
-
Control Electronic Circuits Page 1
… LM1971/02/3 from National Semiconductor, www.national.com]incorporate a three-wire serial digital interface ...[Design Idea by … µC implements Pushbutton Light Dimmers - 06/18/98 EDN-Design Ideas A project required building a synchronous-demodulator circuit to track a line drawn on paper. beauty of synchronous-modulator/demodulator approach is its inherent noise rejection. method rejects . 0 to 10 Volt Control for RC Servos - In this circuit NE555 is configured as astable multivibrator. main timing capacitor … … level which is determined by voltage on NE555 pin 5 (in this circuit that voltage is aroun 1.6 V ).
-
Reducing Barriers To The Use of High-Efficiency Lighting Systems
Therefore, the only options today for dimming control are either a 0 - 10V analog control interface or a line voltage phase-chop signal interface, neither of which conform to any open standards. … control wire lengths, and reversing polarity of one or more control wires when operated on parallel circuits .
Indicates content that may require registration and/or purchase.