-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY12348-350LF is being discontinued and is not recommended for new designs. The SKY12348-350LF is a GaAs pHEMT four-bit broadband digital attenuator with a 1 dB Least Significant Bit (LSB). The attenuator features low insertion loss, excellent
- Frequency Range: 0.1 to 3 GHz
- Attenuation: 15 dB
- Attenuator Type: Digital Attenuator
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY12332-470LF is being discontinued and is not recommended for new designs. The SKY12332-470LF is a six-bit digital GaAs attenuator with an onboard, low-noise CMOS driver. This attenuator offers excellent performance from 10 MHz to 1.0 GHz, which makes it
- Attenuator Type: Digital Attenuator
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12325-350 is a 3-bit digital attenuator in a low cost QFN-16, 3 x 3 mm package. The attenuation bits are binary weighted, with the least significant bit (LSB) 1 dB. States are selected by 3 positive-voltage control inputs. DC blocking capacitors are required at
- Frequency Range: 0.5 to 6 GHz
- Attenuation: 7 dB
- Attenuator Type: Digital Attenuator
- Features: Other
-
-
Supplier: Skyworks Solutions, Inc.
Description: The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required.Typical
- Frequency Range: 0.004 to 2 GHz
- Attenuation: 15 dB
- Attenuator Type: Digital Attenuator
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TGL2223-SM is a wideband, 5-bit digital attenuator using Qorvo's TQPHT15 production 0.15um GaAs pHEMT process. Operating from 1 - 31 GHz, the TGL2223-SM offers a low LSB of 0.5 dB and supports > 15.5 dB of attenuation range with a low RMS step
- Frequency Range: 1 to 31 GHz
- Attenuation: 15.5 dB
- Number of Bits (for Digital Attenuators): 5
- Insertion Loss: 4.2 dB
-
Supplier: Qorvo
Description: Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
- Frequency Range: 0.02 to 30 GHz
- Attenuation: 31.5 dB
- Number of Bits (for Digital Attenuators): 6
- Insertion Loss: 3.8 dB
-
Supplier: Qorvo
Description: Qorvo's QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
- Frequency Range: 0.01 to 48 GHz
- Attenuation: 31.5 dB
- Number of Bits (for Digital Attenuators): 6
- Insertion Loss: 4.8 dB
-
Supplier: Qorvo
Description: Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
- Frequency Range: 0.02 to 15 GHz
- Attenuation: 31.5 dB
- Number of Bits (for Digital Attenuators): 6
- Insertion Loss: 3 dB
-
Supplier: Richardson RFPD
Description: Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-40 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 40 GHz. The attenuation bit-values are 0.5 dB LSB (least significant bit), 1, 2, 4, 8, and 16 dB for a
- Frequency Range: 0 to 40 GHz
- Number of Bits (for Digital Attenuators): 6
- Insertion Loss: 7 dB
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: ATTENUATOR,DIE,5-BIT,1.0 DB LSB
- Attenuator Type: Fixed
- Features: Other
-
Supplier: Custom MMIC
Description: The CMD280 is negative controlled, wideband GaAs MMIC 5-bit digital attenuator die which operates from DC to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4,
- Frequency Range: 30 GHz
- Attenuation: 15.5 dB
- Number of Bits (for Digital Attenuators): 5
- Insertion Loss: 3 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ATTENUATOR,DIE,5-BIT,1.0 DB LSB, Product overview: MAAD-011035-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Frequency Range: 0.1 to 30 GHz
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0.5DB LSB,DIGITAL ATTEN 100MHZ-3 Product overview: ADRF5730BCCZN-R7 from Analog Devices Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Frequency Range: 0.1 to 40 GHz
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1 dB LSB GaAs MMIC 4-BIT DIG POSITIVE CONTROL ATTENUATOR, DC - 5.5 GHz Product overview: HMC540LP3E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
-
Supplier: Richardson RFPD
Description: The CHT4012-QDG is a DC-6GHz monolithic 6-bit digital attenuator with a LSB = 0.5dB offering a high dynamic range and a high accuracy, the RMS amplitude error is typically as low as 0.3dB. The circuit provides low insertion loss 2.5dB associated to input and output return
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Attenuator, Digital, 0.5 - 2.5 GHz, 15.5 dB, 5-bit, 0.5 dB LSB, SSOP-16, Single POS Control Product overview: AA102-80LF from Skyworks Solutions, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement,
- Operating Temperature: -40 C
- Pin Count: 16
- Features: Operational Amplifiers
- Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Qorvo’s QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The (read more)
Browse RF Attenuators Datasheets for Qorvo -
Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC (read more)
Browse RF Attenuators Datasheets for Qorvo -
Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC (read more)
Browse RF Attenuators Datasheets for Qorvo -
The ATN00-0067CH features 0 dB attenuation and 33 dB return loss across band, with other attenuation values from 0 to 10 dB available. It delivers flat signal response to maintain stable operation over the frequency band. Additionally, it can be used as a pad to improve overall input and output system performance. Available as a wire-bondable die. (read more)
Browse RF Attenuators Datasheets for Marki Microwave LLC -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
datasheet WMC-0.5-2-6dB Directional Coupler Precision attenuation where it matters most. The WMC (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
~ 10.0 GHz, suitable for various wireless communication and microwave applications. Low Insertion Loss: Insertion loss of only 0.5 dB ensures minimal signal attenuation during transmission, improving signal quality. High (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
features: 1500Vrms Transformer Isolation True 3-Way Isolation Up to 160dB CMR ±0.06% Accuracy Panel or DIN Rail Mounting Options CSA Certification (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
, Model 300407125, delivers exceptional versatility from 0.4 to 7.125 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
(dB): 30dB Attenuation Tolerance(dB) : ±1.5dB VSWR Max: 1.2 Power: 200W Connector Type: N-M N-F (read more)
Browse RF Attenuators Datasheets for UIY Inc.
More Information Top
-
New CMOS logarithmic A/D converters employing pipeline and algorithmic architectures
DNL of the pipeline logarithmic converter of Fig. 4for 7 bits resolution, 0.1 % precision on the attenuator coefficients and 60 dB gain comparators. .... By making D = 1 in (l),the least significant bit ( LSB ) in the above type of converter…
-
RT7000 HF transceiver family
GENERAL Modes: USB, LSB , CW, AME; simplex or half-duplex Frequency range: 1.6-30 MHz (TX); 100 Hz to … front panel or remotely via computer or dedicated remote control console Frequency stability: 0.5 PPM; 0.1 PPM optional Input power .... RECEIVER Sensitivity: -113 dBm @ 10 dB SINAD Attenuator : +20 dB, operator selectable Audio: 5 W into 4 {Omega}; 0 dBm into 600 {Omega} .
-
Low-Noise Cooled Planar Schottky Diode Receivers for Ground-Based Spectral Ozone Measurements at 142 GHz
…of the mixer conversion loss in the upper (signal) and lower (image) sidebands, named USB and LSB . .... In this cases only a half of the LO power passes through the diplexer, and the 3- dB power loss is compensated by an attenuator at the carcinotron output. .... Values of signal loss in the diplexer Ld measured for optimal tuning were within 0.1 -0.6 dB for the 123-166 GHz range.
-
Page 95. Semiconductor parts with 000 in root number
Attenuator , Digital, 5-Bit 0.1 - 20.0 GHz. .... 50-2500 MHz digital attenuaror, 5-bit, 15.5 dB . .... 800-2500 MHz digital attenuaror, 5-bit, 31 dB, 1 dB LSB .
-
High-Speed, Fully Differential, Programmable-Gain Amplifier
A 0.1 -μF capacitor is expected on VMID1 for adequate bypassing. .... The input attenuator is controlled via the three most significant bits (MSBs) of the gain control. .... Refer to Table 1 for the step size of each of these three LSBs . .... Gain Bits and Corresponding Gain Step Sizes (in dB ) .
-
A 22 mA 3.7 dB NF direct conversion receiver for 3G WCDMA
The second transconduc- tor with an adjustable gm, A2, is based on a variable attenuator with 3 dB steps. .... In the measurements, the largest clock spurious is <20mV at the output, causing < 0.1 dB degradation in the 3.7dB total NF. .... ADCs achieve a DNL and INL of 0.27 LSB and 0.18LSB, respectively.
-
V-Band High Data-Rate I/Q Modulator and Demodulator With a Power-Locked Loop LO Source in 0.15-μm GaAs pHEMT Technology
The layout must be symmetric for similar sub-circuit performances, except the attenuator and phase shifter to .... In Fig. 14, the LSB is the desired signal, and the USB is the image signal. .... The measured SSR is 45 dBc, which indicates that the amplitude imbalance is controlled below 0.1 dB , and the phase imbalance is within 1 [33].
-
Molecular Spectroscopy With a Compact 557-GHz Heterodyne Receiver
It is followed by another amplifier (model Miteq AFS4-00100600 13 10-P-4, bandwidth 0.1 –6.0 GHz, gain 35. .... 1.2 dB ). .... GHz and the lower side band ( LSB ) at GHz will overlap with signals in the second Nyquist … to reduce standing waves and adjust the input power into the dFFTS two attenuators ( 3 and 6…
-
Techniques of ground-based remote sensing of the ozone layer by millimeter-wave heterodyne spectroscopy
Additional 3- dB loss of the LO power in SSB operation modes was compensated by an attenuator at the carcinotron output. .... For cooled cables, the losses were assumed as 0.1 and 0.2 dB for IF of 1 .5 and 3 .7 GHz instead of 0.2 and 0.3 dB values measured at room temperature. .... Namely, B is equal to D, U and L for the DSB, USB and LSB operation.
-
High-speed charge-to-time converter ASIC for the Super-Kamiokande
detector
…and charge/timing resolution, we used a calibrated programmable charge source (9.2 fC/ LSB , 16-bit dynamic .... To create small signals (<1 pC, ∼1 mV pulse height) with good signal-to-noise ratio and linearity, we inserted a high-precision wide-band 20- dB attenuator into the signal line. .... 0 0.1 0.2 0.3 0.4 0.5 0.6 0.7 0.8 .
Indicates content that may require registration and/or purchase.