-
Supplier: Superlok - Mako Products
Description: Features ■ Remove system particulate contaminants. ■ Inline filters are for use where space is limited. ■ Replaceable filter element. ■ Maximum operating pressure : 3000 psi @ 70 (21 ) ■ Operating temperature range : -20 to 900 (-28 to 482 ) with SS316 body ■ 1/8 to 1/2 in. and
- Maximum Pressure: 1,360 to 3,000 psi
- Type: Cartridge
- Configuration: Full Flow
- Filtration Product: Hydraulic Fluid
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 1,801 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 1,801 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: General Purpose
-
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 42 SCFM
- Maximum Inlet Pressure: 232 psi
- Connection: 1/2" NPT
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 42 SCFM
- Maximum Inlet Pressure: 232 psi
- Connection: 1/2" NPT
-
Supplier: Accuris
Description: FILTERS AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC MICRONIC TYPE
-
Supplier: Newark, An Avnet Company
Description: AIR FILTER REPLACEMENT 0.3 MICRON; For Use With:ESD Safe Omega Field Vacuums; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: FILTER ELEMENT - HYDRAULIC REPLACEABLE MICRONIC VENT TYPE
-
Laboratory Filters - 11404-47-ACN - Gridded Membrane Filters White/black, 0.80 Micron -- GO-81055-50Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Accuris
Description: Filters and Filter Elements, Fluid Pressure, Hydraulic Micronic Type
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 3 microns
- Maximum Air Volume: 1,856 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Accuris
Description: FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS, GENERAL SPECIFICATION FOR
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Watts
Description: High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths with DOE, 222 flat or 222 fin.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths with DOE, 222 flat or 222 fin.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Enting Water Conditioning, Inc.
Description: BP-410-5, 10"-5 Micron (Min. 20)
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Filter 2 (Stages 4-5): Anti-Bacterial Filter and HEPA Filter Compound filter made up of a HEPA Filter and an Anti-Bacterial/Anti-Viral Sterilization Filter. HEPA filters are capable of removing particles down to 0.3 microns in
- Length: 18 inch
- Height: 12.5 inch
- Width / Ring Size: 0.75 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.3 microns
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Radwell International
Description: PNEUMATIC FILTER, 0.01 MICRON, COALESCING, PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: FILTER, 0.3 MICRON RATING, URETHAN SEAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Edmund Optics Inc.
Description: Wavelength Range of 1 - 14µm Variety of Coating Options Mounted and Unmounted Versions Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The low-cost, molded design offers several key benefits over Germanium substrate aspheres. With a dn/dT and
- Diameter, Square Side, or Rectangular Length: 6.5 mm
- Thickness: 2.5000000000000004 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 675 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Envirco
Description: Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Edmund Optics Inc.
Description: Wavelength Range of 1 - 14µm Variety of Coating Options Mounted and Unmounted Versions Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The low-cost, molded design offers several key benefits over Germanium substrate aspheres. With a dn/dT and
- Diameter, Square Side, or Rectangular Length: 6.24 mm
- Thickness: 6.25 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Wavelength Range of 1 - 14µm Variety of Coating Options Mounted and Unmounted Versions Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The low-cost, molded design offers several key benefits over Germanium substrate aspheres. With a dn/dT and
- Diameter, Square Side, or Rectangular Length: 5.5 mm
- Thickness: 3 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: Aget Manufacturing Company
Description: The ten After Filter-Exhauster combinations are designed to capture dust particles as small as 0.3 microns using cotton sateen cloth filter tubes as the filter media. Equipped with top mounted Exhausters which pull contaminated air to the filter tubes,
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 1,200 to 3,100 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Radwell International
Description: DISPOSABLE FILTER 0.2MICRON. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Scientific Dust Collectors
Description: handling very fine dusts under 1 micron or returning the filtered air back into your facility to provide energy savings, SDC can guide you in the proper application of HEPA filters. Typically, HEPA Filters are employed when the dust collector efficiency needs to be 99.97% at
- Construction: HEPA / ULPA Filter
-
Supplier: GE ENERGY Air Filtration
Description: The AltairSystem2 range of filter elements consists of the cleanable PBR pre-filter and a range of high efficiency filter options. The high efficiency elements are interchangeable and offer superior coalescence performance with or without pre-filters. Features & Benefits
- Type: Bag
-
Supplier: N.R. Murphy Ltd.
Description: When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in
- Efficiency: 99.97 %
- Length: 24 inch
- Height: 24 inch
- Width / Ring Size: 7 to 12.5 inch
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
- Filtration Grade (Micron Rating): 0.5 to 90 µm
- Maximum Pressure: 6,000 psi
- Maximum Liquid Flow: 0.77 GPM
- Maximum Temperature: -20 to 900 F
-
Supplier: Mar Cor Purification
Description: The Biolab TAFML 2” Series Multimedia Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 15 micron from incoming water. Our complete system series features the Magnum IT™ valve with standard controller for simple operation and
- Filtration Grade (Micron Rating): 15 µm
- Maximum Liquid Flow: 25 to 75 GPM
- Maximum Pressure: 20 to 100 psi
- Maximum Temperature: 35 to 100 F
Find Suppliers by Category Top
Featured Products Top
-
have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m for the filter/regulator with standard 5 micron filtration. They are very compact and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
, V·cos(ωt)). By adjusting the DC and RF voltages, ions with a specific mass-to-charge ratio (m/z) can be selected to pass through, while other ions are filtered out. Picture 2: The (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The 90HP Series sealed model filter-driers were created for safeguarding HVAC/R CO2 (R-744) systems. The 90HP protects compressors, valves, and other system components from the harmful effects of moisture, acid, and solid debris. This filter-drier is ideal for refrigeration OEM applications as (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
importance. Harbory’s PES and PFA filter cartridges effectively remove tiny particles and colloidal impurities. Common pore sizes are 0.1, 0.2, and 0.45 micron, ensuring high product purity,enhancing reaction efficiency, and improving product quality (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
suspended installations • Panel-style HEPA filter (99.99% efficient @0.3 microns) enabling a lower profile design • Filter guides and locking toggle latches for convenient serviceability (read more)
Browse Cleanrooms Datasheets for Envirco -
system. 3. High-Performance Filtration Fine Filtration: PFA pleated filters are available with micron ratings ranging from 0.1 to 0.45 microns, suitable for applications requiring the removal of small particles, bacteria, or other (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
≥99.95% @ MPPS (H13) to ≥99.99995% (U17) Binder Type Acrylic or Melamine Resin Standard Roll Width 1.0 – 2.0 m (read more)
Browse Filter Media Datasheets for Harbory Filtration -
What Is MERV? MERV rates a filter's ability to capture particles between 0.3 and 10 microns in size. The (read more)
Browse Filter Media Datasheets for Harbory Filtration -
filter media. Fine Filtration and High Efficiency: Micron Ratings: These filters cartridge typically offer fine filtration down to sub-micron levels (e.g., 0.1 to 1.0 micron), making them effective for removing particles, bacteria, and other contaminants from liquids (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
dielectric filters to the IR between 2 and 5 microns. They are manufactured with an advanced, plasma enhanced PVD process using durable, hard metal-oxide, and durable semiconductor front surface thin films. The films have excellent environmental stability. The OH (water) band at 2.7 microns shows (read more)
Browse Datasheets for Alluxa, Inc.
More Information Top
-
Learnt from Formation Damage Problems to Design Selection of Produced Water Treatment for First Full Field Development Steam EOR Oman
Saturation: The core plugs were vacuum saturated in 4% Ammonium Chloride (NH4Cl) solution prepared in distilled water and filtered through 0.2 micron filter paper.
-
Point-Of-Use Ultrafiltration of Deionized Rinse Water and Effects on Microelectronics Device Quality
In a similar test, the 0.2 micron filtered water plugged the SDI test membrane at 90.6% at 135 hours, while the ultrafiltered feed water allowed no detectable pluggage at 135 hours (Fig. 16).
-
http://herpesvirus.tripod.com/research/HYBRIDOM.htm
45% D-glucose (w/v) - 1 ml ( 0.2 micron filtered .
-
http://www.lenntech.com/Data-sheets/SterASSURE-L.pdf
- 0.2 Micron Filter Life Testing Throughput Comparison .
-
Needles in the blue sea: Sub‐species specificity in targeted protein biomarker analyses within the vast oceanic microbial metaproteome
of the 0.2 micron filters were extracted with an SDS-based protocol, embedded in a tube gel to purify away the detergent and salts [15], alkylated and reduced prior to trypsin digestion as previously described [5] (also see Supporting Information).
-
Robust scale‐up of dead end filtration: Impact of filter fouling mechanisms and flow distribution
The small pore size (0.1 micron) of the Millipore VC filter results in a much lower filter capacity than the other 0.2 micron filters , however its capacity is also a function of the applied pressure.
-
Standard-C hydrogen monitoring system, system design description
3.1.4.2 0.2 Micron Filters . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Standard-D hydrogen monitoring system, system design description
3.1.4.2 0.2 Micron Filters . . . . . . . . . . . . . . . . . . . . . . . . .
-
Caustic leaching of composite AZ-101/AZ-102 Hanford tank sludge
This second container was centrihged, and an aliquot of the centrifuged supernatantwas removed, passed through a 0.2 micron filter , and submittedfor analysis.
-
Hydrogen mitigation Gas Characterization System: System design description
A+ CORP., 101-002-SS 0.2 MICRON FILTER .
Indicates content that may require registration and/or purchase.