-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, N HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill
-
Supplier: Newark, An Avnet Company
Description: JOBBER DRILL, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: JOBBER DRILL, SPLIT POINT, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, TUNGSTEN, 0.5MM, 38.1MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:0.02"; Effective Length:7mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA
-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 5/32 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER -
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: L.H. Dottie Company
Description: JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 5/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
- Cutting Diameter: 0.078125 inch
- Features: Coated, Other
- Units: English / Fractional
- Material: High Speed Steel
-
Supplier: RS Components, Ltd.
Description: Dormer A9402.5 Drill Bit
- Cutting Diameter: 0.09842525 inch
- Features: Other
- Drill Type: Standard / Twist Drill
-
Supplier: Sandvik AB
Description: " JOBBERS LENGTH TYPE HSS MATERIAL 22 MM OVERALL LENGTH 6 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 0.5 MM DRILL DIAMETER IN MM .5
- Cutting Diameter: 0.01968505 inch
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Radwell International
Description: DRILL BIT 22MM DRILL TAP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Klein Tools, Inc.
Description: JOBBERS LENGTH REGULAR POINT TYPE 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW COATING BLACK OXIDE FINISH DRILL DIAMETER 3/8 INCH
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi Carbide Tipped 5/32 In. Masonry Bit is perfect for drilling into both concrete and cement. The 1/4 In. shank makes it the perfect accessory for Ryobi's SpeedLoad+ Chuck.
- Drill Type: Masonry Drill Bit
-
Supplier: Minerallac Company
Description: JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 0.2 INCH SHANK SIZE #7 DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Peco Fasteners, Inc.
Description: STUB LENGTH SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG
- Cutting Diameter: 0.3125 inch
- Product: Individual Drill
-
Supplier: Greenlee Textron, Inc.
Description: SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND
- Cutting Diameter: 0.625 inch
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE 13/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
- Cutting Diameter: 0.8125 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Snap-on Industrial Brands
Description: HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9526-5/8
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Milwaukee Electric Tool Corporation
Description: 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE CENTERING TIP, SPOT CONSTRUCTION 1/2 INCH DRILL SIZE OVERALL DIMENSION 0.5 INCH WIDTH X 0.5 INCH HEIGHT CUTTER GEOMETRY 2-CUTTER
- Cutting Diameter: 0.5 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Atom Precision of America, Inc.
Description: Leaves a cleaner hole edge minimizing exit burrs remarkably. Prevents drill walking when it hits the material and provides accurate positioning and hole diameter. Prevents off-angle hole.
- Cutting Diameter: 0.01968505 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Milwaukee Electric Tool Corporation
Description: 2-CUTTER, ROTARY HAMMER TYPE CARBIDE BIT MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SDS SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION SPIRAL FLUTE TYPE 5 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
- Material: Carbide
- Product: Drill Set
-
Supplier: Greenlee Textron, Inc.
Description: SELF-FEEDING TYPE 3/8 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS 6 DRILL(S) 3/8 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH DRILL SIZES APPLICATION DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD KIT CONTENTS 33A-3/8, 33A-1/2, 33A-5/8, 33A-3/4,
- Cutting Diameter: 0.375 to 1 inch
- Product: Drill Set
-
Supplier: DEWALT Industrial Tool Co.
Description: Rapid Load Quick Change Accessory System: Hex Shank Drill Bits Product Features Split-point tip prevents walking Black Oxide coating provides longer life
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce
- Cutting Application: General Purpose
- Product: Individual Drill
- Features: Split Point
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Industrial Drilling: Cobalt Pilot Point Drill Bits Product Features Maximum speed & Life in stainless steel and other hard metals Pilot Point® tip desgin starts on contact and eliminates bit walking Industrial strength Cobalt for optimum life & durability in metal
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DigiKey
Description: "Drill Bit Carbide 0.020"" (0.50mm)"
- Material: Carbide
- Units: English / Fractional
- Features: Other
-
Supplier: Baker Hughes Incorporated
Description: lab. Operators are achieving drilling rate improvements of up to 62%; single bit run lengths are increasing by more than 200%, shaving days off standard rig times. Additional bit sizes are planned for 2011. Around the world, we've used this drill bit in 6 countries on
-
Supplier: Makita USA, Inc.
Description: secured gripping by drill chuck 3-5/8" & 4-5/8" diameter bits feature double chip lifters
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Makita USA, Inc.
Description: Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster
- Cutting Diameter: 0.421875 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: TelephoneStuff.com
Description: Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 3.5 mm depth penetration for each step - 13 mm (1/2") and larger electric drill size - Hole Sizes per Bit: 13 in 2-3 mm increments - No pilot hole required - Size Range
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Baker Hughes Incorporated
Description: Decrease curve interval drilling time with newest directional roller cone bitsHughes Christensen Vanguard Directional Tricone™ roller cone bits are engineered specifically for your intense directional intervals with their demanding side and cyclical force loadings. These more reliable
Find Suppliers by Category Top
Featured Products Top
-
Tronics AXO®315 ±14 g accelerometer demonstrates a low bias residual error of 0.5 mg and a 1 mg composite bias repeatability over its (read more)
Browse Datasheets for Tronics Microsystems -
gyro series. With an excellent bias instability of 0.5 °/h and an ARW (Angular Random Walk) of 0.1 °/√h, GYPRO4300 is a miniature, high-stability digital MEMS gyro for precise guidance and orientation of directional drilling and survey instruments. Miniature and robust (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
Identification of sirtuin 5 inhibitors by ultrafast microchip electrophoresis using nanoliter volume samples
After etching, fluidic access holes were made with a 0.5 mm drill bit (Kyocera Tycom, Costa Mesa, CA, USA).
-
Sediment Fluxes in Coastal Areas
Sampling for δ18 O and δ 13 C analyses was achieved each millimeter along the transect of growth from the uppermost layer, by using a 0.5 mm drill bit .
-
A 215-yr coral δ18 O time series from Palau records dynamics of the West Pacific Warm Pool following the end of the Little Ice Age
We extracted aragonite samples by milling 3-mm-wide and 2-mm-deep trenches at 1-mm increments perpendicular to growth axes using a Dremel tool drill with a 0.5 mm drill bit (ESM Fig. S2).
-
A microfluidic device for chemical and mechanical stimulation of mesenchymal stem cells
Briefly, master molds with microstructures on the PMMA plates were first formed by using a CNC machine (EGX- 400, Roland Inc., Japan) equipped with a 0.5 mm drill bit (Fig. 2a-1).
-
Development of high-throughput perfusion-based microbioreactor platform capable of providing tunable dynamic tensile loading to cells and its application for t...
…with the desired micro- structures for the plug, microbioreactor chamber, and the pneumatic chamber modules (refer to Fig. 1 (a)) were fabricated using a CNC miller (EGX-400, Roland Inc., Japan) with a 0.5 mm drill bit (rotational speed: 26,000…
-
Microfluidic cell culture chip with multiplexed medium delivery and efficient cell/scaffold loading mechanisms for high-throughput perfusion 3-dimensional cell...
…layers B to D, and the PMMA plates A and E (refer to Fig. 1(b)) with the desired microstructures are created using a CNC machine (EGX-400, Roland Inc., Japan) with a 0.5 mm drill bit (rotational speed: 27,000…
-
A multi‐functional electrochemical sensing system using microfluidic technology for the detection of urea and creatinine
Master molds with micro- structures on PMMA plates are first formed by using a computer-numerical-control machine (EGX-400, Roland, Japan) equipped with a 0.5 mm drill bit .
-
Size-controlled synthesis of gold nanoparticles using a micro-mixing system
Master molds with microstruc- tures on polymethylmethacrylate (PMMA) plates are first formed by using a CNC machine (EGX-400, Roland Inc., Japan) equipped with a 0.5 mm drill bit (Fig. 2a-1).
-
The BMP signaling and its Smads in mandibular distraction osteogenesis
A 0.5 mm drill bit was used to drill through the lateral and medial cortices of the mandible in two locations; the first hole was drilled just posteroinferior to the inferior alveolar nerve and second hole was approximately 1.5 cm…
-
High-resolution climate variability of southwest China during 57–70 ka reflected in a stalagmite δ 18 O record from Xinya Cave
Using a hand drill with a 2 mm drill bit, we collected 47 samples throughout the whole stalagmite, then using a dental drill with a 0.5 mm drill bit , we collect 143 more samples along the first sam- pling track.
Indicates content that may require registration and/or purchase.