-
Supplier: Qioptiq
Description: provides superior mounting to tables or accessories. Thus, greater stability with less susceptibility to vibration. Stainless steel adjustment screws in phosphor bronze bushings The LM1 is equipped with three 10-80 adjustment screws each with 0.175 in. of travel minimum.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.699993142003704 to 25.399986284007408 mm
- Shape: Circular
-
Supplier: Qioptiq
Description: provides superior mounting to tables or accessories. Thus, greater stability with less susceptibility to vibration. Stainless steel adjustment screws in phosphor bronze bushings The LM2 is equipped with three 1/4-80 adjustment screws each with 0.5 in. of travel. The
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.799972568014816 mm
- Maximum Thickness: 9.5 mm
- Shape: Circular
-
Supplier: Qioptiq
Description: provides superior mounting to tables or accessories. Thus, greater stability with less susceptibility to vibration. Stainless steel adjustment screws in phosphor bronze bushings The LM2 is equipped with three 1/4-80 adjustment screws each with 0.5 in. of travel. The
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.399986284007408 to 50.799972568014816 mm
- Maximum Thickness: 9.5 mm
- Shape: Circular
-
-
Supplier: National Bolt & Nut Corporation
Description: PAN HEAD CROSS RECESSED TAPPING SCREWS We offer a series of pan head cross recessed tapping screws designed for steel applications. Our pan head cross recessed tapping screws are heat treated per SAE 581 specifications and feature a unique head design that meets ANSI B18.6.4
- Length: 0.75 to 20.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
Supplier: RS Components, Ltd.
Description: RS PRO M620CSNYMCN662DTRNSE-1207-M6-20
- Length: 0.787402 inch
- Screw Type: Machine Screw
- Features: Other
- Material: Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9348 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
- Length: 1 inch
- Inch: # 8
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9502 Length: .500 [12.7] Material: Steel Style: Flat Head Thread: 4-40 Type: Screw, Machine
- Length: 0.5 inch
- Inch: # 4
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9402 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
- Length: 0.5 inch
- Inch: # 4
- Head Type: Binding Head
- Screw Type: Machine Screw
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9191-7 Color: Yellow Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
- Length: 0.2362206 inch
- Head Type: Binding Head
- Material: Brass
- Metric: M3
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO’s machine screws are equipped with
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications. Std. Pkg.: 1000.
- Length: 0.25 to 0.75 inch
- Material: Brass
- Screw Type: Machine Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: and remove. ZAGO can engineer the ideal tamper proof/security screws according to your exact specifications. ZAGO offers you unprecedented protection against internal/external leaks. The screws effectively seal in or seal out air, gas, water and other substances. You can customize the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head, Oval Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Head Type: Hexagon Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without
- Length: 0.125 to 0.75 inch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Head Type: Flat Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 X 2 1/8 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to
- Length: 2.125 inch
- Screw Type: Machine Screw
- Features: Other
- Head Type: Pan Head
-
Supplier: Peco Fasteners, Inc.
Description: 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER 24 TPI .19 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE DRIVE STYLE SLOTTED FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1.25 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: NBK America LLC
Description: Cross Recessed flat head machine screws with small head diameters. This makes it possible to reduce the spot facing diameters compared to standard flat head machine screws. Since the head height is lower than that of standard flat head screws. Suitable for
- Length: 0.2362206 inch
- Head Type: Flat Head
- Metric: M4
- Screw Type: Machine Screw
-
Supplier: Atkore International
Description: SLOTTED TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1 1/4 INCH 1 1/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CASE HARDENED PROCESS 1/4 NOMINAL DIAMETER - FRACTIONAL SAE J429, ASTM A307 MATERIAL SPECIFICATION HEX HEAD STYLE UNISTRUT[R] BRAND
- Length: 1.25 inch
- Inch: 1/4"
- Material: Hardened Steel, Steel
- Head Type: Hexagon Head
-
Supplier: NBS Corp.
Description: Featuring serrations under the flange as well as an indented head, NBS’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with trivalent finish
- Length: 1.75 inch
- Inch: 3/8"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: L.H. Dottie Company
Description: SLOTTED TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH #10 NOMINAL DIAMETER 32 TPI ROUND HEAD STYLE RMS MODEL
- Length: 1 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: Minerallac Company
Description: STAINLESS STEEL MATERIAL 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL OVAL HEAD STYLE DRIVE STYLE SNAKE EYE LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1.25 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL 1-1/4 INCH THREAD LENGTH 1.25 THREAD LENGTH - DECIMAL 1-1/4 THREAD LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
- Length: 1.25 inch
- Inch: # 6
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson, Slotted
-
Supplier: Pan American Screw, Inc.
Description: Machine Screws Bulk
- Length: 0.625 inch
- Inch: # 8
- Screw Type: Machine Screw
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Length: 7 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: Deerwood Fasteners International
Description: Truss Head Machine Screws-Phillips/Slot Recess Features: For attaching decorative hardware to drawer box or door.
- Length: 1.125 inch
- Screw Type: Machine Screw
- Features: Other
- Standard Drives: Philips / Frearson, Slotted
-
Supplier: ILSCO Corporation
Description: SLOTTED TYPE STEEL MATERIAL 1/2 INCH 0.13 INCH HEAD HEIGHT 1/2 LENGTH - FRACTIONAL 0.49 INCH THREAD LENGTH #10 NOMINAL DIAMETER 32 TPI ROUND HEAD STYLE ILSCO[R] BRAND APPROVAL UL, CSA VOLTAGE RATING 600 V PACKAGING QUANTITY 100
- Length: 0.5 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: Newark, An Avnet Company
Description: SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Steel; Screw Head Diameter:0.309"RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - phillips pan head machine screws ROHS
- Length: 0.1574804 inch
- Screw Type: Machine Screw
- Head Type: Pan Head
- Standard Drives: Philips / Frearson
-
Supplier: NBK America LLC
Description: prevention is the main objective, consider tamper resistant screws. ⇒Tamper Resistance Screws
- Length: 0.393701 inch
- Head Type: Flat Head
- Fastener Standards: ISO, JIS
- Metric: M4
-
Supplier: NBS Corp.
Description: Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc
- Length: 1.625 inch
- Inch: # 8
- Screw Type: Machine Screw
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Free product evaluation LCD display with integral touch screen call for availability Nae Pac Complete Weigh, Fill and Seal System Product Specifications Scale accuracy at 0.5% of system capacity (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
Semi-Automatic Net Weighing, Filling & Packaging Machine This fully integrated and compact filling and sealing system is ideal for small or start-up companies needing to get their product into market with (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
accuracy at 0.5% of system capacity. Commercially available PLC controller. Scale contact parts are stainless steel and removable for wash-down. Scale capacity to weigh up to 5 lbs (depending on product density). Sealer and conveyor are specifically designed for (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
.187” (4.75mm) to .825” (15.9mm) Design features include one-piece flame resistant molded Nylon, UL rated 94V-0. These (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
keep in mind when choosing the correct security screws: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics from sabotage or vandalism, or do you need something stronger and robust to withstand the (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
keep in mind when choosing the correct security screws: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-precision assemblies, from electronics and instrumentation to medical devices and aerospace components. Common types of custom screws include: Machine Screws, which are uniformly threaded and work well in tapped holes or with nuts. Micro (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/3604/3/AndrewBloomfieldMPhilThesis.pdf
The two auditory electrodes were fastened with 0 - 80 threaded nylon pan head machine screws , approximately 1mm in length (Micro Fasteners, Lebanon, NJ, USA).
-
Increasing the scanning speed of scanning tunnelling microscopes
The tip mounting colletwas machined from Delrin for low mass, and had a hole drilledthrough itslongaxistoaccommodatethe STM … The tip was held securely with a # 0 - 80 nylon set screw .
-
Precision planar drift chambers and cradle for the TWIST muon decay
spectrometer
7) Measure wire tensions, replace if T < 26 g. (8) Put wire plane on milling machine . 13) Install cathode foil sub-assembly with # 0 - 80 nylon screws .
-
The superconductive energy gaps of thin-film AuAl2 and AuIn2
The copper leads attached to the thin films exit through small-diameter holes h in the sides of a collar C which fits over S and sungly onto the base B. Four 0 - 80 screws secure C to B. … of the holder was slipped over a copper post and clamped in place by a nylon ring. The machined nylon rings were annealed in boiling water for 30 min to prevent shattering when subsequently …
-
Patterns of neck muscle activation in cats during reflex and voluntary head movements
… intubated with a 4mm infant endotracheal tube and attached to a recirculating anesthesia machine , with the halothane … Wire leads from the patches were threaded sub-dermally to a connector attached to the animal's skull with 0 - 80 stainless steel screws and with dental acrylic in such a way that its longitudinalaxis was aligned with the stereotaxic midsagittal plane and … Four 6-32 nylon nuts were also cemented tO the skull to hold the head fixed in …
-
http://dspace.mit.edu/bitstream/handle/1721.1/84395/867862041-MIT.pdf?sequence=2
The insulated high-voltage wires connect to the vacuum-side of the feedthrough with beryllium copper set-screw connectors, and to the anode through eyelet connectors held in place with # 0 - 80 nylon screws . The particular copper out of which the TPC field shaping rings were machined was electrolytically formed by …
-
Screening devices and fans
… the inlet side to the Verandern of the screening inclination in the region of about 80 mms. This machine is suitable for the continuous dry seven of the feinkorniger pulverformiger products. The pasture & an Ausfuhrung with porcelain-rotor and nylon -screens can be provided Fur sensitive materials. The machine works in the region of 0,l up to 5 mms mesh size. … screening drum is covered wire impact of which with wire mesh naturliche form screw thread into the …
-
Fillister-Head Machine Screws - Grainger Industrial Supply
• Fillister-Head Machine Screws • 0 - 80 (5 • Nylon (116 .
-
Polymer Technology
ing, which normally lies between 0 - 80 and 80-200 microns, makes the eco- nomics even less attractive. … equidistant terpolyamides some two years later, with the introduction in 1969 of the nylon 6/66112 types in … The main types of premixing machines are tumbler, horizontal, conical, high speed blenders, and air jet mixers. … blade mixer, (ii) semicontinuous is a fully continuous process and can be of the twin screw type.
-
Messages, pp. (A130-A194)
+ advisable conditionally rested 0 - not to recommend; 1) stand With 3 dense materials for konnen of residual … Sectional view of a hand membrane valve with loose flanges, lower part of PVC, PP or PVDF; u covering hood r, b stroke display pin, c hex nut, d washer, e hexagon head screw , f signal ring, g handwheel, h covering disc … The abrasion test with the Akron abrasion machine is standard 903, part A-9 in the British … Polyamide 6 to 10 ( nylon ) PE, PVDF PVC hard PP CPVC CTFE polystyrene steel ABS POLYTETRAFLUOROETHYLENE (Teflon … … to 20 15 to 20 20 13 40 to 50 50 60 to 80 500 to 1000 .
Indicates content that may require registration and/or purchase.