-
Supplier: Sandvik AB
Description: STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 5/16 INCH DRILL DIAMETER
- Cutting Diameter: 0.3125 inch
- Drill Type: Standard / Twist Drill
- Material: Carbide
- Product: Individual Drill
-
Supplier: Sandvik AB
Description: - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG DS-90 MODEL
- Cutting Diameter: 0.5000 inch
- Drill Type: Standard / Twist Drill
- Material: Carbide
- Product: Individual Drill
-
Supplier: Sandvik AB
Description: " STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 28.5 MM OVERALL LENGTH 9.5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND
- Cutting Diameter: 0.0315 inch
- Drill Type: Standard / Twist Drill
- Material: Carbide
- Product: Individual Drill
-
-
Supplier: Sandvik AB
Description: NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 5.5 MM DRILL DIAMETER IN MM 5.5 DRILL DIAMETER IN MM - UOM MM
- Cutting Diameter: 0.2165 inch
- Drill Type: Standard / Twist Drill
- Material: Carbide
- Product: Individual Drill
-
Supplier: Minerallac Company
Description: JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 0.2 INCH SHANK SIZE #7 DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
- Drill Type: Jobber Length Drill
- Material: High Speed Steel
- Product: Individual Drill
- Size Units: English / Fractional
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE 13/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
- Cutting Diameter: 0.8125 inch
- Drill Type: Wood Bit
- Product: Individual Drill
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi Carbide Tipped 5/32 In. Masonry Bit is perfect for drilling into both concrete and cement. The 1/4 In. shank makes it the perfect accessory for Ryobi's SpeedLoad+ Chuck.
- Drill Type: Masonry Drill Bit
-
Supplier: Milwaukee Electric Tool Corporation
Description: ANCHOR, STOP TYPE 2-1/16 INCH OVERALL LENGTH SDS-PLUS SHANK TYPE 5/8 INCH DRILL SIZE APPLICATION HANGING UNISTRUT, PIPE, CABLE TRAY, DUCT
- Cutting Diameter: 0.6250 inch
- Product: Individual Drill
- Size Units: English / Fractional
-
Supplier: Atom Precision of America, Inc.
Description: 1mm shank drill series for drilling precision small holes.
- Construction: Solid Construction
- Cutting Diameter: 0.0201 inch
- Drill Type: Standard / Twist Drill, Microdrill
- Material: Carbide
-
Supplier: L.H. Dottie Company
Description: JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 5/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
- Coating / Finish: Coated
- Cutting Diameter: 0.0781 inch
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Peco Fasteners, Inc.
Description: STUB LENGTH SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE -
- Cutting Diameter: 0.3125 inch
- Product: Individual Drill
-
Supplier: Klein Tools, Inc.
Description: JOBBERS LENGTH REGULAR POINT TYPE 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER
- Product: Individual Drill
- Shank Type: Straight Shank
-
Supplier: Greenlee Textron, Inc.
Description: SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 9/16 INCH
- Cutting Diameter: 0.6250 inch
- Product: Individual Drill
- Shank Type: Hex Shank
-
Supplier: DEPRAG, Inc.
Description: is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can
- Length: 10.04 to 17.64 inch
- Pneumatic Motor Power: 0.9400 to 4.71 HP
- Power: Power Tools, Pneumatic Tools
- RPM: 80 to 1300 rpm
-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 5/32 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 5
- Coating / Finish: Coated
- Cutting Application: Steel
- Drill Type: Jobber Length Drill
- Material: High Speed Steel
-
Supplier: Baker Hughes Incorporated
Description: Shorten the day curve with the hybrid drill bitHughes Christensen Kymera? hybrid drill bit technology combines roller cones and PDC fixed cutters into a single, patented design to reduce drilling time in the most complex applications. With the rock-crushing
-
Supplier: Radwell International
Description: FORSTNER DRILL BIT, 40MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: "Drill Bit 0.003"" (0.08mm)"
- Drill Type: Other
- Size Units: English / Fractional
-
Supplier: Snap-on Industrial Brands
Description: HSS MATERIAL 84 MM OVERALL LENGTH 1/4 INCH SHANK SIZE SANDFLEX[R] BRAND PACKAGING QUANTITY 1 WEIGHT 20 GRAM
- Drill Type: Other
- Material: High Speed Steel
- Product: Individual Drill
- Size Units: English / Fractional
-
Supplier: TelephoneStuff.com
Description: Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 3.5 mm depth penetration for each step - 13 mm (1/2") and larger electric drill size - Hole Sizes per Bit: 13 in 2-3 mm increments - No pilot
- Drill Type: Step Drill
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Sets Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck.
- Cutting Application: General Purpose
- Drill Type: Standard / Twist Drill, Masonry Drill Bit
- Product: Individual Drill
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill
- Cutting Diameter: 0.0472 inch
- Drill Type: Drill Blank
- Material: High Speed Steel, Other
-
Supplier: Makita USA, Inc.
Description: self feeding action Heavy duty 1/2" shanks have 3 milled flats for secured gripping by drill chuck 3-5/8" & 4-5/8" diameter bits feature double chip lifters
- Drill Type: Wood Bit
- Product: Individual Drill
- Size Units: English / Fractional
-
Supplier: Sandvik Coromant Co.
Description: drill-body concept and insert design Good choice for non-rotating applications Easy to use Features Strong insert design for improved reliability in unstable conditions Reliable alternative for applications below 24 mm (0.945 inches
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Steel, Stainless Steel, Titanium / Exotic Metals, Other
- Cutting Diameter: 0.5620 to 0.9370 inch
- Drill Type: Standard / Twist Drill
- Product: Individual Drill
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Sphinx Center Drills make precision mounting holes for workpiece to be held between centers and predrill holes for subsequent drilling operations. Sphinx center drills are made of high quality carbide and high speed steel with a drilling diameter of .10mm to
- Product: Individual Drill
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 1 - 13mm Jobber length 135 split point Grade: M35 Steel Spec. DIN1412-ANSI Standard N Includes: Blow Mold Case
- Drill Type: Jobber Length Drill
- Material: Cobalt
- Product: Drill Set
- Size Units: Metric
-
Supplier: Superior Tool Service, Inc.
Description: 5.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Coating / Finish: None
- Construction: Solid Construction
- Cutting Application: General Purpose, Other
- Cutting Diameter: 0.1968 inch
-
Supplier: WhizCut of Sweden AB
Description: Style H | Carbide center drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50
- Coating / Finish: Coated
- Construction: Solid Construction
- Coolant Feed: Yes
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Universal Cutting Tools, Inc.
Description: Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
- Construction: Solid Construction
- Drill Type: Jobber Length Drill
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: E-Z LOK
Description: E-Z LOK™ Drill - HSS - 1-5/32 Our standard drill for use in preparing the hole for installation Features Standard drill to prepare the hole for installation Applications: Preparing the hole for installation
- Product: Individual Drill
- Size Units: English / Fractional
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter: 5/16" Flute Length: 3/4" Overall Length: 2 1/2" Type: NC Spotting Drill
- Coating / Finish: None
- Construction: Solid Construction
- Cutting Application: General Purpose
- Cutting Diameter: 0.3125 inch
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and expander
-
Supplier: Allied Machine & Engineering Corp.
Description: The Opening Drill® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50.
- Construction: Holder and Inserts
- Cutting Application: General Purpose, Aluminum, Bronze / Brass / Copper, Steel, Stainless Steel
- Cutting Diameter: 5.62 inch
- Drill Type: Other
-
Supplier: RS Components, Ltd.
Description: , drive adaptor, pilot spigot and ejector drill. Pilot guide pin measures 10mm Type = Barrel Extension Rod Overall Length = 300 mm For Use With = Wet and Dry Core Drill
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: .2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from 0.25-3 in (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex
- Fastener Standards: ASME / ANSI, SAE, Other
- Inch: # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 8, # 10, # 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
Find Suppliers by Category Top
Featured Products Top
-
Tronics AXO®315 ±14 g accelerometer demonstrates a low bias residual error of 0.5 mg and a 1 mg composite bias repeatability over its (read more)
Browse Datasheets for Tronics Microsystems -
gyro series. With an excellent bias instability of 0.5 °/h and an ARW (Angular Random Walk) of 0.1 °/√h, GYPRO4300 is a miniature, high-stability digital MEMS gyro for precise guidance and orientation of directional drilling and survey instruments. Miniature and robust (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
Identification of sirtuin 5 inhibitors by ultrafast microchip electrophoresis using nanoliter volume samples
After etching, fluidic access holes were made with a 0.5 mm drill bit (Kyocera Tycom, Costa Mesa, CA, USA).
-
Sediment Fluxes in Coastal Areas
Sampling for δ18 O and δ 13 C analyses was achieved each millimeter along the transect of growth from the uppermost layer, by using a 0.5 mm drill bit .
-
A 215-yr coral δ18 O time series from Palau records dynamics of the West Pacific Warm Pool following the end of the Little Ice Age
We extracted aragonite samples by milling 3-mm-wide and 2-mm-deep trenches at 1-mm increments perpendicular to growth axes using a Dremel tool drill with a 0.5 mm drill bit (ESM Fig. S2).
-
A microfluidic device for chemical and mechanical stimulation of mesenchymal stem cells
Briefly, master molds with microstructures on the PMMA plates were first formed by using a CNC machine (EGX- 400, Roland Inc., Japan) equipped with a 0.5 mm drill bit (Fig. 2a-1).
-
Development of high-throughput perfusion-based microbioreactor platform capable of providing tunable dynamic tensile loading to cells and its application for t...
…with the desired micro- structures for the plug, microbioreactor chamber, and the pneumatic chamber modules (refer to Fig. 1 (a)) were fabricated using a CNC miller (EGX-400, Roland Inc., Japan) with a 0.5 mm drill bit (rotational speed: 26,000…
-
Microfluidic cell culture chip with multiplexed medium delivery and efficient cell/scaffold loading mechanisms for high-throughput perfusion 3-dimensional cell...
…layers B to D, and the PMMA plates A and E (refer to Fig. 1(b)) with the desired microstructures are created using a CNC machine (EGX-400, Roland Inc., Japan) with a 0.5 mm drill bit (rotational speed: 27,000…
-
A multi‐functional electrochemical sensing system using microfluidic technology for the detection of urea and creatinine
Master molds with micro- structures on PMMA plates are first formed by using a computer-numerical-control machine (EGX-400, Roland, Japan) equipped with a 0.5 mm drill bit .
-
Size-controlled synthesis of gold nanoparticles using a micro-mixing system
Master molds with microstruc- tures on polymethylmethacrylate (PMMA) plates are first formed by using a CNC machine (EGX-400, Roland Inc., Japan) equipped with a 0.5 mm drill bit (Fig. 2a-1).
-
The BMP signaling and its Smads in mandibular distraction osteogenesis
A 0.5 mm drill bit was used to drill through the lateral and medial cortices of the mandible in two locations; the first hole was drilled just posteroinferior to the inferior alveolar nerve and second hole was approximately 1.5 cm…
-
High-resolution climate variability of southwest China during 57–70 ka reflected in a stalagmite δ 18 O record from Xinya Cave
Using a hand drill with a 2 mm drill bit, we collected 47 samples throughout the whole stalagmite, then using a dental drill with a 0.5 mm drill bit , we collect 143 more samples along the first sam- pling track.
Indicates content that may require registration and/or purchase.