-
Supplier: Riedon, Inc.
Description: Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
- Resistance Range: 0.02 to 1 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 200 to 600 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Win Source Electronics
Description: Coefficient: 25 ppm/°C Composition: Thin Film Height: 550 µm Number of Terminations: 2 Weight: 2.012816 mg Resistance: 91 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts
- Resistance Range: 91,000 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Win Source Electronics
Description: Military Standard: Not Composition: Thin Film Height: 450 µm Number of Terminations: 2 Weight: 2.012816 mg Resistance: 1.5 kΩ Power Rating: 63 mW Number of Resistors: 1 Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package:
- Resistance Range: 1,500 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.063 watts
-
-
Supplier: Allied Electronics, Inc.
Description: The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values
-
Supplier: Allied Electronics, Inc.
Description: The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values
-
Supplier: Allied Electronics, Inc.
Description: The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values
-
Supplier: Allied Electronics, Inc.
Description: The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values
-
Supplier: Samsung Electro-Mechanics
Description: The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
- Power Rating: 0.031249999999999986 to 0.05 watts
- Operating DC Voltage: 15 to 25 volts
-
Supplier: Win Source Electronics
Description: Composition: Power resistor, Thick Film Height: 450 µm Number of Terminations: 2 Resistance: 280 Ω Power Rating: 200 mW Number of Resistors: 1 Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative
- Resistance Range: 280 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.2 watts
-
Supplier: Win Source Electronics
Description: Not Composition: Thin Film Height: 450 µm Number of Terminations: 2 Weight: 2.012816 mg Resistance: 470 Ω Power Rating: 63 mW Number of Resistors: 1 Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts
- Resistance Range: 470 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.063 watts
Find Suppliers by Category Top
Featured Products Top
-
Vishay Intertechnology introduces the D2TO35H, an AEC-Q200 qualified addition to its D2TO35 thick film power resistor series. Housed in a TO-263 (D2PAK) package, this resistor delivers 35 W power dissipation at +25 °C and features 30% higher pulse absorption, up to 15 J/0.1 s, for enhanced (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
circuit's requirements. Tolerance: This is the allowable deviation from the stated resistance value, typically expressed as a percentage. Power Rating: The resistor must be able to handle the power dissipation required by the circuit without overheating or failing. Size: The physical (read more)
Browse Resistors Datasheets for Unikey Electronics Pte. Ltd. -
± 50 ppm/K – for maximum temperature stability 5 W rated power at 135 °C (0.5 mΩ) Large terminals: 3.05 x 2.75 mm optimize heat dissipation Excellent cycle stability at changing temperatures (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
to turn on or turn off power delivery to connected loads. The current through the device is limited by setting a current limit between 0.15 A to 3 A programmed by a resistor connected from SETI to GND. When the device current reaches or exceeds the set current limit, the internal nFET Q2 is (read more)
Browse Power Supplies Datasheets for DigiKey -
resistance circuit linkage making them ideal for high-density, high current PCB packages on power and aluminum back planes. These jumpers accommodate all PCB soldering applications including reflow. Four resistor (read more)
Browse Electrical Connectors Datasheets for Keystone Electronics Corp. -
Magnetic current sensors are replacing sense resistors and current transformers Modern cars have become increasingly power hungry. Even the "least electrified" vehicles include advanced electronics for infotainment, safety, and engine control. Fully electric vehicles further add high (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
and microwave power circuits, as well as printed circuit boards. Flexible heaters are produced from metal-clad insulating substrates into which the resistor heating element pattern is chemically etched. Resistor element alloys include stainless steel, copper and some nickel-copper alloys. Substrates may be may from rubber, silicone or polyamide materials. (read more)
Browse Datasheets for Conard Corporation (The) -
HYBRID MOUNTING Our bondable resistors (for high-power applications) are durable and offer wide flexibility in design—with excellent heat dissipation and high load capacity. Design features extensive bonding on a (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
amplifies IOUT tenfold. Further increasing VIN to 2.74V escalates IOUT to 100µA. In contrast, reducing VIN by 100mV to 2.40V decreases IOUT to one-tenth, and a subsequent reduction by another 100mV brings IOUT down to 0.01µA. This chip exhibits near-zero power dissipation when connected across (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
decreasing VIN by another 100mV brings IOUT down to 0.01µA. Consequently, it exhibits near-zero power dissipation when connected across a supercapacitor charging to less than 2.50V. The ALD810027's voltage-dependent characteristic on-resistance effectively controls excessive voltage rise (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
http://www-us-east.intel.com/content/dam/doc/design-guide/xeon-e7500-e7501-chipset-guide.pdf
A 0603 resistor is sufficient for power dissipation .
-
:: New Materials Zone ::
… 140401-801, and extend the industry's widest resistance range for CECC-compliant precision resistors with sizes down … Joining the MCS 0402 series, which includes resistance values from 100 Ω to 211 kΩ and rated power dissipation of 0.063 W, the MCT 0603 series has resistance values from 39 Ω to 511 kΩ and rated power dissipation of 0 …
-
:: New Materials Zone ::
The resistor arrays have a footprint of 1.6 mm x 3.2 mm, a reduction of approximately 40% when compared to the use of four discrete 0603 resistors . Maximum power dissipation for the new arrays is 0.3 W, with individual resistors rated at a maximum of 0.1 W.
-
:: New Materials Zone ::
Rated power dissipation is specified at 0.063 W, while insulation voltage is rated at 75 V (for one minute continuous). The MCS0402 ultra-small thin film precision resistors join the Vishay Beyschlag existing ranges of surface-mount precision resistors, which include devices in 0603 outline offering resistance values from 39 Ω to 511 kΩ, 0805 devices with values from 39 Ω to …
-
Design considerations for narrow Vdc based power delivery architecture in mobile computing system
Generally speaking, for R1, using several 0805 sized normal resistors in series or in parallel is enough to handle required power across it; while for R2, one 0603 normal resistor is enough to handle the power . … three advantages over conventional way: higher pre-charge current accuracy; lower charging power dissipation ; and low cost …
-
http://www.nxp.com/documents/application_note/AN11019.pdf
External damping resistors to adjust the quality factor. The power dissipation has to be considered. Typically 0603 or 0805 SMD parts with low tolerance (< ±2%).
-
http://focus.ti.com/lit/ds/symlink/bq24180.pdf
Calculate the power dissipation on the sense resistor : … resistor, i.e. Sosomu RL122OT-R068-G or RL0816T-R068-F 68-mΩ, 0.125W, 0603 , 1%.
-
Vishay Intertechnology Highlights Super 12 Sensor Products for 2013
LPS 1100 Power Thick Film Resistor -- For windmill turbines and braking systems, the device is the industry's first power thick film resistor in a compact 57 mm by 60 mm package to offer a power rating of 1100 W at + 25 °C. VJ HIFREQ Series of Surface-Mount Multilayer Ceramic Chip Capacitors (MLCC) -- Available in 0402, 0603 , and 0805 case sizes, the devices feature a high Q factor of greater than 2000 and a low dissipation factor of less than 0.05 %.
-
Ultra Small Size Current Sense Resistors
The new series of Ultra Small Size Current Sense Resistors complements TT Welwynâs existing LR Series, offering the same thick-film on ceramic construction … … choice for product designers in the form of three smaller sizes options of 0805, 0603 and 0402. Designed for current sensing in power electronic systems, the fully RoHS compliant LRCS series is suitable for … Exhibiting a resistance range up to 1R0 and excellent heat dissipation qualities, the series offers designers enhanced …
-
Modeling of heat dissipation in SMD chip components
Temperature distribution on a board with 0603 size resistors with different tracks widths. We used the 0 Ohm in order to reduce to a minimum the power dissipation on the component bodies.
Indicates content that may require registration and/or purchase.