-
Supplier: Georg Fischer Piping Systems Ltd
Description: DA (Double Acting) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
- Valve Size: 1.2598432 inch
- Pressure Rating: 145.0377 psi
- Features: Ball Valves, Other
- Actuation: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: 115 Vac single phase thermally protected 2.1 amps unidirectional quarter-turn motor 5 second cycle time Actuator housing of high impact ABS, NEMA 4X. Weatherproof
- Valve Size: 0.5 to 2 inch
- Media Temperature: 150 F
- Features: Ball Valves
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2"
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Other
-
Supplier: U.S. Plastic Corporation
Description: Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73
- Valve Size: 1.5 inch
- Features: Ball Valves
- Material: PVC
- Connection Description: Socket Weld / Solder, Threaded, Union
-
Supplier: U.S. Plastic Corporation
Description: Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73
- Valve Size: 2.5 inch
- Features: Ball Valves
- Material: PVC
- Connection Description: Socket Weld / Solder, Threaded, Union
-
Supplier: U.S. Plastic Corporation
Description: 1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type
- Features: Electric
-
Supplier: U.S. Plastic Corporation
Description: 1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type
- Features: Electric
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Valve body, stem, ball, seat carrier, union nuts & connections are choice of PVC, CPVC, polypro, or PVDF. Seats are PTFE; o-rings are choice of EPDM or FKM. Handle is molded of ABS. Mounting threads (non-wetted) are brass and 304 stainless steel. Maximum test pressure under
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Other
-
Supplier: Wiper Master, Inc.
Description: Shower head is 10" in diameter and available in orange ABS plastic or stainless steel. Furnished with stainless steel actuating arm, 29" pull rod and US-made, 1" IPS chrome-plated brass stay-open ball valve with Teflon® seals. 1" NPT female inlet supply. Meet ANSI
-
Supplier: Emerson Automation Solutions – Rosemount
Description: 402 and 402 VP sensors are retractable; they can be inserted into or removed from the process piping without shutting down and draining the line. The sensor fits through a 1 ¼ inch full port ball valve. The retraction assembly is available as an option. The maximum temperature
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.63 inch
- Maximum Length: 1.11 to 1.98 inch
- Operating Temperature: 32 to 212 F
-
Supplier: Pressure Washers Direct
Description: Lance With Molded Grips •Work longer with less fatigue; 5 nozzles: 0º, 15º, 25º, 40º, soap •Ball valve lets you swap nozzles or hoses while unit is running Two 50 Foot Steel Braid Hoses With Quick Connects •Abrasion reistant and flexible for easy handling •Join the hoses
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Alpine Technical Services
Description: Doors with Windows for Visual Access Stainless Steel Frame (304 Standard, 316 Option), Valves & Fittings 1” NPT Stainless Steel Inlet ( situated at back of unit) Overhead ABS rose (20 gpm) 3 KW Immersion Heater with Digital Stat Stainless Steel Push/panic Bar and Testing Lever
- Flush Duration: 15 minutes
- Number of Dispensers: 1
- Mounting: Ceiling Mount
- Type: Drench Shower, Eye Wash
-
Supplier: Visual Sound, Inc.
Description: maximum protection. 1/4", 3/8" or 1/2" Construction Full-length steel piano hinge (when specified) Tapered Aluminum edging ABS plastic, aluminum, fiberglass or carpet exterior laminate Steel Recessed handles (size permitting) Tongue-in groove valance Steel split rivets Steel
- Features: ATA Case
-
Supplier: Gluefast Company, Inc. (The)
Description: equipped with a uniquely designed nozzle that contains a ball-and-spring valve. When the ball is pressed downward it recesses to allow adhesive flow. When the pressure on the ball is released the spring re-seats the ball to stop adhesive flow. Depending on the type
- Application: Adhesive / Silicone
-
Supplier: Alpine Technical Services
Description: of Legionella Pneumophila. This shower guarantees 15 minutes of tepid water. FEATURES: Insulated, Sealed Overhead Tank Stainless Steel Frame (304 Standard, 316 Option), Valves & Fittings 1” NPT Stainless Steel Inlet ( situated at back of unit) Overhead ABS rose (20 gpm) 110v or
- Number of Dispensers: 1
- Mounting: Ceiling Mount, Wall Mount
- Type: Drench Shower, Eye Wash
- Features: Self-Contained, Stainless Steel
-
Supplier: Visual Sound, Inc.
Description: techniques and carefully selected materials ensure that each M.A.C.C.™ case is constructed to meet U.S. Military requirements. ATA Category 300, Specification 1 compliant 1/4 in., 3/8 in., 1/2 in. ACX Plywood ABS plastic or fiberglass laminate (olive drab standard) Matte
- Features: ATA Case
-
Supplier: Eaton
Description: Strainer is the unique flow diverter cartridge that features a highly dynamic sealing system on the diverter balls that ensures exceptionally long life and positive sealing. The design works so well that there is no need for manual internal or external ball support adjustment, and the
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
Find Suppliers by Category Top
Featured Products Top
-
miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
An automated method for counting and sizing fish eggs
… pump (Mono Ms); (3) plastic bucket, 81capacity; (4)cartridge filter,grade C (Balston); (5). (13) and (16)are valves ;(6)Aowmeter, 1-10 … … Bits);(7) 9-mm ABS 'T'junction; (8)3x 9 … … diameter; (10)flow regulator, 1.5 -150ml min-' (Platon … The eggs or calibration balls which are to be counted and sized are introduced into the sample …
-
ZASMHBA0001264
Heat sinks Carburetor components Fuel injectors Ball studs Differential pinion ball shafts Disc brake pistons and pad holders Transmission thrust washers Syncromesh gears Knuckle … … hardware Air conditioning compressor components Decorative plastics Slip yokes Aircraft/aerospace Bearing journals Servo valves Compressor blades Hot zone … … Steel Steel Steel Carburized steel Steel Aluminum Steel Powdered metal Steel Steel Plastics ( ABS , etc) Steel Aluminum … O.I 0.6 1.5 (d) 0.7 1.0(e) 1.0 1.0 >1.5 1.0(b) 0.8(e) >5.0 >1.0 0.5 0.5 1.0 1.0 l 1 0.8 1 0 …
-
Parachute-assisted gravity sediment corer (Algonquin Corer)
The check- valve assembly prevents flow of water into the core tube during ascent and provides an … - two quick connect links - fifteen 50 cm lengths of clear polycarbonate tubing, 3.8 cm ( 1.5 ") in diameter - 54 cm length of 3.8 cm (1.5") ABS pipe - two 3.8 cm (1.5") ABS couplings - rubber collar attachment … Parachute - 500 cm 40cm piece of polyethylene tarp - polypropylene rope - two small rubber balls - 400 cm length …
Indicates content that may require registration and/or purchase.