-
Supplier: Armacell LLC
Description: AP Armaflex White LapSeal Pipe Insulation is a white flexible elastomeric thermal insulation with both a moisture seal and a reinforced, elastic foam lap seal closure system that bolsters seam seal integrity, including over tight bends. AP Armaflex White LapSeal Pipe
-
Supplier: Armacell LLC
Description: no fragile vapor retarder. Made with Microban® antimicrobial product protection, AP Armaflex AP Armaflex SS Self-Seal Pipe (Tube) Insulation is exceptionally mold resistant. AP Armaflex SS Self-Seal Pipe Insulation is a 25/50-rated black flexible elastomeric thermal
-
Supplier: ASTM International
Description: 1.1 This specification covers mineral fiber insulation produced to form hollow cylinders for standard pipe and tubing sizes. The mineral fiber pipe insulation may be molded or precision v-grooved, with one or more walls split longitudinally for use on
-
-
Supplier: Dragon Jacket Insulation
Description: STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303 STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED:
- Service Temperature: -60 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Dragon Jacket Insulation
Description: STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303 STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED:
- Service Temperature: -60 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: ASTM International
Description: DC, Military Specifications No.(s) MIL-I-2818B and MIL-I-2818C. 1.5 The values stated in inch-pound units are to be regarded as the standard. The System International (SI) equivalents of inch-pound units are given in parentheses for information only and may be
-
Supplier: ASTM International
Description: calculated from the measured data (see 3.2): 1.4.1 The pipe insulation lineal thermal resistance and conductance, 1.4.2 The pipe insulation lineal thermal transference, 1.4.3 The surface areal resistance and heat transfer coefficient,
-
Supplier: Dragon Jacket Insulation
Description: STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303 STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED:
- Service Temperature: -60 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Dragon Jacket Insulation
Description: STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303 STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED:
- Service Temperature: -60 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: ASTM International
Description: 1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the manufacturer and the purchaser. 1.2 The values stated in
-
Supplier: Atkore International
Description: 2-ROLLER TYPE 750 LB LOAD RATING 1 TO 4 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 INCH, 1 1/2 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 299 LB PER 100 PIECES
- Pipe Size: 1 to 4 inch
- Maximum Load: 750 lbs
- Support Type: Pipe Support
-
Supplier: PHD Manufacturing, Inc.
Description: SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 5 INCH PIPE SIZE 1/2 TO 2-1/2 INCH INSULATION THICKNESS LOW CARBON STEEL SHIELD MATERIAL 6-5/8
-
Supplier: Armacell LLC
Description: Specification EB 4013 Antisweat and Refrigerant Insulation Systems (Sheets and Tubes) International Maritime Organization (IMO) SOLAS Requirements United States Coast Guard Requirements NH Armaflex is currently specified for use on US Navy vessels. UL-V-O and HF-1 File Number E55798
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
Supplier: IES2000
Description: fiberglass absorber Nominal thickness 1.0 inch Standard size 48” wide x 30’ long Weight 2.2 lb psf “R” Factor 4.0 Flammability Class A (or 1) Per ASTM E84 Smoke Density index 19.5 Flame spread index 12.5
- Thickness: 1 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: IES2000
Description: long Extremely easy to install 100% adhesion coverage between barrier and quilt Class A (or 1) flammability rating per ASTM E-84 Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other
- Thickness: 2 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: UL Standards & Engagement
Description: method addresses uninsulated pipe sizes 4 in. (10.2 cm) and less in diameter. This test method also addresses insulated pipe assemblies which, based on the end use, can include thermal insulation. The overall sizes of these pipe assemblies are to be 5 inches (12.7
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413bar) Up to 232℃ (450℉) SS316,Carbon Steel Pipe thread 1/2 - 3/4 inch Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard Grafoil packing for high temperature available Non-rotating globe
- Valve Size: 0.2 inch
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 100 F
-
Description: conditions. This tape also contains mold-inhibiting agents to help prevent corrosion under insulation. ULR723 classified, meets ASTM C1136, Types 1-IV. Application: Specifically designed for use as vapor seal on ASJ faced duct board and pipe insulation Thickness: 8 mils
- Features: Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Nelson Fastener Systems
Description: attachment point for a variety of mounting hardware. Such hardware may be used to attach cable trays, light fixtures, ducts, and pipes. The crossbolt holes in Nelson XBL and XXL studs are accessible after 1 or 2 inches of insulation has been installed. This design permits
- Length: 3.062 to 4.062 inch
- Inch: 1/2", 3/4"
- Shape: Round
- Material: Steel
-
Supplier: OMEGA Engineering, Inc.
Description: screw. For small pipe diameters, strip elements should have cross-section curving (contact OMEGALUX). For most satisfactory results, bands should be spaced about 5 inches apart and should be drawn up tight to assure good contact between heater or thermostat bulb and surface.
- Heater Type: Band Heater
- Features: Electric, Other
- Phase: Single Phase
-
Supplier: Filter 1 Clean Air Consultants
Description: steel walls and ceiling. Advanced Core Insulation. Sound-absorbing mats of two-inch fiberglass compressed to one inch. Outer Layer. Further enhancement of sound attenuation with 5 mil aluminized vinyl-impregnated fiberglass cloth covering of mat.
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Collection Booth
- Process: Dry
-
Supplier: UL Standards & Engagement
Description: values, operating times, and operating sequences are given in the standards for appliances and equipment. 1.1.2 Replacement:This standard applies to manual controls when such are electrically and/or mechanically integral with automatic systems. 1.1.3 Not Applicable.
Find Suppliers by Category Top
Featured Products Top
-
AQY210EHAX - Panasonic AC/DC 25Ω 0V~350V 130mA 1.14V(DC) 4-SMD Varistor, SMD FEATURES Reinforced insulation 5,000 V type More than 0.4 mm internal insulation dis tance between inputs and outputs. Con forms to EN41003, EN60950 (reinforced insulation (read more)
Browse Diode Arrays Datasheets for Unikey Electronics Pte. Ltd. -
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
Insulation Materials Insulation materials decrease the heat transfer on equipment and improve their energy efficiency. Here are some ways these materials are able to attain this: 1. Material Attributes Insulation materials contain several properties that can (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
– Insulation resistance 1000MΩ @ 1000VDC – Dielectric strength 1000VAC @ 50Hz, 60s, 1mA (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
PPE offers a range of hygienic seals and sanitary gaskets suitable for aseptic pipe couplings used in food, dairy and beverage processing plants. Hygienic seals are manufactured in accordance with the following standards (read more)
Browse Gaskets and Gasketing Datasheets for Precision Polymer Engineering Ltd. -
5 Metal Building Insulation Options to Consider Effective metal building insulation is essential for energy (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
process connection and the temperature sensor connection point. "P" is the process connection pipe size of the thermowell. The standard length of the threads for all pipe thread sizes is 1”. (read more)
Browse Thermowells Datasheets for Pyromation -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
S-Flow measures fluids in pipes from 1/4 inch to 1 ¼ inches and integrates the flow transmitter and detector, enabling it to eliminate the need for signal cable wiring while facilitating mounting to pipes by adopting a greaseless design. Benefits of the new S-Flow are (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America
More Information Top
-
A Comparison of Pipeline Vs Truck Transport of Bio-oil
Pipe insulation 1.5 inches PE foam insulator The insulator material and thickness of insulator are based on the commercial pipe specification.
-
Cesium chloride compatibility testing program. Annual report, FY 1982
1.5 INCHES OF PIPE INSULATION AROUND OUTER CAPSULE .
-
Cesium chloride compatibility testing program: Final report
1.5 INCHES OF PIPE INSULATION AROUND OUTER CAPSULE .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > SW-846 Manual > Test Methods > 5000 Series > [F...
4.2.1.3 Pipe insulation - polyurethane foam, 1.5 inch OD, 0.5 inch ID, 55 cm in length.
-
Subtask 5.3 - Water and Energy Sustainability and Technology
In addition, the drum was covered in 1.5 - inch (3.81-cm) fiberglass pipe insulation .
-
Comparison of 2006 IECC and 2009 IECC Commercial Energy Code Requirements for Kansas City, MO
Increase piping insulation thickness by ½ inch for piping ≤ 1.5 inch.
-
BOA: Asbestos pipe-insulation removal robot system. Phase I. Topical report, November 1993--December 1994
The most common and desirablerange of piping was around4inches nominal pipe OD, with 1.5 to 3 inches of insulation (Le., overall OD rangingfrom 7.5 to 10.5inches).
-
Smart Energy Management and Control for Fuel Cell Based Micro-Grid Connected Neighborhoods
R1 = inner pipe radius R2 = outer pipe radius R3 = R2 + insulation thickness ( 1.5 inch ) R4 = R3 + soil insulation Figure 1.2.4 – Heat loss through the wall of a pipe.
Indicates content that may require registration and/or purchase.