-
Industrial Valves - Plastic Manual Ball Valves, Type-23 Multiport® True Union Ball Valve (1/2" - 6")Supplier: Asahi/America, Inc.
Description: "all on" position where all ports are open. T-port (All sizes) – A "T" drilled ball capable of opening or closing all valve ports. Cross-port (1/2" – 2") – A proprietary ball capable of providing several different flow patterns using a 180º handle rotation. 1/2"- 4"
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: U.S. Plastic Corporation
Description: It can be present to open any desired pressure between 5-75 PSI. If line pressure does not reach the set relief pressure, the valve remains closed. When the pressure exceeds the relief value, the valve opens and diverts the flow. It remains open until the pressure drops back to
- Valve Size: 0.75 inch
- Primary Material: PVC
- Valve Type: Pressure Relief Valves
-
Supplier: Asahi/America, Inc.
Description: flanging hardware PVC flanged tee sizes 1-1/2"– 6", with valve mating flanges installed Poly-Pro® flanged tee sizes 8" & 12" (mating flanges not included) Standard arrangement permits flow straight through the "run" of the tee when actuator is open and shuts off flow out
- Valve Type: Butterfly Valves
- Actuation: Pneumatic
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10 to 50 psi
- Media Temperature: 140 to 284 F
- Flow (Cv): 0.4
-
Supplier: U.S. Plastic Corporation
Description: connection to the other. True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforations. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear,
- Strainer Type: Duplex Basket
- Materials: PVC
-
Supplier: Mar Cor Purification
Description: 9001:2008. Standard Features Frame: Powder Coated Steel Membrane Elements: TF Polyamide Membrane Housing: Stainless Steel Low Pressure Pipe: Sch. 80 PVC High Pressure Pipe: Stainless Steel Control Enclosure: NEMA 4/12 Pump: Stainless Steel1.0 - micron graded density pre-filter Automatic inlet
- Maximum Liquid Flow: 2.8 to 17 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. . . Eccentric Plug Valves: DeZURIK Eccentric Plug Valves can be used for either isolation / shutoff or throttling / control services. They are ideal for handling clean and dirty liquids, sludge, slurries and gases. Eccentric plug valves are available in sizes from .5 to 72 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
instant on/off, which is necessary for precise dosing. To eliminate corrosion problems and premature failures, the valves were selected with Grade 1, Type 1 PVC bodies and FKM seals for use with either chemical; concentration and temperature must be strictly controlled. The solenoid valve design (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
differential, the pressure above the primary diaphragm will not be released, and the valve will not function properly). Available in 1/2″, 3/4″, 1″, 1-1/2″, 2″ & 3″ NPT sizes. Not all materials available in 2″ or 3″ sizes: 2″ PS available in PVC (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
& 1″ Body Materials: Geon PVC, Corzan CPVC, Natural Polypro, Kynar PVDF Seal Materials: FKM, EPDM 1,000,000+ cycles tested under laboratory conditions; some applications report over 2,000,000 cycles in field use. Your results may vary. No metal parts in (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
An Automated Single-Pipe Irrigation System
The correction factor for this number of outlets is 0.34; therefore, the total headloss in the irrigation mode with the pipe liner would be 0.34 ( 1.5 ) = 0.5 times the head loss in the conveyance mode for unmodified pipe. .... This will also offset the greater valve loss in the irrigation mode. .... PVC pipe was used for one set and aluminum pipe for the other six sets. .... Six diverter valves are used, one for each of the six uppermost sets.
-
Circulating fluidized bed hydrodynamics experiments for
the multiphase fluid dynamics research consortium (MFDRC).
The cyclones returned solids to the downcomer via 38.1-mm ( 1.5 -in.) Schedule-40 PVC pipe diplegs. .... Diverter - Valve CFB Leg .
-
Design and Evaluation of a Sequential Biological Treatment System for Dairy Parlor Wastewater in Southeastern Louisiana
Two 1.5 -m long, 102-mm diameter discharge distribution pipes were connected to the supply pipe from AEL in the center by a tee connection. .... 102-mm diameter discharge pipes connected by 90 ° elbows and unglued threaded PVC couplings to regulate .... Pipes and ball valves (PVC) were placed strategically to control flow between every stage of treatment (anaerobic .... A series of catch basins and diverters collected wastewater from the milking complex into a sump at…
-
Dual-Conduit Layflat Tubing for Water Conveyance and Distribution
The slide was cut from a semi-rigid sheet of 1 to 1.5 mm (0.04 to 0.06 in.) thick polyethylene or similar material with a common plumbing gasket cemented to one side. .... its accessories is comparable to a gated pipe system of similar size constructed of aluminum or PVC . .... Diverter valves serve as couplers since they are installed in the system between the two lengths of tubing that constitute two irrigation sets.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38392/35819442-MIT.pdf?sequence=2
The volume flowrate is controlled with a diverter valve that has seven different graduations, hence seven different volume flowrates can be achieved. .... PVC pipe with 2-foot long tubes of different diameters. .... The maximum value for the torch was chosen to be 1.5 cfm of straight flow.
-
A borehole instrumentation program for characterization of unsaturated-zone percolation
Six salt solutions ranging from 0.02 molal (m,-90kPa) to 1.5 m (-7,500 kPa) are used to calibrate these sensors. .... It also houses two solenoid valves and is connected to a pair of teflon FEP (tetrafiuoroethylene heduoropropyiene .... A two-way valve ( diverter ) is used to gain access to the instrument station for: 1) vacuum .... The DISA is constructed of schedule 80 polyvinyl chloride( PVC ).
-
CR4 - Thread: Sump Pumps
This virtually removed all noise and vibration transferred to house framing through the pvc . .... Get a check valve that diverts flow to your yard or driveway if your storm sewers back … water powered sump pump with the float set a little higher and a diverter check valve as .... Each pump is a 1/2 hp. with a 1.5 inch outflow.
-
Design, Fabrication and Performance Evaluation of
Mobile Engine-Driven Pneumatic Paddy Collector
Downstream portion of the suction nozzle assembly was made of 80 mm Ø PVC pipe. .... The conical-shaped housing was provided with a paddy outlet at the bottom in communication with the inlet of check valve and swing diverter assembly. .... The paddy was spread manually on the 1.5 x 15 m concrete pavement evenly at approximately 3 cm thick.
-
Separation Science and Technology. Semiannual progress report, April 1993--September 1993
Clear PVC cannot be used here because it would limit concentratetem- peratures to below 140°F(60°C). .... Detailed specificationswere prepared for the purchase of two 1.5 gpm (5.7 L/m) evaporators. .... Modificationof the diverter valve requirement for routing rinse solutionsfrom the product drum to simplify design and reduce cost.
-
Daily Cleaning Options for Sloped Manure Pits in Swine Finishing
They were previously flushed using automatic flush valves in 4 gutters running the length of the building. .... These barns were built on a 1.5 % slope; therefore the pit was a uniform depth but built on a slope. .... Notice the concrete diverters at the end of the pit to lessen the need for fresh water .... Previously, the flush tanks were installed in the attic and consisted of long PVC piping and out…
Indicates content that may require registration and/or purchase.